- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna Connector Type | Base Product Number | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Pin Count | Operating Supply Voltage | Number of Channels | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC21AUVFA-512-STD Quectel | In Stock | - | - | Card Edge | Module | - | Pad | EC21 | LTE Module | 32 mm x 29 mm x 2.4 mm | 250 | I2C, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | LCC | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.163318 oz | Industrial grade | -40 to 85 °C | Reel | - | - | 3V ~ 3.6V | - | 144 | 3.3 V | - | - | 33 dBm | 10Mbps | - | GSM, LTE, WCDMA | - | Industrial | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | ||
![]() EC21KLFA-512-SKT Quectel | 314 |
| - | Card Edge | Module | - | Pad | EC21 | - | 32 mm x 29 mm x 2.4 mm | 250 | I2C, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.163318 oz | - | -40°C ~ 80°C | Reel | - | - | 3V ~ 3.6V | - | - | 3.3 V | - | - | 33 dBm | 10Mbps | - | LTE | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | ||
![]() SC200REMNA-E51-UGNDA Quectel | 39 |
| - | Surface Mount | Module | - | - | SC200 | - | - | 200 | Camera, I2C, SPI, UART, USB | - | - | Quectel | - | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | - | - | Wireless communication module | - | 0.338630 oz | - | -35°C ~ 75°C | Reel | SC200R | - | 3.55V ~ 4.2V | 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz | - | - | - | - | - | 150Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | ||
![]() EG91NAXGA-128-SGNS Quectel | 39 |
| - | Surface Mount | Module | - | - | EG91 | - | 29 mm x 25 mm x 2.3 mm | 250 | Audio, I2C, SPI, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.146740 oz | - | -40 to 85 °C | Cut Tape | - | LTE Cat 1 Module | 3.3V ~ 4.3V | - | - | 3.8 V | - | - | - | 42 Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | 850/900/1800/1900 MHz | Extended | - | Cellular, Navigation | Antenna Not Included | -109.5 dBm | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | ||
![]() EG12GTPA-512-SGAS Quectel | 311 |
| - | Surface Mount | Module | - | - | EG12 | - | - | 200 | - | - | - | Quectel | - | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | - | - | Wireless communication module | - | 0.319229 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 600Mbps | - | HSPA+, LTE, UMTS | - | - | - | Cellular | Antenna Not Included | - | USB | - | - | 256-QAM | ||
![]() L26ADRA-S89A Quectel | In Stock | - | - | - | - | - 145 dBm | - | - | - | 16 mm x 12.2 mm x 2.3 mm | 250 | UART | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Details | - | 3.3 V | 3.3 V | 32 s | Wireless communication module | - | 0.032452 oz | - | - | Cut Tape | - | - | - | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | - | 3.3 V | 50 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC30RAMD Quectel | 66 |
| - | Surface Mount | Module | - | - | FC30R | - | - | 250 | - | - | - | Quectel | - | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | Wireless communication module | - | 0.028219 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, WiFi | - | - | - | - | - | - | ||
![]() MC90CA-04-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | MC90 | - | - | 250 | ADC, Audio, GPIO, UART | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | - | 4 V | 4 V | - | Wireless communication module | - | 0.052770 oz | - | -40°C ~ 85°C | Cut Tape | - | - | 3.3V ~ 4.6V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 4 V | - | - | - | 85.6kbps | - | 802.11b/g/n, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation, WiFi | Antenna Not Included | -167dBm | ADC, GPIO, PCM, UART | 1.2mA | - | - | ||
![]() L70REL-M37-EIT Quectel | In Stock | - | - | - | - | - 148 dBm | - | - | - | 10.1 mm x 9.7 mm x 2.5 mm | 500 | UART | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Details | - | 4.3 V | 2.8 V | 35 s | Wireless communication module | - | 0.016932 oz | - | - | Cut Tape | - | - | - | 1575.42 MHz | - | 2.8 V to 4.3 V | 88 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21AUXGA-128-SGNS Quectel | 63 |
| - | Surface Mount | Module | - | Pad | EC21 | - | 32 mm x 29 mm x 2.4 mm | 250 | I2C, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | LCC | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.163318 oz | - | -40 to 85 °C | Cut Tape | EC21 | LTE Cat 1 Module | 3.3V ~ 4.3V | - | - | 3.3 V | - | - | 33 dBm | 10Mbps | - | GSM, LTE, WCDMA | 1900/1700/700 MHz | Extended | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | ||
![]() EC25EUXGA-128-SGNS Quectel | 1599 | - | - | Card Edge | Module | - | - | EC25 | - | 32 mm x 29 mm x 2.4 mm | 250 | ADC, I2C, SDIO, SGMII, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | SMD | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.163318 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | 3V ~ 3.6V | 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz | 144 | 3.8 V | - | - | 33 dBm | 480Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | 900/1800 MHz | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | ||
![]() L70REL-M37 Quectel | 10 | - | - | Surface Mount | 18-SMD Module | - 148 dBm | - | L70 | - | 10.1 mm x 9.7 mm x 2.5 mm | 500 | UART | - | + 85 C | Quectel | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 4.3 V | 2.8 V | 35 s | Wireless communication module | - | 0.016932 oz | - | -40°C ~ 85°C | Cut Tape | - | - | 2.8V ~ 4.3V | 1575.42 MHz | - | 2.8 V to 4.3 V | 88 Channel | - | - | 115.2kbps | - | GPS | - | - | - | Navigation | Antenna Not Included | -165dBm | UART | - | - | - | ||
![]() M66FB-03-STD Quectel | 1000 | - | - | Surface Mount | 52-SMD Module | - | Pad | M66 | - | 17.7 mm x 15.8 mm x 2.3 mm | 250 | ADC, Audio, UART | - | + 85 C | Quectel | - | - 40 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | LCC | 4 V | 4 V | - | Wireless communication module | - | 0.044092 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | Quad Band GSM/GPRS Module | 3.3V ~ 4.6V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 44 | 4 V | - | - | 2 W | 85.6kbps | - | Bluetooth v3.0, GSM, GPRS | 850/900/1800/1900 MHz | Industrial | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.3mA | - | - | ||
![]() EC20CEFASG-256-SGNS Quectel | 185 | - | - | - | - | - | - | - | - | - | 250 | Audio, UART, USB | - | + 80 C | - | - | - 40 C | Yes | Surface Mount | - | - | - | - | - | Details | SMD | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.163318 oz | - | -40 to 85 °C | Cut Tape | - | LTE Module | - | 900 MHz, 1.8 GHz | 140 | 3.3 V | - | - | 33 dBm | - | - | - | 900, 1800 | Extended | - | - | - | - | - | - | - | - | ||
![]() EC21EUGA-512-SGNS Quectel | 190 |
| - | Card Edge | Module | - | Pad | EC21 | - | 32 mm x 29 mm x 2.4 mm | 250 | I2C, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.163318 oz | - | -40 to 85 °C | Cut Tape | - | Cat.1 LTE Module | 3V ~ 3.6V | - | - | 3.3 V | - | - | 33 dBm | 42 Mbps | - | GSM, LTE, WCDMA | 900, 1800 MHz | Extended | 33dBm | Cellular | Antenna Not Included | -110.5 dBm | UART, USB | 34mA | 34mA | - | ||
![]() EC25AFXGA-128-SGAS Quectel | 800 |
| - | Card Edge | Module | - | SMA | EC25 | - | 32 mm x 29 mm x 2.4 mm | 250 | ADC, I2C, SDIO, SGMII, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | LCC | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.163318 oz | Industrial grade | -35 to 75 °C | Cut Tape | - | LTE Cat 4 Module | 3V ~ 3.6V | 1.561GHz, 1.575GHz, 1.602GHz | 144 | 3.8 V | - | - | 33 dBm | 480Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | 600/700/850/1700/1800/1900/2100 MHz | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | ||
![]() M66DSFA-04-STDN Quectel | In Stock | - | - | Surface Mount | 52-SMD Module | - | - | M66 | - | - | 250 | ADC, Audio, UART | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | - | 4 V | 4 V | - | Wireless communication module | - | 0.044092 oz | - | -40°C ~ 85°C | Reel | - | - | 3.3V ~ 4.6V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 4 V | - | - | - | 85.6kbps | - | GSM, GPRS | - | - | - | Cellular | Antenna Not Included | -109dBm | ADC, PCM, SDIO | 1.3mA | - | - | ||
![]() L89-S90 Quectel | In Stock | - | - | - | - | - 147 dBm | - | - | - | 26.4 mm x 18.4 mm x 6.8 mm | 250 | I2C, UART | 4.3 V | + 85 C | Quectel | 3.1 V | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR) | Obsolete | - | - | Details | SMD Module | 3.3 V | 3.3 V | 32 s | Wireless communication module | 3.3 V | 0.268788 oz | - | -40 to 85 °C | Cut Tape | - | - | - | 1176.45 MHz, 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | 16 | 3.3 V | - | - | - | - | - | - | - | Extended | - | - | - | - | - | - | - | - | ||
![]() EC200TEUHA-N06-SNASA Quectel | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | Yes | Surface Mount | - | - | - | - | - | Details | LCC | - | - | - | Wireless communication module | - | 0.163318 oz | Industrial grade | -40 to 85 °C | Reel | - | LTE Cat 4 Module | - | - | 144 | 3.4, 4.5 V | - | - | - | - | - | - | 700/800/850/900/1800/2100/2300/2500/2600 MHz | Industrial | - | - | - | - | - | - | - | - | ||
![]() EC25MXGA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | 30 mm x 51 mm x 4.9 mm | 100 | I2C, UART, USB | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | Tape & Reel (TR) | Last Time Buy | - | - | Details | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | - | Tray | - | Mini PCIe | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |