- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Actuator Material | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Brand | Category | Current-UL | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Product Style | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Voltage Rating DC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Termination Style | Actuator Type | Housing Color | Operating Supply Voltage | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Number of Channels | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Memory Size | Number of Levels | Illumination | Output Power | Data Rate | Wire Gauge or Range - AWG | Utilized IC / Part | Bushing Thread | Wire Gauge or Range - mm² | Product Type | Protocol | Frequency Range | Stripping Length | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Form Factor | Modulation | Product | Features | Product Category | Height Seated (Max) | Length | Actuator Length | Height (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG91NAXDGA-128-SGNS Quectel | 277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | UART, USB, PCM, I2C, Netlight, SPI | - | + 75 C | - | - 35 C | Yes | SMD/SMT | - | - | - | IoT | - | - | Details | - | - | 4.3 V | 3.3 V | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC60ECB-04-BLE Quectel | 670 |
| - | Surface Mount | Module | - | - | - | - 149 dBm | On Module | - | - | - | - | - | 18.7 mm x 16 mm x 2.1 mm | - | 250 | 2.5 m | UART | - | + 75 C | Quectel | - 35 C | Yes | - | Tape & Reel (TR) | Active | - | - | - | 167 dBm | Details | - | - | 4.6 V | 3.3 V | 35 s | - | - | -35 to 75 °C | - | MC60 | - | - | - | - | - | Quad-Band GSM/GPRS/GNSS Module | - | - | - | - | - | - | 3.3V ~ 4.6V | - | - | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | - | - | 2.7, 5.5 V | - | - | - | - | - | - | - | UART | - | - | - | 2 W | 85.6 Kbps | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS | 850/900/1800/1900 MHz | - | - | Cellular, Navigation | Antenna Not Included | -167dBm | ADC, GPIO, PCM, UART | 0.9mA ~ 1.2mA | - | Chip | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM160RGLAU-M21-SGADA Quectel | 2407 |
| - | Card Edge | Module | - | - | - | - | - | - | EM160 | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 75°C | - | * | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 3.1V ~ 4.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | RF Modules | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, UMTS, WCDMA | - | - | 24dBm | Cellular, Navigation | Antenna Not Included | - | PCM, USB | - | - | - | 256-QAM | - | - | - | - | - | - | - | - | - | - | ||
![]() EC20CEF-MINIPCIE Quectel | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | - | 2 | ±50ppm/°C | - | 62.6 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() UC15EC-128-INDA Quectel | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | UC15 | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CFM | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±5% | Active | 2 | 0/ -400ppm/°C | - | 51 Ohms | - | Carbon Film | 0.5W, 1/2W | - | - | 3.3V ~ 4.3V | - | - | 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 3.6Mbps | - | - | - | - | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | ADC, PCM, UART, USB | 1.7mA ~ 1.8mA | - | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | - | - | - | - | ||
![]() SC20ESA-8GB-UGASG Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | 0.80mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM6BD4G2GCA-1.8BLCGE2F Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG500QEAAA-M20-TA0AA Quectel | 2539 |
| - | Surface Mount | Module | - | - | - | - | - | - | RG500 | - | - | - | - | - | - | - | PCIe, PCM, RGMII, UART, USB | - | - | Quectel | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 3.3V ~ 4.3V | - | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Gbps | - | - | - | - | GPS Modules | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | - | - | 26dBm | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, SDIO, UART, SPI, USB | 16mA | 16mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20EUSB-16GB-UGAD Quectel | In Stock | - | - | Direct Mount | Module | - | Polyamide (PA), Nylon | - | - | - | - | SC20 | - | - | 85A | - | - | - | - | - | - | - | Quectel | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 600V | 150°C | - | 200, Buchanan | - | - | Active | - | - | NEMA Open Construction | - | 2 | - | - | - | - | 3.5V ~ 4.2V | - | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz | Tubular Screw | - | -- | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150Mbps | 4-18 AWG | - | - | -- | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | -- | - | Bluetooth, Cellular, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | -- | - | - | 1.420 (36.07mm) | - | 1.270 (32.26mm) | 22.1mm | -- | - | ||
![]() SC200RWFNA-E51-UNNNA Quectel | 1214 |
| - | Surface Mount | Module | - | - | - | - | - | - | SC200 | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | 3.55V ~ 4.2V | - | - | 2.4GHz, 5GHz | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2 | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM120RGLAU-M21-SGADA Quectel | 2334 |
| - | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | EM120 | Quectel | - | - | - | 30,000 Cycles | 1 | - | - | Quectel | - | Quectel | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | 20V | - | -30°C ~ 85°C | Bulk | 34C | - | - | Active | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | -- | 0.4VA (AC/DC) | - | PC Pin | Standard Round | - | - | SPDT | - | On-Off-On | Circular - 6.35mm Dia | - | -- | -- | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | RF Modules | - | - | 5.08mm | - | - | - | - | ||
![]() L80S-M39 Quectel | 8800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YWFPA-E53-TA0AA Quectel | 2292 |
| - | Surface Mount | Module | - | - | - | - | - | Pad | SC600 | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | + 65 C | Quectel | - 35 C | - | - | Box | Active | - | - | 802.11 a/b/g/n/ac | - | - | - | - | 4.4 V | 3.55 V | - | - | - | -35°C ~ 65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55V ~ 4.4V | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | 33 dBm | 300Mbps | - | - | - | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600TEMPA-E53-TA0AA Quectel | 2473 |
| - | Surface Mount | Module | - | - | - | - | - | Pad | SC600 | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | + 65 C | Quectel | - 35 C | - | - | Box | Active | - | - | - | - | - | - | - | 4.4 V | 3.55 V | - | - | - | -35°C ~ 65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55V ~ 4.4V | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | 33 dBm | 300Mbps | - | - | - | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG500LWIFI5GTEA Quectel | 30 |
| - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | 1 | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | ||
![]() EG915NEUAG-N06-SGNSA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | 250 | - | - | Quectel | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | EG915 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | ||
![]() FC21SA-Q93 Quectel | 46 |
| - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | 250 | - | - | Quectel | - | Quectel | - | Yes | - | Tape & Reel (TR) | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | ||
![]() EM12GPA-512-SGAS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG69TAPMD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | LG69 | - | - | - | - | - | 250 | - | CAN, I2C, SPI, UART | - | - | Quectel | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | - | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG77LATEA-64-SGNS Quectel | 43 |
| - | Surface Mount | Module | - | - | - | - | - | - | BG77 | - | Wireless and RF Tools | - | 14.9 mm x 12.9 mm x 1.7 mm | - | 1 | - | I2C, GPIO, GRFC, PCM, UART, USB, USIM | - | + 75 C | Quectel | - 35 C | - | - | Box | Active | - | - | - | - | Details | 15.8 mA, 19.6 mA | 228 mA | 3.3 V | 3.3 V | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | TEA Module | - | - | - | - | - | - | 2.6V ~ 4.8V | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 21 dBm | 1.119Mbps | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | 21dBm | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, PCM, UART, USB | 19.6mA | - | - | - | LTE Cat M1, LTE Cat NB2, GNSS | - | - | - | - | - | - | - | - | - |