- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Acquisition Sensitivity | Antenna Connector Type | Approvals | Base Product Number | Brand | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Supply Current Receiving | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Composition | Color | Subcategory | Voltage - Supply | Frequency | Pin Count | Operating Supply Voltage | Number of Channels | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Gangs | Modulation | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG25GLGA-MINIPCIE Quectel | 18 |
| - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Quectel | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | Cellular Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | ||
![]() EG912YEUAA-N06-SNNSA Quectel | In Stock | - | - | Surface Mount | Module | Thermoset | - | - | cULus | EG912 | - | - | - | - | - | Cooper | 2131B-BOX | - | Quectel | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Yes | LGA | - | - | - | - | - | - | - | -40 to 85 °C | - | - | IoT/M2M-optimized LTE Cat 1 Module | Non-Metallic | Brown | - | - | - | - | 1.8, 3 V | - | - | - | 10Mbps | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | 700/800/850/900/1800/2100/2300/2500/2600 MHz | Extended | - | Cellular | Antenna Not Included | -108.5dBm | ADC, I²C, PCM, SDIO, UART, SPI, USB | 12.5mA | 12.5mA | 1 | - | - | - | ||
![]() EC21KLFA-MINIPCIE-KT Quectel | In Stock | - | - | Card Edge | Module | - | - | - | - | EC21 | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 10Mbps | - | - | LTE | - | - | - | Cellular | Antenna Not Included | - | I²C, PCM, UART, USB | 22mA | 22mA | - | - | - | - | ||
![]() EC25AUTFA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | I2C, UART, USB | - | - | + 75 C | - | - 35 C | - | - | - | - | - | - | - | Details | - | - | 3.6 V | 3 V | - | Wireless communication module | 0.368613 oz | - | - | Tray | - | Mini PCIe | - | - | - | - | 698 MHz to 960 MHz, 1561 MHz to 1571 MHz, 1602 MHz to 1606 MHz, 1700 MHz to 2700 MHz | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG95EXGA-128-SGNS Quectel | 9860 |
| - | Surface Mount | Module | - | - | - | - | EG95 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | Audio, I2C, SPI, UART, USB | - | - | + 75 C | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.149562 oz | - | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | - | - | - | 3.3V ~ 4.3V | - | - | 3.8 V | - | - | - | 150 Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 900/1800 MHz | Extended | - | Cellular, Navigation | Antenna Not Included | -112.5 dBm | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | - | ||
![]() BG95M3LA-MINIPCIE Quectel | 23 | - | - | Surface Mount | Module | - | - | - | - | BG95 | - | - | 23.6 mm x 19.9 mm x 2.2 mm | 100 | GPIO, I2C, PCM, UART, USB | - | - | + 75 C | Quectel | - 35 C | - | Surface Mount | - | Tray | Active | - | - | Details | - | - | 4.3 V | 3.3 V | - | Wireless communication module | 0.373199 oz | - | -35 to 75 °C | Cut Tape | - | Multi Band LTE Cat M1/Cat NB2 Module | - | - | - | 3.3V ~ 4.3V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 3.8 V | - | - | 21 dBm | 1.119Mbps | - | - | BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE | 2100/1900/1800/1700/850/900/700/800/1900/850/700/1700/ MHz | - | 21dBm | Cellular, Navigation | Antenna Not Included | - | GPIO, I²C, PCM, UART, USB | 18.9mA | - | - | - | - | - | ||
![]() EC21EUXGATEA-128-SGNS Quectel | In Stock | - | - | Card Edge | Module | - | - | Pad | - | EC21 | - | - | 32 mm x 29 mm x 2.4 mm | 1 | I2C, PCM, SDIO, SGMII, UART, USB, USIM | - | - | + 75 C | Quectel | - 35 C | - | - | - | Box | Obsolete | - | - | Details | - | 17 mA | 3.8 V | 3.8 V | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 3.8 V | - | - | 33 dBm | 10Mbps | - | - | GSM, LTE, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | LTE Cat 1 | - | ||
![]() UC15ABTEA-128-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | UC15 | Quectel | - | - | 1 | - | Quectel | - | - | Quectel | - | - | - | - | Box | Obsolete | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Wireless & RF Modules | 3.3V ~ 4.3V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | 3.6Mbps | - | Cellular Modules | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | ADC, PCM, UART, USB | 1.8mA | 1.8mA | - | - | - | Cellular Modules | ||
![]() EC21EFATEA-512-STD Quectel | 60 |
| - | Card Edge | Module | - | - | Pad | - | EC21 | - | - | 32 mm x 29 mm x 2.4 mm | - | ADC, I2C, PCM, SDIO, SGMII, UART, USB 2.0 | - | - | + 85 C | Quectel | - 40 C | - | - | - | Box | Active | - | - | - | - | 22 mA | 4.3 V | 3.3 V | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 3.8 V | - | - | 33 dBm | 10Mbps | - | - | GSM, LTE, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | - | - | ||
![]() M66FB-04-STD Quectel | 5 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | M66 | - | - | - | - | 3.3V ~ 4.6V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | 85.6kbps | - | - | Bluetooth v3.0, GSM, GPRS | - | - | 2W | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.2mA ~ 1.3mA | - | - | - | - | - | ||
![]() SC20ESATEA-8GB-STD Quectel | 2686 |
| - | Surface Mount | Module | - | - | - | - | SC20 | - | - | 40.5 mm x 40.5 mm x 2.8 mm | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | - | + 75 C | Quectel | - 35 C | - | - | - | Box | Active | - | - | - | - | - | 3.8 V | 3.8 V | - | - | - | - | -35°C ~ 75°C | - | SC20 | - | - | - | - | 3.5V ~ 4.2V | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz | - | 3.8 V | - | - | - | 150Mbps | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Bluetooth, Cellular, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | - | ||
![]() UC20GD-MINIPCIE Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | UC20 | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 3.3V ~ 4.3V | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | 14.4Mbps | - | - | GLONASS, GPS, GNSS, GSM, HSPA+, UMTS | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -161dBm | ADC, PCM, UART, USB | - | - | - | - | - | - | ||
![]() EC21AUVFA-512-STD Quectel | In Stock | - | - | Card Edge | Module | - | - | Pad | - | EC21 | - | LTE Module | 32 mm x 29 mm x 2.4 mm | 250 | I2C, UART, USB | - | - | + 75 C | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | LCC | - | 3.3 V | 3.3 V | - | Wireless communication module | 0.163318 oz | Industrial grade | -40 to 85 °C | Reel | - | - | - | - | - | 3V ~ 3.6V | - | 144 | 3.3 V | - | - | 33 dBm | 10Mbps | - | - | GSM, LTE, WCDMA | - | Industrial | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | - | - | ||
![]() L70REL-M37 Quectel | 10 | - | - | Surface Mount | 18-SMD Module | - | - 148 dBm | - | - | L70 | - | - | 10.1 mm x 9.7 mm x 2.5 mm | 500 | UART | - | - | + 85 C | Quectel | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 4.3 V | 2.8 V | 35 s | Wireless communication module | 0.016932 oz | - | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | 2.8V ~ 4.3V | 1575.42 MHz | - | 2.8 V to 4.3 V | 88 Channel | - | - | 115.2kbps | - | - | GPS | - | - | - | Navigation | Antenna Not Included | -165dBm | UART | - | - | - | - | - | - | ||
![]() M66FB-03-STD Quectel | 1000 | - | - | Surface Mount | 52-SMD Module | - | - | Pad | - | M66 | - | - | 17.7 mm x 15.8 mm x 2.3 mm | 250 | ADC, Audio, UART | - | - | + 85 C | Quectel | - 40 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | LCC | - | 4 V | 4 V | - | Wireless communication module | 0.044092 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | Quad Band GSM/GPRS Module | - | - | - | 3.3V ~ 4.6V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 44 | 4 V | - | - | 2 W | 85.6kbps | - | - | Bluetooth v3.0, GSM, GPRS | 850/900/1800/1900 MHz | Industrial | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.3mA | - | - | - | - | - | ||
![]() M66DSFA-04-STDN Quectel | In Stock | - | - | Surface Mount | 52-SMD Module | - | - | - | - | M66 | - | - | - | 250 | ADC, Audio, UART | - | - | + 85 C | Quectel | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | - | - | 4 V | 4 V | - | Wireless communication module | 0.044092 oz | - | -40°C ~ 85°C | Reel | - | - | - | - | - | 3.3V ~ 4.6V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 4 V | - | - | - | 85.6kbps | - | - | GSM, GPRS | - | - | - | Cellular | Antenna Not Included | -109dBm | ADC, PCM, SDIO | 1.3mA | - | - | - | - | - | ||
![]() L89B-S90 Quectel | In Stock | - | - | Surface Mount | 16-SMD Module | - | - 147 dBm | - | - | L89 | - | - | - | 250 | I2C, UART | - | - | + 85 C | Quectel | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | SMD Module | - | 3.3 V | 3.3 V | 32 s | Wireless communication module | 0.268788 oz | Industrial grade | -40 to 85 °C | Reel | - | Compact GNSS Module | - | - | - | 3.1V ~ 4.3V | 1176.45 MHz, 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | - | 3.3 V | - | - | - | 921.6kbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | 1575.42/1176.45/1602.5625/1561.098 MHz | Industrial | - | Navigation | Antenna Not Included | -163dBm | I²C, UART | - | - | - | - | - | - | ||
![]() UC15AB-128-STD Quectel | 314 |
| - | Surface Mount | Module | - | - | - | - | UC15 | - | - | - | 250 | ADC, Audio, UART, USB | - | - | + 85 C | Quectel | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.152736 oz | - | -40°C ~ 85°C | Reel | - | - | - | - | - | 3.3V ~ 4.3V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 3.8 V | - | - | 33 dBm | 3.6Mbps | - | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | ADC, PCM, UART, USB | 1.8mA | 1.8mA | - | - | - | - | ||
![]() SC600TWFPA-E53-UNNNA Quectel | 2372 |
| - | Surface Mount | Module | - | - | Pad | - | SC600 | - | - | 44 mm x 43 mm x 2.85 mm | 200 | Audio, Camera, I2C, SPI, UART, USB | - | - | + 65 C | Quectel | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 802.11 a/b/g/n/ac | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.414469 oz | - | -35°C ~ 65°C | Reel | - | - | - | - | - | 3.55V ~ 4.4V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 3.8 V | - | - | 33 dBm | 300Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | ||
![]() SC600YNAPA-E53-UGADA Quectel | 1133 |
| - | Surface Mount | Module | - | - | Pad | - | SC600 | - | - | 44 mm x 43 mm x 2.85 mm | 200 | Audio, Camera, I2C, SPI, UART, USB | - | - | + 65 C | Quectel | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.414469 oz | - | -35°C ~ 65°C | Cut Tape | - | - | - | - | - | 3.55V ~ 4.4V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 3.8 V | - | - | 33 dBm | 300Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - |