- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Acquisition Sensitivity | Antenna Connector Type | Base Product Number | Brand | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | Product Style | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Subcategory | Pitch | Voltage - Supply | Frequency | Operating Supply Voltage | Lead Spacing | Number of Channels | Memory Size | Output Power | Data Rate | Utilized IC / Part | Terminal Type | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM06ALA-512-SGAD Quectel | 30000 | - | - | - | - | - | - | - | - | - | - | 42 mm x 30 mm x 2.3 mm | 100 | I2C, USB | - | - | + 70 C | - | - 30 C | - | Socket Mount | - | - | - | - | - | - | Details | - | - | - | 4.4 V | 3.135 V | - | Wireless communication module | 0.222931 oz | - | - | -40 to 85 °C | Tray | - | - | - | - | - | - | M.2 Module | - | - | - | - | - | - | 3.7 V | - | - | - | - | 300 Mbps | - | - | - | - | 700/850/1700/1900/2300/2600 MHz | Extended | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21JFA-MINIPCIE Quectel | 1000 |
| - | Card Edge | Module | - | - | SMA | EC21 | - | - | 32 mm x 29 mm x 2.4 mm | 100 | I2C, PCM, UART, USB | - | - | + 80 C | Quectel | - 40 C | - | - | - | Tray | Active | - | - | - | Details | - | 32 mA | 32 mA | 3.6 V | 3 V | - | Wireless communication module | 0.368613 oz | - | - | -35°C ~ 75°C | Cut Tape | - | - | - | - | - | - | LTE Module | - | - | - | - | 3V ~ 3.6V | 698 MHz to 960 MHz, 1710 MHz to 5000 MHz | - | - | - | - | 33 dBm | 10Mbps | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | 32mA | 32mA | - | - | - | - | - | ||
![]() SC600YWFPA-E53-UNNNA Quectel | 47 |
| - | - | - | - | - | - | - | - | - | - | 200 | Audio, Camera, I2C, SPI, UART, USB | - | - | + 65 C | - | - 35 C | Yes | - | - | - | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.414469 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25AUXGA-MINIPCIE Quectel | In Stock | - | - | Card Edge | Module | - | - | - | EC25 | - | - | - | 100 | I2C, UART, USB | - | - | + 75 C | Quectel | - 35 C | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | Details | - | - | - | 3.6 V | 3 V | - | Wireless communication module | 0.368613 oz | - | - | -35°C ~ 75°C | Tray | EC25 | - | - | - | - | - | Mini PCIe | - | - | - | - | 3V ~ 3.6V | 698 MHz to 960 MHz, 1561 MHz to 1571 MHz, 1602 MHz to 1606 MHz, 1700 MHz to 2700 MHz | 3.3 V | - | - | - | - | 150Mbps | - | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | - | - | - | - | - | - | - | ||
![]() EC20CEFASG-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Wireless communication module | 0.163318 oz | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95FB-03-PTCN Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | M95 | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.6V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | 85.6kbps | - | - | - | GSM, GPRS | - | - | - | Navigation | Antenna Not Included | -109dBm | PCM, UART | 1.2mA ~ 1.3mA | - | - | - | - | - | - | ||
![]() UG96LA-128-ING Quectel | 13098 | - | - | Surface Mount | Module | - | - | - | UG96 | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.3V | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | - | - | - | - | 7.2Mbps | - | - | - | EDGE, GPRS, GSM, HSDPA, HSPA, HSUPA, UMTS | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | I²C, PCM, UART, USB | - | - | - | - | - | - | - | ||
![]() UC20GD-128-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | MS27472T16F | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.3V | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | 14.4Mbps | - | - | - | GLONASS, GPS, GNSS, GSM, HSPA+, UMTS | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -161dBm | ADC, PCM, UART, USB | - | - | - | - | - | - | - | ||
![]() EC25AUTFA-512-HDP Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | 4 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG15UA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YEMPD-E61-UGADA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YEMND-E61-UGADA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25B41FA-256-SGNS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG35JVA-512-SGAS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21-V Quectel | 2000 | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V (1kV) | -55°C ~ 105°C | Bulk | KP/MKP 375 | 1.181 L x 0.295 W (30.00mm x 7.50mm) | ±3.5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.056µF | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.807 (20.50mm) | -- | ||
![]() L26ADR-S89 Quectel | 50 |
| - | Surface Mount | 24-SMD Module | - | - 145 dBm | - | L26 | - | - | 16 mm x 12.2 mm x 2.3 mm | - | UART | - | - | + 85 C | Quectel | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | 3.3 V | 3.3 V | 32 s | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 3V ~ 3.6V | 1.561GHz, 1.575GHz, 1.602GHz | 3.3 V | - | 50 Channel | - | - | 921.6kbps | - | - | GPS Modules | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | -162dBm | UART | - | - | - | - | - | - | - | ||
![]() EC20CFATEA-512-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | EC20 | - | LTE Module | - | - | - | - | - | - | Quectel | - | - | Surface Mount | - | Box | Obsolete | - | - | - | - | LCC | - | - | - | - | - | - | - | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.3V | 900MHz, 1.8GHz | - | - | - | - | - | 150Mbps | - | - | - | BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA | - | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -112dBm | ADC, SDIO, UART, USB | 20mA | 20mA | - | - | - | - | - | ||
![]() EC21EUGATEA-512-SGNS Quectel | 65 |
| - | Card Edge | Module | - | - | Pad | EC21 | - | Wireless and RF Tools | 32 mm x 29 mm x 2.4 mm | - | ADC, I2C, PCM, SDIO, SGMII, UART, USB 2.0 | - | - | + 85 C | Quectel | - 40 C | - | - | - | Box | Active | - | - | - | - | - | 18 mA | - | 4.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | - | - | TEA Board | - | - | - | - | 3V ~ 3.6V | - | 3.8 V | - | - | - | 33 dBm | 10Mbps | - | - | - | GSM, LTE, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | - | - | - | ||
![]() LC29DBMD Quectel | In Stock | - | - | - | - | - | - | - | - | Quectel | - | - | 250 | - | - | Quectel | - | - | - | Yes | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | ||
![]() M66FATEA-04-STDN Quectel | 28 |
| - | Surface Mount | 52-SMD Module | - | - | Pad | M66 | - | - | 17.7 mm x 15.8 mm x 2.3 mm | - | ADC, Audio, Bluetooth PCM, UART | - | - | + 85 C | Quectel | - 40 C | - | - | - | Box | Active | - | - | - | - | - | - | - | 4.6 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.6V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | 3.3 V | - | - | - | 2 W | 85.6kbps | - | - | - | Bluetooth v3.0, GSM, GPRS | - | - | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.3mA | - | - | - | - | - | - |