- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supply Current Receiving | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG95EXGA-128-SGNS Quectel | 9860 |
| - | Surface Mount | Module | - | EG95 | - | 29 mm x 25 mm x 2.3 mm | - | 250 | Audio, I2C, SPI, UART, USB | - | + 75 C | Quectel | - 35 C | Yes | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Details | - | 3.8 V | 3.8 V | Wireless communication module | 0.149562 oz | -40 to 85 °C | Cut Tape | - | - | LTE Cat 4 Module | - | 3.3V ~ 4.3V | - | 3.8 V | - | - | 150 Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 900/1800 MHz | Extended | - | Cellular, Navigation | Antenna Not Included | -112.5 dBm | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | ||
![]() BG95M3LA-MINIPCIE Quectel | 23 | - | - | Surface Mount | Module | - | BG95 | - | 23.6 mm x 19.9 mm x 2.2 mm | - | 100 | GPIO, I2C, PCM, UART, USB | - | + 75 C | Quectel | - 35 C | - | Surface Mount | Tray | Active | - | - | - | Details | - | 4.3 V | 3.3 V | Wireless communication module | 0.373199 oz | -35 to 75 °C | Cut Tape | - | - | Multi Band LTE Cat M1/Cat NB2 Module | - | 3.3V ~ 4.3V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 3.8 V | - | 21 dBm | 1.119Mbps | - | - | BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE | 2100/1900/1800/1700/850/900/700/800/1900/850/700/1700/ MHz | - | 21dBm | Cellular, Navigation | Antenna Not Included | - | GPIO, I²C, PCM, UART, USB | 18.9mA | - | - | - | - | ||
![]() EC21EUXGATEA-128-SGNS Quectel | In Stock | - | - | Card Edge | Module | Pad | EC21 | - | 32 mm x 29 mm x 2.4 mm | - | 1 | I2C, PCM, SDIO, SGMII, UART, USB, USIM | - | + 75 C | Quectel | - 35 C | - | - | Box | Obsolete | - | - | - | Details | 17 mA | 3.8 V | 3.8 V | - | - | -40°C ~ 80°C | - | - | - | - | - | 3V ~ 3.6V | - | 3.8 V | - | 33 dBm | 10Mbps | - | - | GSM, LTE, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | LTE Cat 1 | - | ||
![]() EG25GLGA-MINIPCIE Quectel | 18 |
| - | - | - | - | - | Quectel | - | - | - | - | Quectel | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | Cellular Modules | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | ||
![]() LG69TAIMD Quectel | 228 |
| Datasheet | Surface Mount | 102-BLGA Module | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | LG69T | Active | - | - | 3V ~ 3.6V | - | - | - | - | 460.8kbps | STA8100GA-B2 | - | Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | -160dBm | I2C, SPI, UART | - | - | - | - | - | ||
![]() CC660DLSAA-I03-CNNSA Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | MT6825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC86GPAMD Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | AG3352QN/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM500UEAAA-D10-SNADA Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | UDX710M1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM511SABMD-0P Quectel | In Stock | - | - | - | - | PCB | - | - | 16.6 mm x 11.2 mm x 2.1 mm | 500 | - | UART | - | + 85 C | - | - 40 C | - | - | - | - | Bluetooth, BLE | - | - | - | - | 3.8 V | 1.71 V | - | - | - | Reel | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | BLE, Bluetooth 5.4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC95GRPBTEB-04-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YJPNA-E53-UGADA Quectel | 2271 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM12GPA-512-SGAS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M08RMA-04-STD Quectel | 220 |
| - | Surface Mount | 42-SMD Module | - | M08 | - | 17.6 mm x 15.7 mm x 2.4 mm | - | 250 | UART, USIM | - | + 75 C | Quectel | - 35 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Details | 1.3 mA | 4 V | 4 V | - | - | -35°C ~ 75°C | Cut Tape | - | - | - | - | 3.45V ~ 4.25V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 4 V | - | - | 85.6kbps | - | - | GSM, GPRS | - | - | - | Navigation | Antenna Not Included | - | UART | 1.3mA | - | - | GSM, GPRS | - | ||
![]() LC29HAAMD Quectel | 40 |
| - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | LC29H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG91VXGA-128-SGNS Quectel | 23 |
| - | Surface Mount | Module | - | EG91 | - | 29 mm x 25 mm x 2.3 mm | - | 250 | Audio, I2C, SPI, UART, USB | - | + 75 C | Quectel | - 35 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Details | - | 3.8 V | 3.8 V | Wireless communication module | 0.146740 oz | -35°C ~ 75°C | Cut Tape | - | - | - | - | 3.3V ~ 4.3V | - | 3.8 V | - | - | 10Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | ||
![]() EM12GPA-512-SGAD Quectel | 2725 |
| - | Card Edge | Module | - | EM12 | - | 30 mm x 42 mm x 2.3 mm | - | 100 | I2C, USB | - | + 70 C | Quectel | - 30 C | - | - | Tray | Active | - | - | - | Details | - | 4.4 V | 3.135 V | Wireless communication module | 0.222931 oz | - | Cut Tape | - | - | M.2 Module | - | - | - | 3.7 V | - | - | 600Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, UMTS | - | - | - | Cellular, Navigation | Antenna Not Included | - | USB | - | - | 256-QAM | - | - | ||
![]() EG25GGC-128-SGNS Quectel | 1000 | - | - | Card Edge | Module | - | EG25 | - | 32 mm x 29 mm x 2.4 mm | - | 250 | Bluetooth, I2C, PCM, SDIO, SGMII, UART, USB, USIM | - | + 75 C | Quectel | - 35 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Details | 22 mA | 3.8 V | 3.8 V | - | - | -35°C ~ 75°C | Cut Tape | - | - | - | - | 3V ~ 3.6V | - | 3.8 V | - | 33 dBm | 150Mbps | - | - | EDGE, GSM, GPRS, LTE, UMTS, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | -110.5dBm | I²C, PCM, UART, USB | 35mA | 35mA | - | LTE Cat 4 | - | ||
![]() BC66NC-04-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20-W Quectel | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP06-LA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |