- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Actuator Material | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Ingress Protection | Frequency | Termination Style | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Memory Size | Illumination | Output Power | Mechanical Life | Data Rate | Operating Force | Utilized IC / Part | Protocol | Actuator Orientation | Outline | Contact Rating @ Voltage | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Switch Travel | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Actuator Height off PCB, Vertical | Product | Features | Product Category | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC20CEPI-8GB-UGNDG Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25AUTLFB-512-TCH Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25EXGA-128-SGNS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20ASA-8GB-UGASG Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25AFFA-MINIPCIE-C Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC15EC-128-2PS Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | Quectel | - | - | Tray | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | UC15 | - | 3.3V ~ 4.3V | - | 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | 3.6Mbps | - | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | - | ADC, PCM, UART, USB | 1.7mA ~ 1.8mA | - | - | - | - | - | - | - | ||
![]() BC68GVBA-I01-CNASA Quectel | In Stock | - | - | Surface Mount | Module | - | - | BC68 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -35°C ~ 75°C | - | - | - | 3.1V ~ 4.2V | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | 150kbps | - | - | GPRS, GSM, LTE | - | - | - | 23dBm | Cellular | - | -129dBm | - | ADC, UART | 60mA | 70mA ~ 280mA | - | - | - | - | - | - | ||
![]() RG500LWIFI5GTEA Quectel | 30 |
| - | - | - | - | - | - | Quectel | - | 1 | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | ||
![]() EG915NEUAG-N06-SGNSA Quectel | In Stock | - | - | - | - | - | - | - | Quectel | - | 250 | - | Quectel | - | - | - | Yes | - | - | - | - | - | - | - | - | Cut Tape | EG915 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | ||
![]() FC21SA-Q93 Quectel | 46 |
| - | - | - | - | - | - | Quectel | - | 250 | - | Quectel | - | Quectel | - | Yes | Tape & Reel (TR) | Active | Details | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | ||
![]() BC95GVBA-I01-ATEX Quectel | In Stock | - | - | Surface Mount | Module | - | - | BC95 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -35°C ~ 75°C | - | - | - | 3.1V ~ 4.2V | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | 150kbps | - | - | GPRS, GSM, LTE | - | - | - | 23dBm | Cellular | - | -129dBm | - | ADC, UART | 60mA | 70mA ~ 280mA | - | - | - | - | - | - | ||
![]() UC15EB-MINIPCIE Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | Quectel | - | - | Tray | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | UC15 | - | 3.3V ~ 4.3V | - | 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | 3.6Mbps | - | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | - | ADC, PCM, UART, USB | 1.7mA ~ 1.8mA | - | - | - | - | - | - | - | ||
![]() EG25GGD-MINIPCIE-S Quectel | In Stock | - | - | Through Hole | - | - | - | 228ADVA | - | - | - | - | - | - | CTS Electrocomponents | - | - | Tray | Active | - | - | - | - | - | -25°C ~ 70°C | - | 228A | - | - | - | - | PC Pin | Oval Button | - | SPST-NO | Off-Mom | - | LED, Amber/Red | - | Illuminated | - | 100,000 Cycles | - | 160gf | - | - | Top Actuated | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | ||
![]() BC95GJB-02-ATEX Quectel | In Stock | - | - | Surface Mount | Module | - | - | BC95 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -35°C ~ 75°C | - | - | - | 3.1V ~ 4.2V | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | 150kbps | - | - | GPRS, GSM, LTE | - | - | - | 23dBm | Cellular | - | -129dBm | - | ADC, UART | 60mA | 70mA ~ 280mA | - | - | - | - | - | - | ||
![]() EC21AUXGA-128-SGNS2 Quectel | In Stock | - | - | Surface Mount | Module | - | - | EC21 | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | EC21 | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | GSM, LTE, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | - | UART, USB | 34mA | 34mA | - | - | - | - | - | - | ||
![]() FC41DAEMD Quectel | 19 |
| Datasheet | Surface Mount | 27-SMD Module | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | 3.3V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 72Mbps | - | BK7231M | 802.11b/g/n, Bluetooth v5.2 | - | - | - | - | Bluetooth, WiFi | Antenna Not Included, I-PEX, PCB Trace | - | - | UART | - | - | 16-QAM, 64-QAM, BPSK, CCK, QPSK | - | - | - | - | - | ||
![]() FC64EBAATA Quectel | 8 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC200UEUAC-N05-SNNSA Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UIS8910DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG96MA-MINIPCIE-S Quectel | 197 |
| - | Surface Mount | Module | - | - | BG96 | - | 51 mm x 30 mm x 4.9 mm | 1 | I2C, PCM, UART, USB, USIM | - | + 80 C | Quectel | - 40 C | - | Tray | Active | Details | 19 mA | 479 mA | 3.3 V | 3.3 V | -40°C ~ 85°C | - | - | - | 3.3V ~ 4.3V | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | - | 3.3 V | - | - | - | - | - | - | 23 dBm | - | 375kbps | - | - | EDGE, GPRS, GSM, HSPA, LTE, UMTS | - | - | - | 23dBm | Cellular | Antenna Not Included | -117dBm | - | ADC, GPIO, I²C, PCM, UART, USB | 16mA | - | - | - | LTE Cat M1, LTE Cat NB2, EGPRS | - | - | - | ||
![]() EG95AUXGA-128-SGNS Quectel | 14 |
| - | - | - | - | - | - | - | - | 250 | I2C, PCM, SPI, UART, USB, USIM | - | + 75 C | - | - 35 C | Yes | - | - | Details | 31 mA | - | 3.8 V | 3.8 V | - | Reel | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE Cat 4 | - | - | - |