- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Package Quantity | Acquisition Sensitivity | Approvals | Automotive | Base Product Number | Brand | Cable Types | Case Size | Case Style | Category | Connections | Contact Finish Mating | Contact Materials | Dimensions | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Handle Length | Handle Width | Interface Type | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | Number of Outlets | Package | PPAP | Primary Material | Product Status | Protocol - WiFi - 802.11 | Range | RoHS | Supplier Package | Supply Current Receiving | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Voltage - Supply | Orientation | Shielding | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Operating Supply Voltage | Failure Rate | Number of Channels | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Key Type | Features | Handle Type | Product Category | Strain Relief | IP Rating | Height Seated (Max) | Length | Head Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC200TAUHA-N06-SNASA Quectel | In Stock | - | - | Card Edge | Module | - | - | - | - | - | - | - | - | - | EC200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | RF Modules | EDGE, GSM, HSPA+, LTE, UMTS, WCDMA | - | - | - | Cellular | Antenna Not Included | - | I²C, PCM, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC20AATEA-256-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | EC20 | - | - | - | - | LTE Module | - | - | - | 32 mm x 29 mm x 2.4 mm | - | - | - | - | - | I2C, PCM, UART, USB, USIM | - | - | - | + 75 C | Quectel | - 35 C | - | Surface Mount | - | - | - | Box | - | - | Obsolete | - | - | - | LCC | - | 3.8 V | 3.8 V | - | - | - | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.3V | - | - | 900MHz, 1.8GHz | - | - | - | 3.8 V | - | - | - | - | 150Mbps | - | - | BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA | - | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -112dBm | ADC, SDIO, UART, USB | 20mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20CEPK-16GB-UGNS Quectel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 759 Ohms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() SC20CEPI-8GB-UGND Quectel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Silver | - | Threaded | - | - | B | - | - | Passivated | - | 44-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | ||
![]() SC20WSA-8GB-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | 5A991 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20ESA-16GB-UGAD Quectel | 2295 |
| - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG69TAAMD Quectel | 600 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | LG69 | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | CAN, I2C, SPI, UART | - | - | - | - | Quectel | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | - | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25AUXGA-128-SGNS Quectel | 2400 | - | - | Card Edge | Module | - | - | - | - | - | - | - | - | - | EC25 | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | - | + 75 C | Quectel | - 35 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.163318 oz | - | -35°C ~ 75°C | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | - | - | 3.8 V | - | - | - | 33 dBm | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -111dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | - | - | - | - | - | ||
![]() L26UDR-S89 Quectel | 32 |
| - | Surface Mount | 24-SMD Module | - | - | - | - | - | - | - 145 dBm | - | - | L26 | - | - | - | - | - | - | - | - | 16 mm x 12.2 mm x 2.3 mm | - | - | 250 | - | - | UART | - | - | - | + 85 C | Quectel | - 40 C | Yes | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | SMD Module | - | 3.3 V | 3.3 V | 32 s | Wireless communication module | 0.032452 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | - | - | - | - | - | Compact GNSS Module | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | - | - | - | 3.3 V | - | 50 Channel | - | - | 921.6kbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | 1575.42 MHz | Industrial | - | Navigation | Antenna Not Included | -162dBm | UART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG91EFBTEA-512-SNND Quectel | 34 |
| - | Surface Mount | Module | - | - | - | - | Aluminum | - | - | - | - | EG91 | - | - | - | - | - | - | - | - | 29 mm x 25 mm x 2.3 mm | - | - | - | - | - | UART/USB2.0/SPI | - | Grace Technologies | P-M21R1-H3RX | + 75 C | Quectel | - 35 C | - | Surface Mount | - | - | None | Box | - | - | Active | - | - | - | - | 29 mA | 3.8 V | 3.8 V | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | IoT/M2M-Optimized LTE Cat 1 Module | - | - | - | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | 2.7, 5.5 V | - | - | - | - | 42 Mbps | - | - | EDGE, GPRS, LTE, UMTS, WCDMA | 900, 1800 MHz | Extended | - | Cellular | Antenna Not Included | -109.5 dBm | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() BC95B5HB-02-STD Quectel | 1102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fagor Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC60CETATEA-16GB-UGAD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Lower Mount | - | 1/2 NPT | - | - | - | - | - | - | - | - | - | - | NOSHOK | 40-500-30/200-psi | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 Hg-200 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC95B8HATEA-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC20EATEA-256-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | UL | - | EC20 | - | Cat 5e | - | - | Multi- Mode LTE Module | - | - | - | 32 mm x 29 mm x 2.4 mm | - | - | - | - | - | I2C, PCM, UART, USB, USIM | PVC | Turck | U-96546 | + 75 C | Quectel | - 35 C | - | Surface Mount | - | - | - | Box | - | - | Obsolete | - | - | - | LCC | - | 3.8 V | 3.8 V | - | - | - | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | - | - | RJ45 | Multi- Mode LTE Module | - | - | Black | - | - | - | 3.3V ~ 4.3V | - | Yes | 900MHz, 1.8GHz | - | 140 | - | 3.8 V | - | - | - | - | 150Mbps | - | - | BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA | - | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -112dBm | ADC, SDIO, UART, USB | 20mA | 20mA | - | - | - | - | - | No | - | - | 80 Feet | - | - | ||
![]() BC65PB-04-BT Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | 1 | - | - | - | BC65 | - | - | - | - | - | - | - | - | - | - | - | - | 85.0 mm | 35.0 mm | - | - | - | - | - | Quectel | - | - | - | Universal | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPRS, GSM, LTE | - | - | - | Cellular | Antenna Not Included | - | - | - | - | - | Keyless | - | Swinghandle Push Button | - | - | - | - | - | 11.5 mm | - | ||
![]() UG89TA-128-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | UG89 | Quectel | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Quectel | - | - | Quectel | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4V ~ 4.5V | - | - | - | - | - | - | - | - | - | - | - | 21Mbps | - | - | EDGE, GPRS, GSM, HSPA+, UMTS | - | - | - | - | - | - | ADC, PCM, UART, USB | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | ||
![]() EC21ECGA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | 100 | - | - | UART/USB 2.0 | - | Quectel | - | - | - | - | - | Socket Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | -40 to 80 °C | - | - | - | - | - | - | - | - | - | LTE Cat 1 Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8, 6 V | - | - | - | - | 42 Mbps | - | - | - | 900/1800 MHz | Extended | - | - | - | -110.5 dBm | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | ||
![]() SC20CEPB-8GB-UGAS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC31RAAMD Quectel | In Stock | - | - | Surface Mount | Module | - | 66 | - | - | - | - | - | - | - | FC31R | Quectel | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Quectel | - | - | Quectel | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | Bluetooth, WiFi | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | - | ||
![]() FC20N-Q73B Quectel | 41 |
| - | Surface Mount | Module | - | 12 | - | - | - | - | - | - | - | FC20 | - | - | - | - | - | - | - | - | 16.6 mm x 13 mm x 2.1 | - | - | - | - | - | Bluetooth, SDIO, UART, WiFi | - | - | - | + 85 C | Quectel | - 40 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | WiFi | - | Non-Compliant | - | - | 3.3 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.14V ~ 3.46V | - | - | 2.4GHz, 5GHz | - | - | - | 3.3 V | - | - | - | 17.5 dBm | 433Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v4.2 | - | - | 17.5dBm | Bluetooth, WiFi | Antenna Not Included | -92dBm | SDIO, UART | 66mA | 66mA | - | - | - | - | - | - | - | - | - | - | - |