- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Body Material
- Mfr
- Package
- Product Status
- Series
- Base Product Number
Attribute column
Manufacturer
Radiall Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Body Material | Panel Mount | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Cable Types | Contact Finish Mating | Contact Materials | Coupling Mechanism | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Frequency (Max) | Overload release current setting | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated permanent current Iu | Risk Rank | RoHS | Tradename | Type of electrical connection of main circuit | Unit Weight | Voltage, Rating | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Connector Type | Type | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Voltage - Supply | Orientation | Reach Compliance Code | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Contact Gender | Polarity | Current - Supply (Disable) (Max) | Insulation Resistance | Body/Shell Style | Termination Type | Coupling Type | Impedance | Contact Finish Termination | Mating Cycles | Contact Termination | Product Type | Insertion Loss | Body Finish | VSWR | Frequency - Output 1 | Characteristic Impedance | Frequency - Output 2 | Product | Frequency - Output 3 | Frequency - Output 4 | Product Category | RF Series | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2001-1571-030 Radiall | In Stock | - | - | Gold | - | - | - | - | 1575 - 3150 | - | Radiall | RG-122 | - | Copper Alloy | Snap-On | IP20 | Built-in device fixed built-in technique | 10 | - | - | Radiall | - | - | - | - | - | - | - | 1 | 1 | - | 252 - 315 | - | - | - | - | 315 | - | - | - | Screw connection | - | - | - | - | - | - | - | - | Jack (Pin) | - | RF Interconnects | - | - | - | - | - | - | Straight | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | Crimp | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | Connectors | - | - | RF Connectors / Coaxial Connectors | SMB | - | ||
![]() 9030-1023-002 Radiall | In Stock | - | - | - | CABLE | - | - | YES | - | - | - | - | GOLD | - | - | - | - | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9030-1023-002 | 9030 | - | - | - | - | STRAIGHT | - | - | 18 GHz | - | - | - | Active | - | - | 5.66 | - | - | - | - | - | - | - | - | e4 | RF SMA CONNECTOR | - | - | APPLICABLE CABLES: RG178; RG196 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | FEMALE | - | - | - | JACK | CRIMP | THREADED | - | GOLD | - | - | - | 0.07 dB | - | 1.35 | - | 50 Ω | - | - | - | - | - | - | - | ||
![]() R222L00120 Radiall | In Stock | - | - | Gold | - | - | Brass | - | - | - | Radiall | - | - | Beryllium Copper | - | - | - | 100 | - | - | DALE RESISTOR | - | - | + 250 C | - | - 40 C | - | - | - | - | - | - | - | R222.L00.120 | - | - | - | - | YES | SMP-LOCK | - | - | 335 V | - | SMP-LOCK | - | - | - | - | Jack (Socket) | - | RF Interconnects | - | - | - | - | - | - | Right Angle | - | - | - | Solder | - | - | - | - | Standard | - | 5 GOhms | - | - | - | 50 Ohms | - | 500 Cycle | - | RF Connectors / Coaxial Connectors | - | Gold | - | - | - | - | PCB Connectors | - | - | RF Connectors / Coaxial Connectors | SMP | - | ||
![]() R599940010 Radiall | In Stock | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | Radiall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radiall | - | - | ||
![]() M39012/83B3004 Radiall | In Stock | - | - | - | CABLE | - | - | YES | - | - | Panasonic Industrial Devices | - | GOLD | - | - | - | - | 500 | RADIALL S A | - | Panasonic | M39012/83B3004 | SMA | - | - | - | Yes | STRAIGHT | - | - | - | - | - | - | Obsolete | - | - | 5.11 | - | - | - | 0.070548 oz | - | - | - | - | e4 | RF SMA CONNECTOR | - | - | STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG-402 | Relays | YES | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | FEMALE | - | - | - | JACK | CLAMP SOLDER | THREADED | - | GOLD | - | - | PCB Relays | - | - | - | - | 75 Ω | - | - | - | - | Low Signal Relays - PCB | - | - | ||
![]() R124498060 Radiall | In Stock | - | - | - | - | - | - | - | - | 120039 | Radiall | - | - | - | - | - | - | 1000 | - | - | Radiall | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | SMA | - | ||
![]() 9530-9593-909 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9030-1023-001 Radiall | In Stock | - | - | - | CABLE | - | - | YES | - | - | - | - | GOLD | - | - | - | - | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9030-1023-001 | 9030 | - | - | - | - | STRAIGHT | - | - | 18 GHz | - | - | - | Active | - | - | 5.65 | - | - | - | - | - | - | - | - | e4 | RF SMA CONNECTOR | - | - | APPLICABLE CABLES: RG142; RG223 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | FEMALE | - | - | - | JACK | CRIMP | THREADED | - | GOLD | - | - | - | 0.07 dB | - | 1.35 | - | 50 Ω | - | - | - | - | - | - | - | ||
![]() M39012/55-3128 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1002-1571-902 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1001-7571-003 Radiall | In Stock | - | - | - | CABLE | - | - | NO | - | - | - | - | GOLD | NOT SPECIFIED | - | - | - | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 1001-7571-003 | SMC | - | - | - | - | STRAIGHT | - | - | 10 GHz | - | - | - | Active | - | - | 5.55 | - | - | - | - | - | - | - | - | e4 | RF SMC CONNECTOR | - | - | STANDARD: MIL-PRF-39012, INSERTION LOSS MAX AT 1.5 GHZ | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | MALE | - | - | - | JACK | CRIMP | THREADED | - | GOLD | - | - | - | 0.25 dB | - | 1.6 | - | 50 Ω | - | - | - | - | - | - | - | ||
![]() 1105-1521-902 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1141-1521-003 Radiall | In Stock | - | - | - | CABLE | - | - | NO | - | - | - | - | GOLD | NOT SPECIFIED | - | - | - | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 1141-1521-003 | SMC | - | - | - | - | RIGHT ANGLE | - | - | 10 GHz | - | - | - | Active | - | - | 5.55 | - | - | - | - | - | - | - | - | e4 | RF SMC CONNECTOR | - | - | STANDARD: MIL-PRF-39012, INSERTION LOSS MAX AT 1.5 GHZ | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | MALE | - | - | - | JACK | CRIMP | THREADED | - | GOLD | - | - | - | 0.5 dB | - | 1.73 | - | 50 Ω | - | - | - | - | - | - | - | ||
![]() 1105-1521-004 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1003-1571-902 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1003-1571-903 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2009-6511-999 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81-6797-001 Radiall | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | Radiall | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | RF Interconnects | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | - | 100 mA | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | 0.052 (1.33mm) | ||
![]() 1036-7511-051 Radiall | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | RADIALL S A | - | Radiall | 1036-7511-051 | WITHIN | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.72 | - | - | - | - | - | - | - | - | - | RF CONNECTOR ADAPTER | - | - | - | - | - | - | - | NO | - | - | - | unknown | - | - | - | - | - | - | FEMALE-MALE | - | - | - | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R128639100W Radiall | In Stock | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | Radiall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - |