- Brand
- Contact Materials
- Contact Plating
- Factory Pack QuantityFactory Pack Quantity
- Flammability Rating
- Housing Material
- Insulation Resistance
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Angle
- Mounting Styles
Attribute column
Manufacturer
Radiall Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Subcategory | Pitch | Orientation | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Contact Style | Insulation Resistance | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Number of Timers/Counters | Product Type | Core Architecture | Termination Post Length | Product | Mounting Angle | Product Category | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R299764000 Radiall | In Stock | - | - | Gold | - | Panel Mount, Through Hole | Flange | - | Aluminum | Thermoplastic (TP) | Radiall | Gold | Copper Alloy | 10 | Radiall | + 125 C | - | Glenair | - 55 C | Cable | Retail Package | Metal | Active | - | - | 90 V | -65°C ~ 175°C | 806 | Solder | Receptacle, Female Sockets | 1 Position | - | - | Silver | - | - | Threaded | Board to Board & Mezzanine Connectors | - | C | - | Electroless Nickel | 45-97 | - | - | 5 GOhms | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Connectors | Straight | Board to Board & Mezzanine Connectors | UL 94 V-0 | ||
![]() R107803000 Radiall | In Stock | - | - | Gold | Surface Mount | - | - | 64 | - | Thermoplastic (TP) | Radiall | - | Beryllium Copper | 100 | Radiall | + 125 C | FLASH | - | - 55 C | Panel | - | - | - | Compliant | - | 225 V | - | - | - | - | 1 Position | 85 °C | -40 °C | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | 60 MHz | - | - | Solder | - | 1 GOhms | I2C, SPI | 3.6 V | 1.65 V | 128 kB | 16 kB | 2 | Board to Board & Mezzanine Connectors | ARM | - | Connectors | Straight | Board to Board & Mezzanine Connectors | UL 94 V-0 | ||
![]() R107802000 Radiall | In Stock | - | - | Gold | - | - | - | - | - | Thermoplastic (TP) | Radiall | - | Beryllium Copper | 100 | Radiall | + 125 C | - | - | - 55 C | Panel | - | - | - | - | 0.168198 oz | 225 V | - | - | - | - | 1 Position | - | - | - | - | Female | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | Solder | Pin | 1 GOhms | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Connectors | Straight | Board to Board & Mezzanine Connectors | UL 94 V-0 |