- Manufacturer
- Mounting Styles
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Connector Type
- Risk Rank
- Contact Gender
- Body/Shell Style
- DIN Conformance
- IEC Conformance
Attribute column
Manufacturer
Radiall Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Frequency (Max) | Part Life Cycle Code | Risk Rank | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reliability | Mating Information | Contact Gender | Body Depth | Contact Style | Body/Shell Style | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Insulator Color | Insertion Loss | VSWR | Characteristic Impedance | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9230-9553-902 Radiall | In Stock | - | - | CABLE | - | - | YES | - | GOLD OVER NICKEL (200) | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9230-9553-902 | 9230-9553-902 | STRAIGHT | - | Obsolete | 5.84 | e4 | - | RF SMA CONNECTOR | APPLICABLE CABLE: RG 178 | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | JACK | - | THREADED | - | GOLD OVER NICKEL (200) | - | - | - | 50 Ω | - | ||
![]() 9204-9213-001 Radiall | In Stock | - | - | - | - | - | YES | - | NOT SPECIFIED | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9204-9213-001 | 9204 | STRAIGHT | 18 GHz | Active | 5.63 | - | - | RF SMA CONNECTOR | INSERTION LOSS MAX AT 6 GHZ | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | RECEPTACLE | - | THREADED | - | - | - | 0.07 dB | - | 50 Ω | - | ||
![]() 9649-1113-000 Radiall | In Stock | - | - | BOARD | STEEL | LOCKING | NO | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9649-1113-000 | 9649 | STRAIGHT | 26 GHz | Active | 5.73 | e4 | EAR99 | RF SMA CONNECTOR | STANDARD:MIL-PRF-39012 | 8536.69.40.10 | RF SMA/SSMA Connectors | NO | NO | NO | NO | GENERAL PURPOSE | 1 | unknown | GOLD OVER NICKEL | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | MALE | - | COAX | RECEPTACLE | SOLDER | THREADED | 1 | GOLD | - | 0.07 dB | - | 50 Ω | 0.155 inch | ||
![]() 9076-1113-000 Radiall | In Stock | - | - | - | - | - | YES | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9076-1113-000 | 9076 | STRAIGHT | 18 GHz | Active | 5.7 | e4 | - | RF SMA CONNECTOR | CAPTIVE CONTACT | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | RECEPTACLE | - | THREADED | - | GOLD | - | 0.07 dB | - | 50 Ω | - | ||
![]() 4501-1071-003 Radiall | In Stock | - | - | CABLE | - | - | YES | - | GOLD | - | RADIALL S A | - | Radiall | 4501-1071-003 | N | STRAIGHT | - | Active | 5.55 | e4 | - | RF N CONNECTOR | APPLICABLE CABLES:RG174; RG179; RG316 | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | JACK | CRIMP | THREADED | - | GOLD | - | - | - | - | - | ||
![]() 4502-7071-002 Radiall | In Stock | - | - | CABLE | - | - | YES | - | NICKEL | - | RADIALL S A | - | Radiall | 4502-7071-002 | N | STRAIGHT | - | Active | 5.55 | - | - | RF N CONNECTOR | APPLICABLE CABLES:RG178; RG196 | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | JACK | CRIMP | THREADED | - | NICKEL | - | - | - | - | - | ||
![]() 4000-1041-010 Radiall | In Stock | - | - | CABLE | - | - | NO | - | GOLD | - | RADIALL S A | - | Radiall | 4000-1041-010 | N | STRAIGHT | - | Active | 5.55 | e4 | - | RF N CONNECTOR | APPLICABLE CABLE:RG405 | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | MALE | - | - | PLUG | CLAMP SOLDER | THREADED | - | GOLD | - | - | - | - | - | ||
![]() 4501-7071-002 Radiall | In Stock | - | - | CABLE | - | - | YES | - | NICKEL | - | RADIALL S A | - | Radiall | 4501-7071-002 | N | STRAIGHT | - | Active | 5.55 | - | - | RF N CONNECTOR | APPLICABLE CABLES:RG178; RG196 | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | JACK | CRIMP | THREADED | - | NICKEL | - | - | - | - | - | ||
![]() 3003-7541-009 Radiall | In Stock | - | - | CABLE | - | - | YES | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 3003-7541-009 | SLB | STRAIGHT | 4 GHz | Active | 5.58 | e4 | EAR99 | RF CONNECTOR | STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG402, INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | - | YES | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | JACK | CLAMP SOLDER | SNAP | - | GOLD | - | 0.3 dB | - | 50 Ω | - | ||
![]() 3106-1521-005 Radiall | In Stock | - | - | CABLE | - | - | YES | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 3106-1521-005 | SLB | RIGHT ANGLE | 4 GHz | Active | 5.58 | e4 | EAR99 | RF CONNECTOR | STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG178DS, INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | - | YES | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | JACK | CRIMP | SNAP | - | GOLD | - | 0.6 dB | 1.69 | 50 Ω | - | ||
![]() 3006-1551-003 Radiall | In Stock | - | - | CABLE | - | - | YES | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 3006-1551-003 | SLB | RIGHT ANGLE | 4 GHz | Active | 5.58 | e4 | - | RF CONNECTOR | STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG316, INSERTION LOSS MAX AT 1.5 GHZ | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | JACK | CLAMP | SNAP | - | GOLD | - | 0.6 dB | 1.51 | 50 Ω | - | ||
![]() 3002-1541-010 Radiall | In Stock | - | - | CABLE | - | - | NO | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 3002-1541-010 | SLB | STRAIGHT | 4 GHz | Active | 5.58 | e4 | EAR99 | RF CONNECTOR | STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG405, INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | - | YES | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | PLUG | CLAMP SOLDER | SNAP | - | GOLD | - | 0.3 dB | - | 50 Ω | - | ||
![]() 9101-9573-830 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39012/83B3003 Radiall | In Stock | - | - | CABLE | - | - | YES | - | GOLD | - | RADIALL S A | - | Radiall | M39012/83B3003 | SMA | STRAIGHT | - | Obsolete | 5.11 | e4 | - | RF SMA CONNECTOR | STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG-405 | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | FEMALE | - | - | JACK | CLAMP SOLDER | THREADED | - | GOLD | - | - | - | 75 Ω | - | ||
![]() M39012/68-0004 Radiall | In Stock | - | - | CABLE | - | - | NO | - | GOLD | NOT SPECIFIED | RADIALL S A | PTFE | Radiall | M39012/68-0004 | SMB | STRAIGHT | 4 GHz | Active | 5.11 | e4 | - | RF SMB CONNECTOR | STANDARDS: MIL-C-39012; IEC 169-10, APPLICABLE CABLES:RG 174A/U-88A/U, INSERTION LOSS MAX AT 1.5GHZ | - | - | YES | NO | YES | NO | GENERAL PURPOSE | - | unknown | - | - | - | MALE | - | - | JACK | CLAMP | SNAP | - | GOLD | - | 0.3 dB | 1.46 | 50 Ω | - | ||
![]() 9543-1593-010 Radiall | In Stock | - | - | CABLE | - | - | NO | - | GOLD | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9543-1593-010 | 9543 | RIGHT ANGLE | 18 GHz | Active | 5.7 | e4 | - | RF SMA CONNECTOR | INSERTION LOSS MAX AT 6 GHZ | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | MALE | - | - | PLUG | CLAMP SOLDER | THREADED | - | GOLD | - | 0.07 dB | - | 50 Ω | - | ||
![]() 9101-9573-903 Radiall | In Stock | - | - | CABLE | STAINLESS STEEL | LOCKING | - | RG-316 | - | - | RADIALL S A | TEFLON | Radiall | 9101-9573-903 | - | STRAIGHT | - | Obsolete | 5.84 | - | EAR99 | RF SMA CONNECTOR | - | 8536.69.40.10 | RF SMA/SSMA Connectors | - | - | - | - | - | 1 | unknown | - | COMMERCIAL | - | MALE | - | COAX | PLUG | CRIMP | - | 1 | - | WHITE | - | - | - | - | ||
![]() 9501-9593-910 Radiall | In Stock | - | - | - | STAINLESS STEEL | LOCKING | - | - | - | - | RADIALL S A | TEFLON | Radiall | 9501-9593-910 | 9501-9593-910 | STRAIGHT | - | Obsolete | 5.84 | - | EAR99 | RF SMA CONNECTOR | - | 8536.69.40.10 | RF SMA/SSMA Connectors | - | - | - | - | - | 1 | unknown | - | COMMERCIAL | - | MALE | 0.77 inch | COAX | PLUG | - | - | 1 | - | WHITE | - | - | - | - | ||
![]() 9201-9553-803 Radiall | In Stock | - | - | - | STAINLESS STEEL | LOCKING | - | - | - | - | RADIALL S A | TEFLON | Radiall | 9201-9553-803 | 9201-9553-803 | STRAIGHT | 18 GHz | Obsolete | 5.84 | - | - | RF SMA CONNECTOR | - | - | RF SMA/SSMA Connectors | YES | NO | NO | - | GENERAL PURPOSE | 1 | unknown | - | COMMERCIAL | - | MALE | 0.77 inch | COAX | PLUG | - | - | 1 | - | WHITE | - | - | 50 Ω | - | ||
![]() 9045-9513-001 Radiall | In Stock | - | - | - | - | - | YES | - | GOLD OVER NICKEL | - | RADIALL S A | POLYTETRAFLUORO ETHYLENE | Radiall | 9045-9513-001 | 9045 | STRAIGHT | 18 GHz | Active | 5.7 | e4 | - | RF SMA CONNECTOR | INSERTION LOSS MAX AT 6 GHZ | - | - | NO | NO | NO | NO | HERMETIC | - | unknown | - | - | - | FEMALE | - | - | JACK | - | THREADED | - | GOLD OVER NICKEL | - | 0.07 dB | - | 50 Ω | - |