- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Manufacturer
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Failure Rate | Thread Size | Product Type | Shrinkage Ratio | Shrink Temperature | Finish | Thread/Screw/Hole Size | Product | Features | Height | Height Seated (Max) | Length | Recovered Wall Thickness | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8146-832-SS RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 13.5 kOhms | Metal Film | - | 0.25W, 1/4W | - | -- | 8-32 | - | - | - | Plain | #8-32 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.000 (25.40mm) | -- | - | - | 5.000 (127.00mm) | ||
![]() 8050-440-B-5 RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | Instrumentation | 15.8 kOhms | Metal Film | - | 0.25W, 1/4W | - | -- | - | - | - | - | - | #4-40 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 0.625 (15.88mm) | -- | - | - | 2.000 (50.80mm) | ||
![]() 8709-3724-B RAF | In Stock | - | - | Screw Holes, Front | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | Hinged Ends | 60.4 kOhms | Metal Film | - | 0.25W, 1/4W | - | -- | - | - | - | - | - | 3/8-24 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.530 (38.86mm) | -- | - | - | 5.000 (127.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Front | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | Hinged Ends | 191 Ohms | Metal Film | - | 0.25W, 1/4W | - | -- | - | - | - | - | - | 1/4-28 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.460 (37.08mm) | -- | - | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Instrumentation | 62.6 Ohms | Metal Film | - | 0.125W, 1/8W | Enclosures, Racks and Boxes | S (0.001%) | - | Racks & Rack Cabinets | - | - | - | M5x0.8 | Handles | Military, Moisture Resistant, Weldable | 1.732 (44.00mm) | -- | 159 mm | - | 6.260 (159.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Instrumentation | 64.9 Ohms | Metal Film | - | 0.125W, 1/8W | - | R (0.01%) | - | - | - | - | - | M4x0.7 | - | Military, Moisture Resistant, Weldable | 1.260 (32.00mm) | -- | - | - | 4.016 (102.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±1% | Active | 2 | ±200ppm/°C | Instrumentation | 3.74 MOhms | Metal Oxide Film | - | 1W | - | -- | - | - | - | - | - | #10-32 | - | Flame Retardant Coating, High Voltage, Safety | 1.500 (38.10mm) | -- | - | - | 5.000 (127.00mm) | ||
![]() M6167-5008-B RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 1.91 kOhms | Metal Film | - | 0.1W, 1/10W | Enclosures, Racks and Boxes | S (0.001%) | - | Racks & Rack Cabinets | - | - | - | M5x0.8 | Handles | Military, Moisture Resistant, Weldable | 0.984 (25.00mm) | -- | 127 mm | - | 5.000 (127.00mm) | ||
![]() 8857-3124-SS RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Hinged Ends | 39.7 kOhms | Metal Film | - | 0.1W, 1/10W | - | S (0.001%) | - | - | - | - | - | 5/16-24 | - | Military, Moisture Resistant, Weldable | 1.695 (43.05mm) | -- | - | - | 3.000 (76.20mm) | ||
![]() 8308-832-SS RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 750 kOhms | Metal Film | - | 0.125W, 1/8W | - | S (0.001%) | - | - | - | - | - | #8-32 | - | Military, Moisture Resistant, Weldable | 1.750 (44.45mm) | -- | - | - | 6.000 (152.40mm) | ||
![]() 8261-632-A RAF | In Stock | - | - | Screw Holes, Back | - | - | Polyolefin (PO) | 0.187 (4.75mm) | 0.375 (9.53mm) | -- | RAF Electronic Hardware | Bulk | Active | -55°C ~ 125°C | - | Q2-CB | - | - | Active | - | - | Tubing, Flexible | - | - | Black | - | - | - | - | - | 2 to 1 | 70°C | - | #6-32 | - | Flame Retardant | 1.000 (25.40mm) | - | 100.0 (30.5m) | 0.011 (0.28mm) | 3.000 (76.20mm) | ||
![]() M6008-2545-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | - | - | 1/4-45 | Handles | - | 0.748 (19.00mm) | - | 21 mm | - | 0.827 (21.00mm) | ||
![]() M6149-3506-A RAF | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | 1.496 (38.00mm) | - | - | - | 4.488 (114.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 1.500 (38.10mm) | - | - | - | 3.000 (76.20mm) | ||
![]() 8750-3724-S RAF | In Stock | - | - | Screw Holes, Front | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | 1.850 (46.99mm) | - | - | - | 4.250 (107.95mm) | ||
![]() M6261-6010-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | - | - | M6x1 | Handles | - | 1.732 (44.00mm) | - | 127 mm | - | 5.000 (127.00mm) | ||
![]() 8079-632-S RAF | In Stock | - | - | Screw Holes, Back | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | 1.125 (28.58mm) | - | - | - | 1.250 (31.75mm) | ||
![]() 8601-3124-S RAF | In Stock | - | - | Screw Holes, Back | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | 1.531 (38.89mm) | - | - | - | 3.000 (76.20mm) | ||
![]() M6132-3506-A RAF | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | 1.260 (32.00mm) | - | - | - | 2.008 (51.00mm) | ||
![]() 8613-3124-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | 1.850 (46.99mm) | - | - | - | 5.000 (127.00mm) |