- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Manufacturer
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | For Use With | Mfr | Package | Product Status | Qualification | Tip Size | Voltage, Rating | Series | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Accessory Type | Connector Type A | Connector Type B | Plug Type | Resistance Tolerance | Thread/Screw/Hole Size | Overall Length | Contact Configuration | Operating Voltage | Kit Contents | Product Length | Product Width | Height | Length | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8618-3124-A RAF | In Stock | - | - | Screw Holes, Front | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Hinged Ends | - | - | - | - | XLR Socket, 3 Way | 6.35mm (1/4) Stereo Jack Plug | - | - | 5/16-24 | - | - | - | - | - | - | 1.460 (37.08mm) | - | 4.250 (107.95mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 1.000 (25.40mm) | - | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Front | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | 7Pcs of Sizes TX10, TX15, TX20, TX25, TX30, TX40, TX45 467 TORX HF Screwdrivers & Racks | - | - | 1.625 (41.28mm) | - | 5.000 (127.00mm) | ||
![]() M6242-4007-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | 350V | - | ± 350ppm/°C | Instrumentation | 15ohm | 5W | Flame Proof | - | - | - | - | ± 5% | M4x0.7 | - | - | - | - | 12.5mm | 9mm | 1.299 (33.00mm) | - | 4.016 (102.00mm) | ||
![]() 8370-832-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | 200V | - | ± 15ppm/°C | Instrumentation | 4.12kohm | 250mW | Precision | - | - | - | - | ± 0.1% | #8-32 | - | - | - | - | 7.2mm | - | 1.500 (38.10mm) | - | 4.500 (114.30mm) | ||
![]() 8295-832-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | 350V | - | ± 100ppm/°C | Instrumentation | 10ohm | 35W | High Power | - | - | - | - | ± 1% | #8-32 | - | - | - | - | 10.16mm | 4.6mm | 1.750 (44.45mm) | - | 4.250 (107.95mm) | ||
![]() 8130-632-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | ± 200ppm/°C | Instrumentation | 1.5ohm | 3W | High Surge | - | - | - | - | ± 5% | #6-32 | - | - | - | - | 14.5mm | - | 1.500 (38.10mm) | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | ± 200ppm/°C | Instrumentation | 33ohm | 2W | High Surge | - | - | - | - | ± 5% | #8-32 | - | - | - | - | 9mm | - | 1.500 (38.10mm) | - | 5.000 (127.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Front | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | 350V | - | 0, -350ppm/°C | Hinged Ends | 2.4kohm | 1W | - | - | - | - | - | ± 2% | 5/16-24 | - | - | - | - | - | - | 1.531 (38.89mm) | - | 4.000 (101.60mm) | ||
![]() 8017-256-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | 100V | - | ± 25ppm/°C | Instrumentation | 150ohm | 100mW | Precision | - | - | - | - | ± 0.1% | #2-56 | - | - | - | - | 2.01mm | 1.25mm | 1.000 (25.40mm) | - | 1.750 (44.45mm) | ||
![]() 8589-3124-A RAF | In Stock | - | - | Screw Holes, Front | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | 250V | - | ± 50ppm/°C | Hinged Ends | 39ohm | 500mW | High Reliability | - | - | - | - | ± 1% | 5/16-24 | - | - | - | - | 6.2mm | - | 1.531 (38.89mm) | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Aluminum | Weller SD 1000 Solder Wire Dispensers | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | Attachment Bracket | - | - | - | - | #8-32 | - | - | - | - | - | - | 1.500 (38.10mm) | - | 3.500 (88.90mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Aluminum | Weller TCP S and LR21 Soldering Irons | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | Barrel Assembly | - | - | - | - | #8-32 | - | - | - | - | - | - | 1.750 (44.45mm) | - | 5.000 (127.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Aluminum | Weidmuller RockStar Series Size 8 HDC Inserts | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | 1.299 (33.00mm) | - | 2.480 (63.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #10-32 | 187mm | - | - | - | - | - | 1.750 (44.45mm) | - | 4.563 (115.89mm) | ||
![]() 8035-440-A-7 RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | 12mm | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #4-40 | 321mm | - | - | - | - | - | 0.750 (19.05mm) | - | 1.000 (25.40mm) | ||
![]() 8529-632-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | 3.5mm | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #6-32 | 204mm | - | - | - | - | - | 1.250 (31.75mm) | - | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #10-24 | - | - | - | 13 Pcs of 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8 Hex L-Keys | - | - | 1.500 (38.10mm) | - | 6.000 (152.40mm) | ||
![]() 8444-3118-S RAF | In Stock | - | - | Screw, Bolt | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | 5/16-18 | - | - | - | - | - | - | 2.125 (53.98mm) | - | 3.750 (95.25mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #6-32 | - | SPDT | 24VDC | - | - | - | 2.000 (50.80mm) | - | 5.000 (127.00mm) |