- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Manufacturer
- Operating Temperature
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Product Type | Thread/Screw/Hole Size | Product | Features | Height | Height Seated (Max) | Length | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8919-832-B RAF | In Stock | - | - | Screw Holes, Front | Axial | Axial | Brass | RAF Electronic Hardware | Bulk | Active | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±20ppm/°C | Hinged Ends | 8.2 kOhms | Wirewound | 5W | - | -- | - | #8-32 | - | Moisture Resistant | 2.500 (63.50mm) | -- | - | 3.000 (76.20mm) | ||
![]() 8447-3118-SS RAF | In Stock | - | - | Screw, Bolt | Axial | Axial | Stainless Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | Instrumentation | 787 Ohms | Metal Film | 0.125W, 1/8W | - | M (1%) | - | 5/16-18 | - | Military, Moisture Resistant, Weldable | 2.125 (53.98mm) | -- | - | 4.500 (114.30mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | Instrumentation | 43.5 Ohms | Metal Film | 0.25W, 1/4W | Enclosures, Racks and Boxes | S (0.001%) | Racks & Rack Cabinets | M4x0.7 | Handles | Military, Moisture Resistant, Weldable | 0.984 (25.00mm) | -- | 102 mm | 4.016 (102.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Instrumentation | 165 Ohms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | R (0.01%) | Racks & Rack Cabinets | 1/4-45 | Handles | Military, Moisture Resistant, Weldable | 0.748 (19.00mm) | -- | 38 mm | 1.496 (38.00mm) | ||
![]() 8186-1032-SS RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNR60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 1 kOhms | Metal Film | 0.25W, 1/4W | - | S (0.001%) | - | #10-32 | - | Military, Moisture Resistant | 1.500 (38.10mm) | -- | - | 4.625 (117.48mm) | ||
![]() 8190-832-SS RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 5.11 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | - | #8-32 | - | Military, Moisture Resistant | 1.500 (38.10mm) | -- | - | 5.750 (146.05mm) | ||
![]() 8505-1032-B RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 51.1 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | - | #10-32 | - | Military, Moisture Resistant | 1.500 (38.10mm) | -- | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 14.7 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | - | M5x0.8 | - | Military, Moisture Resistant, Weldable | 1.496 (38.00mm) | -- | - | 5.984 (152.00mm) | ||
![]() 8425-1032-A RAF | In Stock | - | - | Screw, Bolt | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 57.6 kOhms | Metal Film | 0.1W, 1/10W | - | M (1%) | - | #10-32 | - | Military, Moisture Resistant, Weldable | 2.000 (50.80mm) | -- | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 243 kOhms | Metal Film | 0.1W, 1/10W | Enclosures, Racks and Boxes | S (0.001%) | Racks & Rack Cabinets | M4x0.7 | Handles | Military, Moisture Resistant, Weldable | 0.984 (25.00mm) | -- | 127 mm | 5.000 (127.00mm) | ||
![]() 8828-3124-A RAF | In Stock | - | - | Screw Holes, Front | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | Hinged Ends | 330 kOhms | Metal Film | 0.125W, 1/8W | - | M (1%) | - | 5/16-24 | - | Military, Moisture Resistant, Weldable | 1.843 (46.81mm) | -- | - | 4.500 (114.30mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±25ppm/°C | Instrumentation | 184 Ohms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | #6-32 | - | Military, Moisture Resistant, Weldable | 1.500 (38.10mm) | -- | - | 4.000 (101.60mm) | ||
![]() 8376-1024-B RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | RAF Electronic Hardware | Bulk | Active | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | Instrumentation | 7.5 kOhms | Wirewound | 1W | - | -- | - | #10-24 | - | Moisture Resistant | 1.750 (44.45mm) | -- | - | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | 1.500 (38.10mm) | - | - | 2.000 (50.80mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | M5x0.8 | - | - | 1.732 (44.00mm) | - | - | 4.488 (114.00mm) | ||
![]() 8627-3724-A RAF | In Stock | - | - | Screw Holes, Front | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | 3/8-24 | - | - | 1.531 (38.89mm) | - | - | 5.000 (127.00mm) | ||
![]() 8824-3724-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | 3/8-24 | - | - | 1.791 (45.49mm) | - | - | 6.000 (152.40mm) | ||
![]() 8236-2520-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | 1/4-20 | - | - | 1.750 (44.45mm) | - | - | 5.250 (133.35mm) | ||
![]() 8373-1024-SS RAF | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #10-24 | - | - | 1.500 (38.10mm) | - | - | 6.000 (152.40mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #4-40 | - | - | 0.750 (19.05mm) | - | - | 1.500 (38.10mm) |