- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Manufacturer
- Operating Temperature
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Angle | Approvals | Cable Style | Enclosure | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Current Rating | Failure Rate | Product Type | RPM | Max Frequency | Thread/Screw/Hole Size | Product | Features | Nominal Input Voltage (AC) | Phase | IP Rating | Height | Height Seated (Max) | Length | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8881-3124-SS RAF | In Stock | - | - | Screw Holes, Front | Axial | Axial | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | Hinged Ends | 4.02 kOhms | Metal Film | 0.25W, 1/4W | - | - | -- | - | - | - | 5/16-24 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 1.695 (43.05mm) | -- | - | 4.250 (107.95mm) | ||
Tiny WHSL | In Stock | - | - | Screw, Bolt | Axial | Axial | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 38.3 kOhms | Metal Film | 0.25W, 1/4W | - | - | -- | - | - | - | 5/16-18 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 2.125 (53.98mm) | -- | - | 6.000 (152.40mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | 2 | ±50ppm/°C | Instrumentation | 65.7 kOhms | Metal Film | 0.25W, 1/4W | - | - | -- | - | - | - | #4-40 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 0.625 (15.88mm) | -- | - | 1.500 (38.10mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | Instrumentation | 20.5 Ohms | Metal Film | 0.25W, 1/4W | - | - | -- | - | - | - | #10-24 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 1.000 (25.40mm) | -- | - | 4.563 (115.89mm) | ||
![]() 8212-832-S RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Instrumentation | 2.84 kOhms | Metal Film | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | #8-32 | - | Military, Moisture Resistant, Weldable | - | - | - | 1.750 (44.45mm) | -- | - | 6.750 (171.45mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Instrumentation | 196 kOhms | Metal Film | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | #10-32 | - | Military, Moisture Resistant, Weldable | - | - | - | 1.250 (31.75mm) | -- | - | 4.000 (101.60mm) | ||
![]() 8912-1032-SS RAF | In Stock | - | - | Screw Holes, Front | Axial | Axial | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Hinged Ends | 121 kOhms | Metal Film | 0.1W, 1/10W | - | - | R (0.01%) | - | - | - | #10-32 | - | Military, Moisture Resistant, Weldable | - | - | - | 3.000 (76.20mm) | -- | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | Instrumentation | 18.7 Ohms | Metal Film | 0.1W, 1/10W | - | - | S (0.001%) | - | - | - | 1/4-20 | - | Military, Moisture Resistant, Weldable | - | - | - | 1.500 (38.10mm) | -- | - | 4.500 (114.30mm) | ||
![]() M6285-4007-B RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | Instrumentation | 10.2 Ohms | Metal Film | 0.1W, 1/10W | Enclosures, Racks and Boxes | - | S (0.001%) | Racks & Rack Cabinets | - | - | M4x0.7 | Handles | Military, Moisture Resistant, Weldable | - | - | - | 0.984 (25.00mm) | -- | 114 mm | 4.488 (114.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Front | Axial | Axial | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Hinged Ends | 121 kOhms | Metal Film | 0.1W, 1/10W | - | - | S (0.001%) | - | - | - | 3/8-24 | - | Military, Moisture Resistant, Weldable | - | - | - | 1.813 (46.04mm) | -- | - | 3.000 (76.20mm) | ||
![]() M6021-2545-A RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 13 kOhms | Metal Film | 0.1W, 1/10W | - | - | S (0.001%) | - | - | - | 1/4-45 | - | Military, Moisture Resistant, Weldable | - | - | - | 1.260 (32.00mm) | -- | - | 1.496 (38.00mm) | ||
![]() 8526-832-B RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 120 Ohms | Metal Film | 0.5W, 1/2W | - | - | -- | - | - | - | #8-32 | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 1.000 (25.40mm) | -- | - | 6.000 (152.40mm) | ||
![]() 8610-3724-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | Stainless Steel | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE032C01P001 | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | - | - | - | 1.850 (46.99mm) | - | - | 4.000 (101.60mm) | ||
![]() M6264-4007-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | FDC3125L | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | 125 A | - | Racks & Rack Cabinets | - | - | M4x0.7 | Handles | - | - | - | - | 1.732 (44.00mm) | - | 146 mm | 5.748 (146.00mm) | ||
![]() 8311-1032-A RAF | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | - | - | 2XD8T+2XR8I | - | ABB | ACS880-07-1320A-5+B4CFH-ABBI | - | RAF Electronic Hardware | - | Panel | ACS8802D2RIP42 | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | 500 Hz | #10-32 | - | - | - | - | IP42 | 2.000 (50.80mm) | - | - | 4.250 (107.95mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | - | - | - | - | - | ABB | OTPE60FP | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.500 (38.10mm) | - | - | 3.250 (82.55mm) | ||
![]() M6293-4007-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | - | Bushing Grip | Pepperl Fuchs | 291380 | 16 mm | RAF Electronic Hardware | 9.91 mm | - | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | Metallic | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | - | M4x0.7 | Handles | - | - | - | IP66, IP68 | 1.299 (33.00mm) | - | 76 mm | 2.992 (76.00mm) | ||
Tiny WHSL | In Stock | - | - | Footed | - | - | Aluminum | - | - | - | Totally Enclosed Fan Cooled | - | Marathon Electric | G563A | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | General Purpose | - | Rolled Steel | - | - | - | - | - | 1,725 RPM | - | #8-32 | - | - | - | 3 | - | 2.000 (50.80mm) | - | - | 5.500 (139.70mm) | ||
![]() 8814-3724-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | Stainless Steel | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX052C4NAP3SA | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | 480 VAC | - | - | 1.695 (43.05mm) | - | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | - | - | - | - | IDEC | LB8K-21ST3B-6H | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.250 (31.75mm) | - | - | 4.000 (101.60mm) |