- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Manufacturer
- Operating Temperature
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Number of I/Os | Package | Primary Material | Product Status | Torque-Screw | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Failure Rate | Panel Cutout Dimensions | Wire Gauge | Voltage | Number of Circuits | Load Capacitance | Number of Levels | Current | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Number of Decks | Operating Force | Positions Per Level | Size | Thread Size | Number of Logic Elements/Cells | Input | Product Type | Mating Orientation | Wire Termination | Ratio - Input:Output | Screw Thread | Contact Timing | Total RAM Bits | Number of LABs/CLBs | PLL | Differential - Input:Output | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Absolute Pull Range (APR) | Divider/Multiplier | Finish | Thread/Screw/Hole Size | Product | Features | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Actuator Length | Length - Center to Center | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8751-3124-SS RAF | In Stock | - | - | Through Hole | - | - | - | - | Stainless Steel | Thermoplastic | - | - | - | Steel, Stainless | Steel - Zinc Plated | T9 | - | - | - | Amphenol Anytek | - | Bulk | - | Active | 0.36 Nm (3.2 Lb-In) | - | - | - | -40°C ~ 115°C | - | T9 | - | - | - | - | - | - | - | Hinged Ends | - | - | - | Gray | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-24 AWG | 300 V | - | - | 1 | 15 A | - | - | - | - | - | - | - | 21 | - | - | - | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | - | M2.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | Interlocking (Side) | 1.850 (46.99mm) | - | - | - | - | 4.500 (114.30mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 1.500 (38.10mm) | - | - | - | - | 6.000 (152.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | 18pF | - | - | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 1.500 (38.10mm) | 0.026 (0.65mm) | - | - | - | 4.250 (107.95mm) | - | - | ||
![]() 8909-1032-B RAF | In Stock | - | - | Screw Holes, Front | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 2.500 (63.50mm) | - | - | - | - | 5.000 (127.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Brass | - | - | - | - | - | - | JT00RT10 | Gold | Copper Alloy | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series II, JT | - | - | - | - | Crimp | - | Receptacle, Female Sockets | Hinged Ends | - | 13 | - | Silver | Aviation, Marine, Military | - | - | Bayonet Lock | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 10-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | 2.500 (63.50mm) | - | - | 50.0µin (1.27µm) | - | 3.750 (95.25mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | - | -30°C ~ 85°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | 10pF | - | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | 0.866 (22.00mm) | 0.018 (0.45mm) | - | - | - | 2.992 (76.00mm) | - | - | ||
![]() 8772-3724-A RAF | In Stock | - | - | Screw Holes, Front | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | 1.430 (36.32mm) | - | - | - | - | 4.500 (114.30mm) | - | - | ||
![]() M6126-4007-B RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | C146H02 | - | Brass | - | Amphenol Tuchel Industrial | - | Bulk | - | Active | - | - | - | - | - | - | heavy/mate®, C146 M | - | - | - | - | - | - | Module, Pneumatic | Instrumentation | - | 2 | - | Black | - | Female | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4x0.7 | Handles | - | 0.984 (25.00mm) | - | 70 mm | - | - | 2.756 (70.00mm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | 1.500 (38.10mm) | - | - | - | - | 3.000 (76.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | 1210 (3225 Metric) | - | - | 1210 | Aluminum | - | - | - | - | - | - | SG73P2 | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | - | SG73P | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | - | 2 | - | ±100ppm/°C | - | Instrumentation | 3.01 kOhms | - | Thick Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | Automotive AEC-Q200, Pulse Withstanding | 1.500 (38.10mm) | 0.028 (0.70mm) | - | - | - | 3.000 (76.20mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | - | - | - | -20°C ~ 70°C | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 33.33333 MHz | ±20ppm | - | HCMOS, LVCMOS | - | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | 1.500 (38.10mm) | 0.031 (0.80mm) | - | - | - | 2.250 (57.15mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivation | #8-32 | - | - | 1.500 (38.10mm) | - | - | - | - | 1.500 (38.10mm) | - | - | ||
![]() 8801-3724-SS RAF | In Stock | - | - | Panel Mount | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | -- | - | RAF Electronic Hardware | - | Bulk | - | Active | - | 115V | 28V | - | - | - | 51 | - | - | Active | - | - | - | - | Hinged Ends | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA (AC), 200mA (DC) | - | - | - | - | - | - | Gold | Solder Lug | - | - | - | Flatted (3.17mm Dia) | - | - | Circular - 6.45mm Dia | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | Fixed | DPDT | 18.77mm | 2 | 30° | - | - | - | 3/8-24 | - | -- | 1.810 (45.97mm) | - | - | - | 9.53mm | 6.000 (152.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | -- | - | RAF Electronic Hardware | - | Bulk | - | Active | - | 115V | 28V | - | - | - | 50 | - | - | Active | - | - | - | - | Hinged Ends | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA (AC), 200mA (DC) | - | - | - | - | - | - | Gold | PC Pin | - | - | - | Flatted (3.17mm Dia) | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | Fixed | SP6T | 13.64mm | 1 | 60° | - | - | - | 5/16-24 | - | Process Sealed | 1.530 (38.86mm) | - | - | - | 9.53mm | 5.000 (127.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5x0.8 | - | - | 1.496 (38.00mm) | - | - | - | - | 4.567 (116.00mm) | - | - | ||
![]() 8096-440-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | 1.500 (38.10mm) | - | - | - | - | 1.500 (38.10mm) | - | - | ||
![]() 8603-3724-S RAF | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | Steel | - | - | - | - | - | - | - | - | - | 200MHz | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | ClockBlocks™ | - | - | Active | - | - | - | - | Fanout Distribution, Multiplexer, Zero Delay Buffer | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | - | - | ICS581-01 | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | 2:4 | - | - | - | - | Yes | No/No | - | - | - | - | - | - | Yes/No | - | 3/8-24 | - | - | 1.531 (38.89mm) | - | - | - | - | 4.000 (101.60mm) | - | - | ||
![]() 8515-832-B RAF | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Brass | - | - | - | - | - | - | - | - | - | 156MHz | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | Tube | -- | - | - | Active | - | - | - | - | Fanout Buffer (Distribution), Divider | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | - | - | ICS542 | 3-State, CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1:2 | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | #8-32 | - | - | 2.000 (50.80mm) | - | - | - | - | 4.000 (101.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | Stainless Steel | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | 432 | Bulk | - | Active | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | - | Active | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | 5SGXEB6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 597000 | - | - | - | - | - | - | - | 61688832 | 225400 | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | 0.748 (19.00mm) | - | - | - | - | 2.008 (51.00mm) | - | - | ||
![]() M6067-3506-B RAF | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | Brass | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | 600 | Bulk | - | Active | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | - | Active | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | 5SGXMA7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 622000 | - | Racks & Rack Cabinets | - | - | - | - | - | 59939840 | 234720 | - | - | - | - | - | - | - | - | - | - | M3.5x0.6 | Handles | - | 0.748 (19.00mm) | - | 32 mm | - | - | 1.260 (32.00mm) | - | - |