- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Manufacturer
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Approvals | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | ElectricalLife | Mfr | Package | Primary Material | Product Status | Tip Shape | Tip Style | Tip Type | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Efficiency | Circuit | Switch Function | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Polarization | Current - Output (Max) | Shell Size, MIL | Number of Resistors | Spread Spectrum Bandwidth | Input Type | Mechanical Life | Cable Opening | Usage | Voltage - Output | Circuit Type | Power Per Element | Product Type | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Form | 1st Connector Shell Size - Insert | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Absolute Pull Range (APR) | 2nd Connector Gender | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | 2nd Connector Number of Positions | Thread/Screw/Hole Size | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Product | Features | Pattern Number | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Length - Overall | Length - Center to Center | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8636-3724-A RAF | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 1206 | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CRC, Kyocera | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Obsolete | - | ±250ppm/°C | - | Hinged Ends | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 470 | -- | - | 3/8-24 | - | - | - | - | - | - | 1.531 (38.89mm) | 0.024 (0.60mm) | - | - | - | 3.500 (88.90mm) | - | - | ||
![]() 8204-832-B RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Brass | 0.331 lb (150.14g) | - | - | - | - | - | CE, cULus | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | 100 ~ 240 VAC | - | 0°C ~ 40°C | - | CENB1020 | 3.31 L x 1.85 W x 1.27 H (84.0mm x 47.0mm x 32.3mm) | - | Obsolete | - | - | - | Instrumentation | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | -- | 3A | - | - | - | Cord (Sold Separately) | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | Desktop (Class II) | - | International | 59 (1.50m) | IEC 320-C8 | Power DIN, 4 Pin | 300mW (Max) | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 1.750 (44.45mm) | - | - | - | - | 5.125 (130.18mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | - | -- | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRA04 | 0.039 L x 0.039 W (1.00mm x 1.00mm) | ±5% | Active | - | ±200ppm/°C | - | Instrumentation | - | - | -- | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Isolated | 62.5mW | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 11k | -- | - | M5x0.8 | - | - | - | Handles | - | - | 1.496 (38.00mm) | 0.018 (0.45mm) | 114 mm | - | - | 4.488 (114.00mm) | - | - | ||
![]() 8470-440-B RAF | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | -- | Brass | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRA06 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | - | ±200ppm/°C | - | Instrumentation | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 1M | -- | - | #4-40 | - | - | - | - | - | - | 2.000 (50.80mm) | 0.028 (0.70mm) | - | - | - | 2.000 (50.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | RAF Electronic Hardware | Bulk | - | Active | - | - | - | 20V | - | - | -10°C ~ 60°C | Tray | CFPB | - | - | Active | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | -- | 1mA (DC) | - | - | - | - | - | PC Pin | - | - | - | Square, Button | - | SPST-NO | Off-Mom | -- | - | Yellow | 2.1 VDC | LED, Green | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | - | - | -- | - | 2.375 (60.33mm) | - | - | - | - | 4.500 (114.30mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 1.750 (44.45mm) | - | - | - | - | 6.438 (163.51mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | 120066 | - | - | - | - | Molex | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 1.750 (44.45mm) | - | - | - | - | 2.000 (50.80mm) | - | - | ||
![]() 8096-632-A-7 RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 1.500 (38.10mm) | - | - | - | - | 1.500 (38.10mm) | - | - | ||
![]() 8962-832-B RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Brass | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 42.88 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 2.000 (50.80mm) | 0.051 (1.30mm) | - | - | - | 3.000 (76.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 1.000 (25.40mm) | - | - | - | - | 2.250 (57.15mm) | - | - | ||
![]() 8275-832-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Aluminum | - | - | - | Free Hanging (In-Line) | Thermoplastic Elastomer (TPE) | - | - | ICD35T | Round | - | - | - | Panduit Corp | Bulk | - | Active | - | - | - | - | - | - | - | - | IndustrialNet™ | - | - | - | - | - | - | Instrumentation | - | Teal | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat5e, Industrial Environments | - | - | - | - | Female Sockets | All | Plug | 4 | Standard | Wire Leads | D | - | M12 | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 2.000 (50.80mm) | - | 114.8 (35.0m) | - | - | 4.000 (101.60mm) | - | - | ||
![]() 8376-1032-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Swanstrom Tools USA | Bulk | - | Active | Bent | Back Stop | - | - | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | ESD Safe, Heat Resistant | - | 1.750 (44.45mm) | - | - | - | 5.35 (135.9mm) | 3.000 (76.20mm) | - | - | ||
![]() 8839-3124-B RAF | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | - | Brass | - | - | - | - | - | - | - | KPT08 | - | Gold | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | - | KPT | - | - | - | Solder Cup | - | Plug, Male Pins | Hinged Ends | 18 | Olive Drab | - | - | Bayonet Lock | - | 7.5A | - | N (Normal) | - | - | - | - | - | - | Olive Drab Cadmium | 14-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | - | - | - | 1.695 (43.05mm) | - | - | 50.0µin (1.27µm) | - | 5.000 (127.00mm) | - | - | ||
![]() 8236-832-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 1.750 (44.45mm) | - | - | - | - | 5.250 (133.35mm) | - | - | ||
![]() M6128-3506-A RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | Aluminum | - | Thermoplastic | - | - | - | - | - | TV06RW | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | Instrumentation | 43 | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 25-43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | - | - | Coupling Nut, Self Locking | - | 0.984 (25.00mm) | - | - | 50.0µin (1.27µm) | - | 4.016 (102.00mm) | - | - | ||
![]() 8244-1032-S RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 1.875 (47.63mm) | - | - | - | - | 4.250 (107.95mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | 1.496 (38.00mm) | - | - | - | - | 5.000 (127.00mm) | - | - | ||
![]() 8498-1032-A RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aluminum | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 36.864 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 1.250 (31.75mm) | 0.055 (1.40mm) | - | - | - | 3.000 (76.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 16.367 MHz | ±1ppm | CMOS | - | - | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5x0.8 | - | - | - | - | - | - | 1.496 (38.00mm) | 0.067 (1.70mm) | - | - | - | 4.252 (108.00mm) | - | - | ||
![]() 8233-2520-A RAF | In Stock | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Stainless Steel | - | Aluminum | - | - | - | - | - | - | - | TV07RK | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | Instrumentation | 88 | - | Military | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Passivated | 19-88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | Firewall Usage | - | 1.750 (44.45mm) | - | - | 50.0µin (1.27µm) | - | 4.250 (107.95mm) | - | - |