- Material
- Type
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Mfr
- Package
- Product Status
- Series
- Length
- Operating Temperature
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Product Type | Thread/Screw/Hole Size | Product | Features | Height | Height Seated (Max) | Length | Length - Center to Center | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6163-4007-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | M4x0.7 | Handles | - | 0.984 (25.00mm) | - | 89 mm | 3.504 (89.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | M3.5x0.6 | Handles | - | 1.496 (38.00mm) | - | 70 mm | 2.756 (70.00mm) | - | ||
![]() M6124-4007-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | M4x0.7 | Handles | - | 0.984 (25.00mm) | - | 57 mm | 2.244 (57.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | M3x0.5 | Handles | - | 1.496 (38.00mm) | - | 32 mm | 1.260 (32.00mm) | - | ||
![]() M6089-3506-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | - | Racks & Rack Cabinets | M3.5x0.6 | Handles | - | 0.984 (25.00mm) | - | 127 mm | 5.000 (127.00mm) | - | ||
![]() 8059-632-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #6-32 | - | - | 0.750 (19.05mm) | - | - | 3.000 (76.20mm) | - | ||
![]() 8045-440-S-5 RAF | In Stock | - | - | Screw Holes, Back | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #4-40 | - | - | 1.000 (25.40mm) | - | - | 2.000 (50.80mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #8-32 | - | - | 1.125 (28.58mm) | - | - | 2.000 (50.80mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | 1.000 (25.40mm) | - | - | 6.000 (152.40mm) | - | ||
![]() 8138-832-SS RAF | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #8-32 | - | - | 2.000 (50.80mm) | - | - | 6.000 (152.40mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #6-32 | - | - | 2.000 (50.80mm) | - | - | 3.000 (76.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #8-32 | - | - | 1.500 (38.10mm) | - | - | 4.250 (107.95mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #6-32 | - | - | 1.250 (31.75mm) | - | - | 4.000 (101.60mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RNC55 | Vishay Dale | Tape & Reel (TR) | Active | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±50ppm/°C | Instrumentation | 210 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | - | #10-32 | - | Military, Moisture Resistant, Weldable | 1.750 (44.45mm) | - | - | 4.000 (101.60mm) | - | ||
![]() 8043-440-S RAF | In Stock | - | - | Screw Holes, Back | 1206 (3216 Metric) | 1206 | Steel | RN73H2B | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | Instrumentation | 1.47 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | #4-40 | - | Automotive AEC-Q200, Moisture Resistant | 1.000 (25.40mm) | 0.028 (0.70mm) | - | 1.500 (38.10mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | 1.500 (38.10mm) | - | - | 2.500 (63.50mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | M5x0.8 | - | - | 1.496 (38.00mm) | - | - | 5.984 (152.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | 1.281 (32.54mm) | - | - | 6.000 (152.40mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | 1/4-20 | - | - | 1.875 (47.63mm) | - | - | 3.000 (76.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | #6-32 | - | - | 1.125 (28.58mm) | - | - | 5.000 (127.00mm) | - |