- Material
- Type
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Mfr
- Package
- Product Status
- Series
- Manufacturer
- Operating Temperature
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Brand | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Military Standard | Product Type | Thread/Screw/Hole Size | Product | Product Category | Diameter | Height | Length | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Screw Holes, Front | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | 3/8-24 | - | - | - | 1.500 (38.10mm) | - | 4.500 (114.30mm) | ||
![]() M6151-4007-A RAF | In Stock | - | - | - | - | Screw Holes, Back | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | 1.496 (38.00mm) | - | 5.984 (152.00mm) | ||
![]() 8300-1032-SS RAF | In Stock | - | - | - | - | Screw Holes, Back | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.750 (44.45mm) | - | 6.000 (152.40mm) | ||
![]() 8058-632-S RAF | In Stock | - | - | - | - | Screw Holes, Back | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 0.750 (19.05mm) | - | 2.000 (50.80mm) | ||
![]() M6254-6010-A RAF | In Stock | - | - | - | - | Screw Holes, Back | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | M6x1 | - | - | - | 1.732 (44.00mm) | - | 2.008 (51.00mm) | ||
![]() 8040-256-S RAF | In Stock | - | - | - | - | Screw Holes, Back | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #2-56 | - | - | - | 0.750 (19.05mm) | - | 3.000 (76.20mm) | ||
![]() 8378-1032-B RAF | In Stock | - | - | - | - | Screw Holes, Back | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.750 (44.45mm) | - | 4.250 (107.95mm) | ||
![]() 8298-1032-SS RAF | In Stock | - | - | - | - | Screw Holes, Back | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.750 (44.45mm) | - | 5.000 (127.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Screw Holes, Back | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.500 (38.10mm) | - | 4.500 (114.30mm) | ||
![]() 8369-1032-SS RAF | In Stock | - | - | - | - | Screw Holes, Back | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.500 (38.10mm) | - | 4.250 (107.95mm) | ||
![]() M6106-3005-B RAF | In Stock | - | - | - | - | Screw Holes, Back | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | M3x0.5 | Handles | - | - | 1.496 (38.00mm) | 25 mm | 0.984 (25.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Screw Holes, Back | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.500 (38.10mm) | - | 6.000 (152.40mm) | ||
![]() 8203-832-B RAF | In Stock | - | - | - | - | Screw Holes, Back | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.750 (44.45mm) | - | 5.000 (127.00mm) | ||
![]() 8556-832-B RAF | In Stock | - | - | - | - | Screw Holes, Back | Brass | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.750 (44.45mm) | - | 4.000 (101.60mm) | ||
![]() 8314-1032-S RAF | In Stock | - | - | Lead, Tin | Through Hole | Screw Holes, Back | Steel | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | - | - | 1 % | 100 ppm/°C | Instrumentation | 11.3 kΩ | 150 °C | -65 °C | Metal Film | - | - | MIL-PRF-39017 | - | #10-32 | - | - | 2.29 mm | 2.000 (50.80mm) | 7.62 mm | 5.000 (127.00mm) | ||
![]() 8688-3124-B RAF | In Stock | - | - | - | - | Screw Holes, Front | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | 50 V | - | 0.25 % | 25 ppm/°C | Hinged Ends | 30.9 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 5/16-24 | - | - | - | 550 µm | - | 5.000 (127.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Screw Holes, Back | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.750 (44.45mm) | - | 5.500 (139.70mm) | ||
![]() 8276-632-S RAF | In Stock | - | - | - | - | Screw Holes, Back | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 2.000 (50.80mm) | - | 4.500 (114.30mm) | ||
![]() 8846-3124-SS RAF | In Stock | - | - | - | - | Screw Holes, Front | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | 1.791 (45.49mm) | - | 6.000 (152.40mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Screw Holes, Back | Aluminum | RAF Electronic Hardware | RAF Electronic Hardware | RAF Electronic Hardware | Bulk | Active | Details | - | - | - | - | Instrumentation | - | - | - | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | 1/4-20 | - | Racks & Rack Cabinet Accessories | - | 1.500 (38.10mm) | - | 3.000 (76.20mm) |