- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Manufacturer
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Thread/Screw/Hole Size | Features | Height | Height Seated (Max) | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | M3x0.5 | - | 1.496 (38.00mm) | - | 5.000 (127.00mm) | ||
![]() 8779-3124-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | 5/16-24 | - | 1.530 (38.86mm) | - | 4.250 (107.95mm) | ||
![]() 8591-3724-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | 3/8-24 | - | 1.531 (38.89mm) | - | 4.500 (114.30mm) | ||
![]() 8812-3724-A RAF | In Stock | - | - | Screw Holes, Front | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | 3/8-24 | - | 2.375 (60.33mm) | - | 5.000 (127.00mm) | ||
![]() 8966-832-B RAF | In Stock | - | - | Screw Holes, Front | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | #8-32 | - | 2.000 (50.80mm) | - | 4.500 (114.30mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | #8-32 | - | 1.500 (38.10mm) | - | 6.000 (152.40mm) | ||
![]() 8703-3124-S RAF | In Stock | - | - | Screw Holes, Front | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | 5/16-24 | - | 1.460 (37.08mm) | - | 6.000 (152.40mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | #8-32 | - | 1.500 (38.10mm) | - | 2.500 (63.50mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | #6-32 | - | 2.000 (50.80mm) | - | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | #4-40 | - | 1.000 (25.40mm) | - | 1.000 (25.40mm) | ||
![]() 8622-3124-B RAF | In Stock | - | - | Screw Holes, Back | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | 5/16-24 | - | 1.531 (38.89mm) | - | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 49.9 Ohms | Metal Film | 0.125W, 1/8W | -- | #4-40 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 0.750 (19.05mm) | -- | 1.000 (25.40mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 316 kOhms | Metal Film | 0.125W, 1/8W | -- | #8-32 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.500 (38.10mm) | -- | 3.000 (76.20mm) | ||
![]() 8235-2520-S RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Steel | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | Instrumentation | 4.22 Ohms | Metal Film | 0.125W, 1/8W | -- | 1/4-20 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.750 (44.45mm) | -- | 5.000 (127.00mm) | ||
![]() 8229-2520-A RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | Instrumentation | 10.2 Ohms | Metal Film | 0.5W, 1/2W | -- | 1/4-20 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.750 (44.45mm) | -- | 2.500 (63.50mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | Instrumentation | 71.5 Ohms | Metal Film | 0.5W, 1/2W | -- | #6-32 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.250 (31.75mm) | -- | 5.000 (127.00mm) | ||
![]() 8250-632-B RAF | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 63.4 kOhms | Metal Film | 0.25W, 1/4W | -- | #6-32 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.000 (25.40mm) | -- | 4.000 (101.60mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Front | Axial | Axial | Brass | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | Hinged Ends | 79.6 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | 3/8-24 | Military, Moisture Resistant, Weldable | 1.813 (46.04mm) | -- | 4.250 (107.95mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Brass | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | Instrumentation | 1.5 kOhms | Metal Film | 0.05W, 1/20W | -- | #6-32 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.000 (25.40mm) | -- | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Axial | Axial | Aluminum | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | Instrumentation | 374 Ohms | Metal Film | 0.125W, 1/8W | -- | #10-32 | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.750 (44.45mm) | -- | 5.500 (139.70mm) |