- Material
- Height
- Length - Center to Center
- Mounting Type
- Thread/Screw/Hole Size
- Type
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Manufacturer
Attribute column
Manufacturer
RAF Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Memory Types | Mfr | Package | Primary Material | Product Status | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Memory Size | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Power - Max | Cable Opening | Voltage - Output | Access Time | Memory Format | Memory Interface | Utilized IC / Part | Supplied Contents | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Product Type | Current - Output / Channel | Outputs and Type | Thread/Screw/Hole Size | Product | Features | Memory Organization | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Length - Center to Center | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 28-LCC | - | - | 28-LCC (13.97x8.89) | Stainless Steel | - | - | STK12C68 | - | - | - | Non-Volatile | Infineon Technologies | Tube | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 64Kbit | - | - | - | - | - | - | - | - | - | 45 ns | NVSRAM | Parallel | - | - | 45ns | - | - | - | - | M5x0.8 | - | - | 8K x 8 | 1.496 (38.00mm) | - | - | - | 7.008 (178.00mm) | - | - | ||
![]() 8573-632-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 1.500 (38.10mm) | - | - | - | 4.000 (101.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | ±25ppm | - | - | 70 Ohms | - | 17pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.500 (38.10mm) | 0.031 (0.80mm) | - | - | 3.000 (76.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-204AD | - | - | TO-204AD (TO-3) | Stainless Steel | - | - | 1N2811 | - | - | 1.1 Ohms | - | Microchip Technology | Bulk | - | Active | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/114 | - | ±5% | - | - | Instrumentation | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 9.9 V | - | - | 1.5 V @ 2 A | - | 10 W | - | - | - | - | - | - | - | - | 13 V | Racks & Rack Cabinets | - | - | M4x0.7 | Handles | - | - | 1.299 (33.00mm) | - | 102 mm | - | 4.016 (102.00mm) | - | - | ||
![]() M6352-5008-B RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Brass | - | Metal | D38999/26FB | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Crimp | Plug, Male Pins | Instrumentation | 6 | Silver | Aviation, Marine, Military | Threaded | Enclosures, Racks and Boxes | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 11-98 | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | M5x0.8 | Handles | Backshell, Coupling Nut, Heat Shrink, Self Locking, Shielding Device | - | 1.732 (44.00mm) | - | 163 mm | 50.0µin (1.27µm) | 7.008 (178.00mm) | - | - | ||
![]() M6187-5008-A RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±50ppm | - | - | 70 Ohms | - | 13pF | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | M5x0.8 | - | - | - | 1.378 (35.00mm) | 0.031 (0.80mm) | - | - | 2.008 (51.00mm) | - | - | ||
![]() 8365-832-B RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Brass | - | - | - | - | - | - | - | ams OSRAM | Box | - | Obsolete | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4V ~ 50V | - | - | - | AS3693E | Board(s) | - | - | - | - | 16, Non-Isolated | #8-32 | - | - | - | 1.281 (32.54mm) | - | - | - | 6.438 (163.51mm) | - | - | ||
![]() 8100-632-SS RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 1.500 (38.10mm) | - | - | - | 4.000 (101.60mm) | - | - | ||
![]() M6032-2545-B RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | 1/4-45 | Handles | - | - | 2.008 (51.00mm) | - | 51 mm | - | 2.008 (51.00mm) | - | - | ||
![]() 8578-632-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 2.000 (50.80mm) | - | - | - | 4.000 (101.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 0.875 (22.23mm) | - | - | - | 2.000 (50.80mm) | - | - | ||
![]() 8795-3124-B RAF | In Stock | - | - | Screw Holes, Front | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | 1.530 (38.86mm) | - | - | - | 5.000 (127.00mm) | - | - | ||
![]() 8961-1032-B RAF | In Stock | - | - | Screw Holes, Front | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.500 (38.10mm) | - | - | - | 6.000 (152.40mm) | - | - | ||
![]() 8768-2528-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 | - | - | - | 1.460 (37.08mm) | - | - | - | 5.000 (127.00mm) | - | - | ||
![]() 8817-3724-SS RAF | In Stock | - | - | Screw Holes, Front | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | - | 1.695 (43.05mm) | - | - | - | 5.000 (127.00mm) | - | - | ||
![]() 8314-1032-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 2.000 (50.80mm) | - | - | - | 5.000 (127.00mm) | - | - | ||
![]() 8549-632-B RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 1.500 (38.10mm) | - | - | - | 3.000 (76.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.281 (32.54mm) | - | - | - | 4.563 (115.89mm) | - | - | ||
![]() 8371-1024-A RAF | In Stock | - | - | Screw Holes, Back | - | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-24 | - | - | - | 1.500 (38.10mm) | - | - | - | 4.563 (115.89mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Front | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 | - | - | - | 2.000 (50.80mm) | - | - | - | 3.750 (95.25mm) | - | - |