- Between Board Height
- Color
- Diameter - Inside
- Diameter - Outside
- Features
- Gender
- Length - Overall
- Material
- Mfr
- Package
- Plating
- Product Status
Attribute column
Manufacturer
RAF Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Actuator Material | Base Product Number | Mfr | Package | Product Status | Screw, Thread Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Ingress Protection | Resistor Type | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Plating | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Threaded/Unthreaded | Outline | Contact Rating @ Voltage | Resistance Tolerance | Switch Travel | Actuator Height off PCB, Vertical | Features | Product Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1221-8-B RAF | In Stock | - | - | Surface Mount | Brass | - | - | 228CMVA | CTS Electrocomponents | Tape & Reel (TR) | Active | - | -25°C ~ 70°C | 228C | - | Round Spacer | - | - | Female, Female | - | - | - | Gull Wing | Round Button | SPST-NO | Off-Mom | - | LED, Amber | - | Illuminated | 100,000 Cycles | 160gf | Top Actuated | Unthreaded | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 0.500 (12.70mm) 1/2 | 0.500 (12.70mm) 1/2 | 0.166 (4.22mm) | 0.500 (12.70mm) 1/2 | - | ||
![]() 1221-6-B RAF | In Stock | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | 100.0000 ppm/°C | Round Spacer | 41.2 kOhm | - | Female, Female | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | 1 | - | - | - | 7.62 | 0.500 (12.70mm) 1/2 | 0.500 (12.70mm) 1/2 | 0.140 (3.56mm) | 0.500 (12.70mm) 1/2 | - |