- Actuator Length
- Actuator Material
- Actuator Type
- Additional Feature
- Body Breadth
- Body Height
- Body Length or Diameter
- Center Contact Plating
- Contact (AC) Max Rating R Load
- Contact (DC) Max Rating R Load
- Contact Current(AC)-Max
- Contact Current(DC)-Max
Attribute column
Manufacturer
RAF Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | JESD-609 Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Washability | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40404 RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22 RAF | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | SILVER | 500VRMS V | 10000 Cycle(s) | APEM COMPONENTS INC | PHENOLIC | APEM Inc | M22 | M | 60 °C | -10 °C | Active | 5.53 | e4 | EAR99 | 2 | SILVER | BIFURCATED WIPING CONTACT | 8536.50.90.50 | compliant | 25 mm | 9 mm | SLIDE | DPDT | 0.02 mΩ | 100000000 Ω | 0.3 A | EPOXY TERMINAL SEALED | 30 V | SOLDER | SLIDE SWITCH | 0.3 A | - | BREAK-BEFORE-MAKE | - | 125 V | 8 | ON-ON | LATCHED | SOLVENT | 0.177 inch | 12 mm | 0.354 inch |