- Additional Feature
- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer
Attribute column
Manufacturer
RAF Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ECCN Code | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Wire/Cable Diameter | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Outside Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2-60 RAF | In Stock | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | - | - | 7.92 mm | 101.6 mm | Unknown | ||
![]() DB15-01 RAF | In Stock | - | - | - | NO | SILICON | 5 | 1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | DB15-01 | 1 | 6 | 150 °C | PLASTIC/EPOXY | S-PUFM-X5 | SQUARE | FLANGE MOUNT | Active | NOT SPECIFIED | 5.75 | - | Yes | EAR99 | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | UNSPECIFIED | 260 | compliant | 5 | S-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 15 A | - | 3 | 100 V | 385 A | - | - | - |