- Mfr
- Package
- Product Status
- Series
- For Use With/Related Products
- Hardware Type
- Specifications
- Operating Temperature
- Manufacturer
- Package / Case
- Features
- Mounting Type
Attribute column
Manufacturer
RAF Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | For Use With/Related Products | Frequency-Max | Impedance (Max) (Zzt) | Length - Lead Wire | Mfr | Overall Impedance | Package | Product Status | Operating Temperature | Series | Tolerance | Color | Ingress Protection | Style | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Specifications | 1st Connector | 2nd Connector | Resistance Tolerance | Finish | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Hardware Type | Length | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1029-250-SS RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 9.804mm ID, #10-32 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0424-3-S RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Steel, 9.8mm ID, M4x0.7 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1012-187-SS RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 9.804mm ID, #10-24 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 9.804mm ID, 1/4-20 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1019-062-B RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Brass, 9.804mm ID, #8-32 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 5.334mm ID, #6-32 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 4.775mm ID, #8-32 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 3.81mm ID, #4-40 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 3.81mm ID, #6-32 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1012-093-S RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Steel, 9.804mm ID, #10-24 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1053-290-SS RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 8.712mm ID, #12-24 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1025-125-SS RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 5.334mm ID, #4-40 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1014-187-S RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Steel, 9.804mm ID, #12-24 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0400-SS-20 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | 0.185 (4.70mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | E, Axial | E, Axial | - | - | - | 1N4983 | - | Panels | - | 125 Ohms | - | Microchip Technology | - | Bulk | Active | -65°C ~ 175°C | Military, MIL-PRF-19500/356 | ±2% | - | - | - | 2 µA @ 83.6 V | 1.5 V @ 1 A | 5 W | 110 V | Stainless Steel, 9.8mm ID, M6x1 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1019-125-S RAF | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Panels | - | - | - | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C | NB12 | - | - | - | - | - | - | 120 mW | - | Steel, 9.804mm ID, #8-32 Thread | - | - | ±10% | - | ±3% | 4080K | - | - | - | - | - | 47k | Retainer, Panel Screw | - | - | - | ||
![]() 1047-187-S RAF | In Stock | - | - | - | - | - | - | Female | Female | Q-1W03X0 | RG-58 | Panels | 4 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | Black | - | SMB to N-Type | - | - | - | - | Steel, 7.493mm ID, 1/4-20 Thread | SMB Plug | N-Type Jack | - | - | - | - | - | - | - | - | Shielded | - | Retainer, Panel Screw | 59.1 (1.5m) 4.9 | - | - | ||
![]() 1000-050-B-4 RAF | In Stock | - | - | - | - | - | - | Male | Male | Q-2C01F0 | RG-316 | Panels | 6 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | Copper | - | MCX to N-Type | - | - | - | - | Brass, 3.81mm ID, #4-40 Thread | MCX Plug | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | Shielded | - | Retainer, Panel Screw | 39.4 (1.0m) 3.3 | - | - | ||
![]() 1046-125-B RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Blue | - | - | - | - | - | - | Brass, 5.791mm ID, #12-24 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() 1014-187-B RAF | In Stock | - | - | - | - | - | - | - | - | - | - | Panels | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Brass, 9.804mm ID, #12-24 Thread | - | - | - | - | - | - | - | - | - | - | - | - | Retainer, Panel Screw | - | - | - |