- Mfr
- Package
- Product Status
- Series
- For Use With/Related Products
- Hardware Type
- Specifications
- Operating Temperature
- Manufacturer
- Package / Case
- Features
- Mounting Type
Attribute column
Manufacturer
RAF Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Mfr | Package | Product Status | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Specifications | Screw Size | Features | Hardware Type | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1013-187-S RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 9.804mm ID, #10-32 Thread | - | - | Retainer, Panel Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 7.493mm ID, 1/4-28 Thread | - | - | Retainer, Panel Screw | - | ||
![]() 1044-062-SS RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 5.791mm ID, #10-24 Thread | - | - | Retainer, Panel Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 3.81mm ID, #6-32 Thread | - | - | Retainer, Panel Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, 3.81mm ID, #4-40 Thread | - | - | Retainer, Panel Screw | - | ||
![]() 1014-187-SS RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 9.804mm ID, #12-24 Thread | - | - | Retainer, Panel Screw | - | ||
![]() 1025-062-SS RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 5.334mm ID, #4-40 Thread | - | - | Retainer, Panel Screw | - | ||
![]() M0418-4-S RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 5.3mm ID, M3.5x0.6 Thread | - | - | Retainer, Panel Screw | - | ||
![]() M0413-3-S-12 RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 5.3mm ID, M3.5x0.6 Thread | - | - | Retainer, Panel Screw | - | ||
![]() M0416-2-S RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 9.8mm ID, M6x1 Thread | - | - | Retainer, Panel Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 3.8mm ID, M3x0.5 Thread | - | - | Retainer, Panel Screw | - | ||
![]() M0428-3-B RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, 5.3mm ID, M3.5x0.6 Thread | - | - | Retainer, Panel Screw | - | ||
![]() M0425-3-S RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 9.8mm ID, M5x0.8 Thread | - | - | Retainer, Panel Screw | - | ||
![]() M0409-1-S RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 4.8mm ID, M4x0.7 Thread | - | - | Retainer, Panel Screw | - | ||
![]() 1042-125-SS RAF | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | -- | 15A | Panels | RAF Electronic Hardware | Bulk | Active | 0.5 Nm (4.4 Lb-In) | 300V | -60°C ~ 105°C | Bulk | B51C4, Buchanan | Obsolete | Plug for Unshrouded Header | 4 | Black | 0.197 (5.00mm) | -- | 0.654 (16.61mm) | Screw - Rising Cage Clamp | -- | 1 | Tin | 12-30 AWG | 4 | 90° | -- | 0.05-3mm² | 6.4mm | Stainless Steel, 3.81mm ID, #6-32 Thread | M2.5 | -- | Retainer, Panel Screw | UL94 V-0 | ||
![]() 1029-062-SS RAF | In Stock | - | - | - | - | - | - | - | Panels | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 9.804mm ID, #10-32 Thread | - | - | Retainer, Panel Screw | - | ||
![]() 1048-125-SS RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 7.493mm ID, 1/4-28 Thread | - | - | Retainer, Panel Screw | - | ||
![]() 1015-250-B RAF | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, 9.804mm ID, 1/4-20 Thread | - | - | Retainer, Panel Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 3.8mm ID, M3x0.5 Thread | - | - | Retainer, Panel Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 5.791mm ID, #10-32 Thread | - | - | Retainer, Panel Screw | - |