- Between Board Height
- Diameter - Outside
- Gender
- Length - Overall
- Material
- Threaded/Unthreaded
- Type
- Plating
- Diameter - Inside
- Color
- Features
- Mfr
Attribute column
Manufacturer
RAF Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Mfr | Package | Product Status | Qualification | Screw, Thread Size | Voltage, Rating | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Resistor Type | Plating | Threaded/Unthreaded | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | M2.5x0.45 | - | - | - | Hex Standoff | - | - | Male, Female | - | - | Alodine | Threaded | - | - | - | - | - | - | 0.629 (15.97mm) | 0.236 (6.00mm) Hex | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | - | Threaded | - | - | - | - | - | - | 0.729 (18.51mm) | 0.313 (7.94mm) Hex | - | 0.594 (15.08mm) | - | ||
![]() M0560-35-AL RAF | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | M3.5 | - | - | - | Round Spacer | - | - | Female, Female | - | - | - | Unthreaded | - | - | - | - | - | 135mm | 1.220 (31.00mm) | 0.236 (6.00mm) | 0.146 (3.70mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | M5x0.8 | - | - | - | Round Standoff | - | - | Female, Swage | - | - | - | Threaded | - | - | - | - | - | 190mm | 0.854 (21.70mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | #8-32 | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | - | Threaded | - | 132mm | - | - | - | - | 0.980 (24.89mm) | 0.375 (9.53mm) Hex | - | 0.750 (19.05mm) 3/4 | - | ||
![]() 1228-8-PH RAF | In Stock | - | - | Phenolic | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Round Spacer | - | - | Female, Female | - | - | - | Unthreaded | - | 249mm | - | - | - | - | 0.938 (23.81mm) | 0.500 (12.70mm) 1/2 | 0.166 (4.22mm) | 0.938 (23.83mm) 15/16 | - | ||
![]() M0780-8-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | M8 | 50V | - | ± 100ppm/°C | Round Spacer | 10kohm | - | Female, Female | 3W | High Power | - | Unthreaded | ± 1% | - | - | 6.35mm | 3.18mm | - | 0.433 (11.00mm) | 0.630 (16.00mm) | 0.331 (8.40mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | #8-32 | 350V | - | ± 15ppm/°C | Round Standoff | 30.1kohm | - | Female, Swage | 250mW | Precision | - | Threaded | ± 0.1% | - | - | 7.2mm | - | - | 2.000 (50.80mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | M3.5x0.6 | 350V | - | ± 300ppm/°C | Round Standoff | 1ohm | - | Female, Swage | 20W | High Power | - | Threaded | ± 1% | - | - | 10.16mm | 4.6mm | - | 0.343 (8.70mm) | 0.236 (6.00mm) | 0.150 (3.80mm) | 0.594 (15.08mm) | - | ||
![]() M0627-3-AL RAF | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | M3 | 100V | - | ± 75ppm/°C | Round Spacer | 2.3ohm | - | Female, Female | 3W | High Stability, High Reliability | - | Unthreaded | ± 1% | - | - | 12.7mm | - | - | 1.496 (38.00mm) | 0.315 (8.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | - | ||
![]() 2690-632-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | 100V | - | ± 75ppm/°C | Square Standoff | 0.27ohm | - | Female, Female | 3W | High Stability, High Reliability | - | Threaded | ± 5% | - | - | 12.7mm | - | - | 1.875 (47.63mm) | - | - | 1.875 (47.63mm) 1 7/8 | - | ||
![]() 7644-C-632-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | 200V | - | ± 75ppm/°C | Round Standoff | 240ohm | - | Female, Swage | 7W | High Stability, High Reliability | - | Threaded | ± 5% | - | - | 22mm | - | - | 0.313 (7.94mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | #0-80 | 100V | - | ± 25ppm/°C | Hex Standoff | 9.31kohm | - | Female, Swage | 100mW | Precision | - | Threaded | ± 0.1% | - | - | 2.01mm | 1.25mm | - | 0.386 (9.81mm) | 0.125 (3.18mm) 1/8 Hex | - | 0.281 (7.14mm) 9/32 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | #10-32 | 100V | - | ± 25ppm/°C | Round Standoff | 953kohm | - | Female, Swage | 100mW | Precision | - | Threaded | ± 0.1% | - | - | 2.01mm | 1.25mm | - | 1.135 (28.83mm) | 0.313 (7.94mm) | - | 1.000 (25.40mm) 1 | - | ||
![]() 2359-632-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | 100V | - | ± 25ppm/°C | Hex Standoff | 21kohm | - | Female, Female | 100mW | Precision | - | Threaded | ± 0.1% | - | - | 2.01mm | 1.25mm | - | 8.500 (215.90mm) 8 1/2 | 0.500 (12.70mm) 1/2 Hex | - | 8.500 (215.90mm) 8 1/2 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | #4-40 | 100V | - | ± 25ppm/°C | Round Standoff | 243kohm | Clear | Female, Swage | 100mW | Precision | Iridite | Threaded | ± 0.1% | - | - | 2.01mm | 1.25mm | - | 0.230 (5.84mm) | 0.250 (6.35mm) 1/4 | - | 0.125 (3.18mm) 1/8 | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | M3x0.5 | 100V | - | ± 25ppm/°C | Hex Standoff | 1.02kohm | - | Female, Female | 100mW | Precision | Passivated | Threaded | ± 0.1% | - | - | 2.01mm | 1.25mm | - | 0.433 (11.00mm) | 0.236 (6.00mm) Hex | - | 0.594 (15.08mm) | - | ||
![]() 2098T-632-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | AEC-Q200 | #6-32 | - | - | ± 100ppm/°C | Hex Standoff | 0.03ohm | - | Female, Female | 3W | - | - | Threaded | ± 1% | - | - | 3.2mm | 6.4mm | - | 0.156 (3.97mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.156 (3.96mm) 5/32 | 0.9mm | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | #2-56 | 1kV | - | ± 100ppm/°C | Round Standoff | 4Mohm | - | Female, Swage | 300mW | High Voltage | - | Threaded | ± 5% | - | - | 3.2mm | 1.6mm | - | 0.188 (4.76mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | #8-32 | 500V | - | ± 100ppm/°C | Hex Standoff | 220ohm | - | Female, Swage | 1W | High Temperature | - | Threaded | ± 1% | - | - | 6.5mm | 3.2mm | - | 1.199 (30.45mm) | 0.313 (7.94mm) Hex | - | 0.969 (24.61mm) | - |