- Between Board Height
- Diameter - Outside
- Gender
- Length - Overall
- Material
- Threaded/Unthreaded
- Type
- Plating
- Diameter - Inside
- Color
- Features
- Mfr
Attribute column
Manufacturer
RAF Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Qualification | RoHS | Screw, Thread Size | Voltage, Rating | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Subcategory | Power Rating | Terminal Pitch | Resistor Type | Plating | Product Type | Threaded/Unthreaded | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | M6x1 | 500V | - | ± 200ppm/°C | Round Standoff | 4.7ohm | Clear | Female, Female | - | 1W | - | High Temperature | Anodized | - | Threaded | ± 1% | - | - | - | 6.5mm | 3.2mm | 1.457 (37.00mm) | 0.512 (13.00mm) | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | M3x0.5 | 500V | - | ± 100ppm/°C | Round Standoff | 10ohm | - | Female, Swage | - | 1W | - | High Temperature | - | - | Threaded | ± 1% | - | - | - | 6.5mm | 3.2mm | 0.449 (11.40mm) | 0.236 (6.00mm) | 0.150 (3.80mm) | 0.594 (15.08mm) | - | ||
![]() M2282-8012-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | AEC-Q200 | - | M8x1.25 | 50V | - | ± 200ppm/°C | Hex Standoff | 22ohm | - | Male, Female | - | 250mW | 0.8mm | Array | - | - | Threaded | ± 5% | - | - | - | 3.2mm | 1.6mm | 1.720 (43.70mm) | 0.512 (13.00mm) Hex | - | 0.594 (15.08mm) | 0.5mm | ||
![]() 3522-C-256-B RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | AEC-Q200 | - | #2-56 | 100V | - | ± 25ppm/°C | Hex Standoff | 100ohm | - | Female, Swage | - | 100mW | - | Precision | - | - | Threaded | ± 0.1% | - | - | - | 2.01mm | 1.25mm | 0.698 (17.72mm) | 0.156 (3.97mm) Hex | 0.098 (2.49mm) | 0.563 (14.30mm) 9/16 | - | ||
![]() 1574-A-3-AL RAF | In Stock | - | - | Aluminum | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | 350V | - | ± 100ppm/°C | Hex Spacer | 390ohm | - | Female, Swage | - | 750mW | - | High Reliability | - | - | Unthreaded | ± 1% | - | - | - | 9mm | - | 1.013 (25.72mm) | 0.250 (6.35mm) 1/4 Hex | 0.101 (2.57mm) | 0.938 (23.83mm) 15/16 | - | ||
![]() 2003-1224-B RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #12-24 | 250V | - | ± 50ppm/°C | Round Standoff | 9.1ohm | - | Female, Female | - | 500mW | - | High Reliability | - | - | Threaded | ± 1% | - | - | - | 6.2mm | - | 7.750 (196.85mm) 7 3/4 | 0.625 (15.88mm) | - | 7.750 (196.85mm) 7 3/4 | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #2-56 | 250V | - | ± 50ppm/°C | Hex Standoff | 4.3kohm | - | Female, Swage | - | 500mW | - | High Reliability | - | - | Threaded | ± 1% | - | - | - | 6.2mm | - | 1.011 (25.69mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.781 (19.84mm) 25/32 | - | ||
![]() 4181-3118-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | 5/16-18 | 200V | - | ± 50ppm/°C | Round Standoff | 22ohm | - | Male, Female | - | 400mW | - | High Reliability | - | - | Threaded | ± 1% | - | - | - | 3.7mm | - | 1.500 (38.10mm) 1 1/2 | 0.500 (12.70mm) 1/2 | - | 1.000 (25.40mm) 1 | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #10-32 | - | - | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 1.009 (25.62mm) | 0.313 (7.94mm) | - | 0.719 (18.26mm) | - | ||
![]() 1520T-E-2-B RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | Round Spacer | - | - | Female, Swage | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | 0.636 (16.16mm) | 0.188 (4.78mm) 3/16 | 0.090 (2.29mm) | 0.406 (10.32mm) | - | ||
![]() M0548-3-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | 100 | RAF Electronic Hardware | RAF Electronic Hardware | Bulk | M0548-3-SS-0 | Active | - | Details | M3 | - | - | - | Round Metric | - | - | Female, Female | Hardware | - | - | - | - | Standoffs, Spacers & Supports | Unthreaded | - | Spacers | - | Standoffs & Spacers | - | - | 0.748 (19.00mm) | 0.236 (6.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #2-56 | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.980 (24.89mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.875 (22.23mm) 7/8 | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #10-32 | - | - | - | Round Standoff | - | - | Female, Female | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.219 (5.56mm) | 0.375 (9.53mm) | - | 0.219 (5.56mm) 7/32 | - | ||
![]() 1686-440-B-5 RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #4-40 | - | - | - | Round Standoff | - | - | Female, Female | - | - | - | - | Nickel | - | Threaded | - | - | - | - | - | - | 0.625 (15.88mm) | 0.250 (6.35mm) 1/4 | - | 0.625 (15.88mm) 5/8 | - | ||
![]() 1946A-832-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #8-32 | - | - | - | Round Standoff | - | - | Female, Female | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.094 (2.38mm) | 0.625 (15.88mm) | - | 0.094 (2.38mm) | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #2-56 | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.793 (20.13mm) | 0.250 (6.35mm) 1/4 Hex | 0.150 (3.81mm) | 0.563 (14.30mm) 9/16 | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #10-32 | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.230 (5.84mm) | 0.375 (9.53mm) Hex | - | 0.125 (3.18mm) 1/8 | - | ||
![]() 1972-1224-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #12-24 | - | - | - | Round Standoff | - | - | Female, Female | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 1.750 (44.45mm) 1 3/4 | 0.625 (15.88mm) | - | 1.750 (44.45mm) 1 3/4 | - | ||
![]() 3401-B-632-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #6-32 | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.730 (18.54mm) | 0.375 (9.53mm) Hex | - | 0.625 (15.88mm) 5/8 | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | #8-32 | - | - | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.978 (24.83mm) | 0.313 (7.94mm) | - | 0.813 (20.65mm) 13/16 | - |