- Mfr
- Package
- Product Status
- Series
- RoHS
- Manufacturer
- Operating Temperature
- Package / Case
- Mounting Type
- Features
- Manufacturer Part Number
- Brand
Attribute column
Manufacturer
RAF Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Body Material | Base Product Number | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | Qualification | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Capacitance | Power Rating | Pitch | Voltage - Supply | Resistor Type | Number of Positions Loaded | Current Rating | Frequency | Base Part Number | Contact Finish | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Ripple Current | Connector Style | Speed | Diode Type | Accessory Type | Manufacturer Size Code | Current - Supply | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Logic Elements/Cells | Specifications | Total RAM Bits | Capacitance @ Vr, F | Number of LABs/CLBs | Contact Layout, Typical | Number of Columns | Connector Usage | Resistance Tolerance | Features | Count | Product Length | Product Width | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30471-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | AEC-Q200 | Compliant | - | - | - | - | * | - | - | - | - | - | - | 200 ppm/K | - | - | 120 Ohm | - | - | - | - | - | - | 0.1 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 1.55 mm | 0.85 mm | - | - | - | - | - | - | ||
![]() 30445-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30458-N RAF | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GP10-4004 | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | -- | 400V | 1A | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30248-NR RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30325-N RAF | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | -- | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | -- | -- | Bulk | MM22 | - | - | Active | -- | - | Solder Cup | - | Plug, Male Pins | - | - | 34 | - | Green | 4 | - | - | - | -- | - | - | All | 5A | - | - | Gold | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | Screwlocks | - | - | - | - | - | - | 10.0µin (0.25µm) | -- | - | ||
![]() 30506-6-N RAF | In Stock | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | U0934-43 | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | 48 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() 30305-N RAF | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | Nylon | - | - | - | - | - | - | - | RAF Electronic Hardware | 696 | Bulk | Obsolete | - | Compliant | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | 5SGXMA3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340000 | - | 23704576 | - | 128300 | - | - | - | - | - | - | - | - | - | - | 4.76 mm | - | - | - | ||
![]() 30121-9-N RAF | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | - | -- | -- | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±5% | Active | -- | - | - | - | - | Conformal Coated | - | - | - | - | - | - | 33µF | - | - | - | - | - | - | - | - | - | 800 mOhm | C (0.01%) | -- | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | 0.085 (2.16mm) | - | - | - | - | ||
![]() 30482-N RAF | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | 2 | - | ±100ppm/°C | - | - | 910 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.020 (0.50mm) | - | - | - | AEC-Q200 | ||
![]() 30487-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | - | - | - | - | - | - | - | 620 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30116-NR RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30116-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30100-NR RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30109-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30250-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30284-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30200-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30114-N RAF | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | 500MHz, 125MHz | IDT8N3DV85AC | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() 30353-N RAF | In Stock | - | - | - | - | - | - | - | - | VN16 | heavy/mate® Bases and Hoods | - | - | - | - | Amphenol Tuchel Industrial | - | Bulk | Active | - | Compliant | - | - | - | - | heavy/mate®, C146 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | M25 Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 30288-N RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |