- Brand
- Factory Pack QuantityFactory Pack Quantity
- Length
- Manufacturer
- Outside Diameter
- Product
- Product Category
- Product Type
- RoHS
- Series
- Subcategory
- Thread Size
Attribute column
Manufacturer
RAF Bumpers, Feet, Pads, Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Hole Size | RoHS | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Number of Contacts | Contact Style | Cable Length | Thread Size | Product Type | Connector Type A | Connector Type B | Outside Diameter | Product | Features | Product Category | Diameter | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2528X500HSS RAF | In Stock | - | - | - | - | Stainless Steel | - | RAF Electronic Hardware | 66 | RAF Electronic Hardware | 0.321 in | Compliant | - | H - Long | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | 1/4-28 | Mounting Hardware | - | - | 0.332 in, 0.375 in | Inserts | - | Mounting Hardware | - | 0.5 in | - | - | - | - | ||
![]() 3824X375HSS RAF | In Stock | - | - | - | - | Stainless Steel | - | RAF Electronic Hardware | 65 | RAF Electronic Hardware | 0.523 in | Details | - | H - Short | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | 3/8-24 | Mounting Hardware | - | - | 0.523 in, 0.563 in | Inserts | - | Mounting Hardware | - | 0.375 in | - | - | - | - | ||
![]() 3824X375H RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 500 | RAF Electronic Hardware | 0.523 in | Details | - | H - Short | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | 3/8-24 | Mounting Hardware | - | - | 0.532 in, 0.563 in | Inserts | - | Mounting Hardware | - | 0.375 in | - | - | - | - | ||
![]() M100X375HSS RAF | In Stock | - | - | - | - | Stainless Steel | - | RAF Electronic Hardware | 65 | RAF Electronic Hardware | 0.523 in | Details | - | H - Short | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | M10 | Mounting Hardware | - | - | 0.532 in, 0.563 in | Inserts | - | Mounting Hardware | - | 0.375 in | - | - | - | - | ||
![]() 3824X625H RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 360 | RAF Electronic Hardware | 0.488 in | Details | - | H - Long | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | 3/8-24 | Mounting Hardware | - | - | 0.493 in, 0.563 in | Inserts | - | Mounting Hardware | - | 0.625 in | - | - | - | - | ||
![]() M50X375C RAF | In Stock | - | - | Lead, Tin | Through Hole | Brass | - | RAF Electronic Hardware | 1000 | RAF Electronic Hardware | 0.252 in | Non-Compliant | Tape & Reel | C | 1 % | - | - | 100 ppm/°C | - | Threaded Insert | 158 Ω | 150 °C | -65 °C | Metal Film | - | - | Hardware | - | - | - | MIL-PRF-39017 | - | - | - | M5 x 0.8 | Mounting Hardware | - | - | 0.249 in, 0.28 in | Inserts | - | Mounting Hardware | 3.51 mm | 11.43 mm | - | No | - | - | ||
![]() M40X250C RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 1125 | RAF Electronic Hardware | 5.61 mm | Non-Compliant | - | C | - | - | - | - | - | Threaded Insert | - | - | - | - | - | Female | Hardware | - | - | - | - | - | Pin | - | M4 x 0.7 | Mounting Hardware | - | - | 5.54 mm, 6.32 mm | Inserts | - | Mounting Hardware | - | 6.35 mm | - | - | - | - | ||
![]() M60X312C RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 850 | RAF Electronic Hardware | 0.315 in | Details | - | C | - | - | - | - | - | Threaded Insert | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | M6 x 1 | Mounting Hardware | - | - | 0.312 in, 0.342 in | Inserts | - | Mounting Hardware | - | 0.312 in | - | - | - | - | ||
![]() M30X226C RAF | In Stock | - | - | Lead, Tin | Through Hole | Brass | - | RAF Electronic Hardware | 1250 | RAF Electronic Hardware | 0.157 in | Non-Compliant | Bulk | C | 0.1 % | 2 | - | 25 ppm/°C | - | Threaded Insert | 73.2 Ω | 175 °C | -65 °C | Metal Film | - | - | Hardware | 100 mW | 100 mW | - | MIL-PRF-55182 | - | - | - | M3 x 0.5 | Mounting Hardware | - | - | 0.154 in, 0.186 in | Inserts | Military, Moisture Resistant, Weldable | Mounting Hardware | 1.78 mm | 3.81 mm | 1.78 mm | No | - | Contains Lead | ||
![]() SM60X500C RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 38 | RAF Electronic Hardware | 0.315 in | Details | - | SC | - | - | - | - | - | Threaded Studs | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | M6 x 1 | Mounting Hardware | - | - | 0.312 in | Studs | - | Mounting Hardware | - | 0.5 in | - | - | - | - | ||
![]() SM80X625C RAF | In Stock | - | - | Gold | - | Brass | Aluminium | RAF Electronic Hardware | 36 | RAF Electronic Hardware | 0.377 in | Compliant | - | SC | - | - | Solder | - | Circular | Threaded Studs | - | - | - | - | - | Receptacle | Hardware | - | - | - | - | 2 | - | - | M8 x 1.25 | Mounting Hardware | - | - | 0.374 in | Studs | - | Mounting Hardware | - | 0.625 in | - | - | Yes | - | ||
![]() 832X250C RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 1200 | RAF Electronic Hardware | 0.221 in | Details | - | C | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | 8-32 | Mounting Hardware | - | - | 0.218 in, 0.249 in | Inserts | - | Mounting Hardware | - | 0.25 in | - | - | - | - | ||
![]() HM60X500C RAF | In Stock | - | - | - | Cable | Brass | - | RAF Electronic Hardware | 580 | RAF Electronic Hardware | 0.315 in | Compliant | - | HC | - | - | - | - | - | Cheveron Inserts | - | - | - | - | Black | - | Hardware | - | - | 5 A | - | 4 | - | 999.744 mm | M6 | Mounting Hardware | Crimp, Socket | Free Ends | 0.312 in, 0.375 in | Inserts | - | Mounting Hardware | - | 0.5 in | - | - | No SVHC | - | ||
![]() H440X226C RAF | In Stock | - | - | - | - | Brass | - | Glenair | 1250 | Glenair | 0.157 in | Details | - | HC | - | - | - | - | - | Cheveron Inserts | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | 4-40 | Circular MIL Spec Connector | - | - | 0.154 in, 0.218 in | Inserts | - | Circular MIL Spec Connector | - | 0.266 in | - | - | - | - | ||
![]() 080X115HSS RAF | In Stock | - | - | - | - | Stainless Steel | - | Glenair | 65 | Glenair | 0.118 in | Details | - | H - Short | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | 0-80 | Circular MIL Spec Connector | - | - | 0.123 in, 0.141 in | Inserts | - | Circular MIL Spec Connector | - | 0.115 in | - | - | - | - | ||
![]() M80X335H RAF | In Stock | - | - | - | - | Brass | - | Glenair | 460 | Glenair | 0.431 in | Details | - | H - Short | - | - | - | - | - | Tapered Inserts | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | M8 x 1.25 | Circular MIL Spec Connector | - | - | 0.439 in, 0.469 in | Inserts | - | Circular MIL Spec Connector | - | 0.335 in | - | - | - | - | ||
![]() HM30X226C RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 1250 | RAF Electronic Hardware | 0.157 in | Details | - | HC | - | - | - | - | - | Cheveron Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | M3 | Mounting Hardware | - | - | 0.154 in, 0.218 in | Inserts | - | Mounting Hardware | - | 0.226 in | - | - | - | - | ||
![]() 256X157C RAF | In Stock | - | - | - | - | Brass | - | RAF Electronic Hardware | 1500 | RAF Electronic Hardware | 0.126 in | Details | - | C | - | - | - | - | - | Chevron Inserts | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | 2-56 | Mounting Hardware | - | - | 0.143 in, 0.123 in | Inserts | - | Mounting Hardware | - | 0.157 in | - | - | - | - | ||
![]() M40X321C RAF | In Stock | - | - | Lead, Tin | Through Hole | Brass | - | RAF Electronic Hardware | 1125 | RAF Electronic Hardware | 0.221 in | Non-Compliant | Tape & Reel | C | 1 % | - | - | 100 ppm/°C | - | Chevron Insert | 1.3 kΩ | 150 °C | -65 °C | Metal Film | - | - | Hardware | 1 W | - | - | MIL-PRF-39017 | - | - | - | M4 x 0.7 | Mounting Hardware | - | - | 0.218 in, 0.249 in | Inserts | - | Mounting Hardware | 4.83 mm | 15.87 mm | - | No | - | - | ||
![]() 832X375H RAF | In Stock | - | - | Gold | - | Brass | Aluminium | RAF Electronic Hardware | 900 | RAF Electronic Hardware | 0.208 in | Compliant | - | H - Long | - | - | Solder | - | Circular | Tapered Inserts | - | - | - | - | - | Male | Hardware | - | - | - | - | 3 | - | - | 8-32 | Mounting Hardware | - | - | 0.213 in, 0.250 in | Inserts | - | Mounting Hardware | - | 0.375 in | - | - | Yes | - |