- Material
- Mfr
- Package
- Product Status
- Series
- Thread Size
- Type
- Width
- Plating
- Thickness
- Manufacturer
- Part Status
Attribute column
Manufacturer
RAF Nuts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Gender | Capacitance | Power Rating | Max Power Dissipation | Voltage - Supply | Ingress Protection | Output | Termination Style | Output Type | Configuration | Plating | Accessory Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Thread Size | Port Size | Maximum Pressure | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | MTU | Features | SFP/XFP Ports | Product Length | Product Width | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3583-S RAF | In Stock | - | - | - | - | 28 | - | Aluminium | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | Thumb | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | 0.276 (7.00mm) | - | ||
![]() 7215-AL-22 RAF | In Stock | - | - | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | Anodized, Clear | - | - | - | - | - | #10-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.344 (8.73mm) | - | ||
![]() M3563-B-25 RAF | In Stock | - | - | - | - | - | - | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | 0.276 (7.00mm) | - | ||
![]() 7217-B RAF | In Stock | - | - | - | - | - | - | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | 0.406 (10.32mm) | - | ||
![]() 7212-SS-26 RAF | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | 0.281 (7.14mm) | - | ||
![]() M3585-SS RAF | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | 0.354 (9.00mm) | - | ||
![]() M3585-AL RAF | In Stock | - | - | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | 0.354 (9.00mm) | - | ||
![]() 7216-B-4 RAF | In Stock | - | - | - | Cylinder | - | -- | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | -40°C ~ 105°C | - | MediaSensor™ | - | Active | - | - | - | Thumb | - | - | - | - | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | - | Chrome over Nickel | - | ±0.5% | 200 PSI (1378.95 kPa) | Sealed Gauge | Threaded | 1/4-20 | Male - 7/16 (11.11mm) UNF | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 0.563 (14.29mm) | 0.375 (9.53mm) 3/8 | - | ||
![]() M3586-SS RAF | In Stock | - | - | - | - | - | - | Stainless Steel | Name Brand Replacements™ | X16-3284 | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8x1.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 (19.00mm) | 0.472 (12.00mm) | - | ||
![]() 7212-B RAF | In Stock | - | - | - | - | - | - | Brass | - | - | PEI-Genesis | Bulk | Active | - | - | - | * | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | 0.281 (7.14mm) | - | ||
![]() M3561-S-12 RAF | In Stock | - | - | - | - | - | - | Steel | - | - | PEI-Genesis | Bulk | Active | - | - | - | * | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | M3x0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | 0.236 (6.00mm) | - | ||
![]() M3583-AL RAF | In Stock | - | - | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | 0.394 (10.00mm) | 0.276 (7.00mm) | - | ||
![]() 7216-AL RAF | In Stock | - | - | - | - | - | - | Aluminum | Stearns | 596645263 | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.563 (14.29mm) | 0.375 (9.53mm) 3/8 | - | ||
![]() 7215-S-5 RAF | In Stock | - | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | #10-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.344 (8.73mm) | - | ||
![]() 7212-AL-7 RAF | In Stock | - | - | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | * | - | Active | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | Iridiated, Clear | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | 0.281 (7.14mm) | - | ||
![]() M3565-S RAF | In Stock | - | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | 0.354 (9.00mm) | - | ||
![]() 7210-SS-20 RAF | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | Thumb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2-56 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | 0.250 (6.35mm) 1/4 | - | ||
![]() 7215-B-5 RAF | In Stock | - | - | Chassis Mount | - | - | - | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | 0°C ~ 50°C | Bulk | McBasic | - | Obsolete | - | - | RJ45, SC | -- | - | - | - | - | - | - | - | -- | - | - | - | Fixed | Nickel | - | - | - | - | - | #10-32 | - | - | 100BASE-FX (Multimode) | 10/100 | 1 | 1 | 2km | -- | -- | -- | - | - | - | 0.500 (12.70mm) 1/2 | 0.344 (8.73mm) | - | ||
![]() 30529-N RAF | In Stock | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Obsolete | Non-Compliant | - | Bulk | * | 1 % | - | 2 | 50 ppm/°C | - | - | 5 kΩ | Metal Film | - | - | 500 mW | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | - | - | 14.2748 mm | 4.57 mm | - | Contains Lead | ||
![]() 7218-AL RAF | In Stock | - | - | - | - | 12 | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | Thumb | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.469 (11.91mm) | - |