- Series
- Mfr
- Package
- Product Status
- Material
- Type
- Thread Size
- Head Diameter
- Head Height
- Length - Below Head
- Length - Overall
- Screw Head Type
Attribute column
Manufacturer
RAF Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | For Use With/Related Products | Mfr | Package | Product Status | RoHS | Series | Type | Plating | Thread Size | Specifications | Head Diameter | Drive Type | Screw Head Type | Features | Hardware Type | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7197-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Thumb Screw | - | #10-32 | - | 0.250 (6.35mm) 1/4 | - | Knob | - | - | 2.500 (63.50mm) | 2.000 (50.80mm) | 0.500 (12.70mm) | ||
![]() 7206-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Thumb Screw | - | 1/4-20 | - | 0.313 (7.94mm) | - | Knob | - | - | 2.125 (53.98mm) | 1.625 (41.28mm) | 0.500 (12.70mm) | ||
![]() 7207-AL RAF | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | - | Thumb Screw | - | 1/4-20 | - | 0.313 (7.94mm) | - | Knob | - | - | 2.250 (57.15mm) | 1.750 (44.45mm) | 0.500 (12.70mm) | ||
![]() 4767-S-28 RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Shoulder Screw | Zinc, Yellow Chromate | #4-40 | - | 0.172 (4.37mm) | Slotted | Pan Head | Bowtie Clip Included | - | 0.609 (15.48mm) | 0.500 (12.70mm) 1/2 | 0.109 (2.78mm) | ||
![]() M0427-4-B RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Brass, 5.3mm ID, M3x0.5 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0428-5-SS RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Stainless Steel, 5.3mm ID, M3.5x0.6 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0422-4-S RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Steel, 5.3mm ID, M3x0.5 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0415-2-S RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Steel, 9.8mm ID, M5x0.8 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0235-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M5x0.8 | - | 0.374 (9.50mm) | Slotted | Knob | - | - | 1.870 (47.50mm) | 1.437 (36.50mm) | 0.433 (11.00mm) | ||
![]() M0230-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M5x0.8 | - | 0.374 (9.50mm) | Slotted | Knob | - | - | 1.555 (39.50mm) | 1.122 (28.50mm) | 0.433 (11.00mm) | ||
![]() M0225-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M5x0.8 | - | 0.374 (9.50mm) | Slotted | Knob | - | - | 1.240 (31.50mm) | 0.807 (20.50mm) | 0.433 (11.00mm) | ||
![]() M0206-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M4x0.7 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 0.748 (19.00mm) | 0.433 (11.00mm) | 0.315 (8.00mm) | ||
![]() M0160-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M6x1 | - | 0.571 (14.50mm) | Slotted | Knob | - | - | 2.067 (52.50mm) | 1.811 (46.00mm) | 0.256 (6.50mm) | ||
![]() M0275-SS-20 RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | - | Panel Screw | Passivated | M2.5x0.45 | - | 0.157 (4.00mm) | Slotted | Knob | - | - | 0.413 (10.50mm) | 0.315 (8.00mm) | 0.098 (2.50mm) | ||
![]() M0274-SS-20 RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | Passivated | M2.5x0.45 | - | 0.157 (4.00mm) | Slotted | Knob | - | - | 0.354 (9.00mm) | 0.256 (6.50mm) | 0.098 (2.50mm) | ||
![]() M0268-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M2x0.4 | - | 0.126 (3.20mm) | Slotted | Knob | - | - | 0.512 (13.00mm) | 0.433 (11.00mm) | 0.079 (2.00mm) | ||
![]() M0267-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M2x0.4 | - | 0.126 (3.20mm) | Slotted | Knob | - | - | 0.453 (11.50mm) | 0.374 (9.50mm) | 0.079 (2.00mm) | ||
![]() M0230-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | - | M5x0.8 | - | 0.374 (9.50mm) | Slotted | Knob | - | - | 1.555 (39.50mm) | 1.122 (28.50mm) | 0.433 (11.00mm) | ||
![]() M0207-SS-20 RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | Passivated | M4x0.7 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 0.827 (21.00mm) | 0.512 (13.00mm) | 0.315 (8.00mm) | ||
![]() M0355-SS-26 RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | - | Panel Screw | Oxide, Black | M4x0.7 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 0.815 (20.70mm) | 0.657 (16.70mm) | 0.157 (4.00mm) |