- Material
- Series
- Mfr
- Package
- Product Status
- Type
- Thread Size
- Head Diameter
- Head Height
- Length - Below Head
- Length - Overall
- Screw Head Type
Attribute column
Manufacturer
RAF Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Frequency Aging | Mfr | Mode of Oscillation | Mounting | Package | Product Status | Qualification | Standard Frequency | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Plating | Load Capacitance | Frequency Tolerance | Thread Size | Series Resistance | Resistance Tolerance | Head Diameter | Drive Type | Screw Head Type | Features | Product Length | Product Width | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0769-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | 1/4-28 | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | 1.188 (30.16mm) | 1.000 (25.40mm) 1 | 0.188 (4.76mm) | ||
![]() 0652-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-24 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 1.063 (26.99mm) | 0.875 (22.23mm) 7/8 | 0.188 (4.76mm) | ||
![]() 7124-S-10 RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Thumb Screw | - | - | - | - | - | Chrome, Bright | - | - | #6-32 | - | - | 0.313 (7.94mm) | - | Knob | - | - | - | 0.500 (12.70mm) 1/2 | 0.313 (7.94mm) | 0.188 (4.76mm) | ||
![]() 6955-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 0.438 (11.11mm) | Hex | Cheese Head | - | - | - | 1.219 (30.96mm) | 1.000 (25.40mm) 1 | 0.219 (5.56mm) 7/32 | ||
![]() 0662-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-24 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 1.688 (42.88mm) | 1.500 (38.10mm) | 0.188 (4.76mm) | ||
![]() 0419-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-24 | - | - | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | - | 1.063 (26.99mm) | 0.625 (15.88mm) 5/8 | 0.438 (11.11mm) | ||
![]() 0895-SS-4 RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | Chrome over Nickel | - | - | #10-32 | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | 1.680 (42.67mm) | 1.500 (38.10mm) | 0.180 (4.57mm) | ||
![]() 0208-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | 0.938 (23.81mm) | 0.688 (17.46mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0436-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-24 | - | - | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | - | 2.125 (53.98mm) | 1.688 (42.86mm) | 0.438 (11.11mm) | ||
![]() M3480-S-26 RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Thumb Screw | - | - | - | - | - | Oxide, Black | - | - | M5x0.8 | - | - | 0.433 (11.00mm) | - | Knob | - | - | - | 0.709 (18.00mm) | 0.512 (13.00mm) | 0.197 (5.00mm) | ||
![]() 0382-SS-20 RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | Passivated | - | - | #4-40 | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | 0.938 (23.81mm) | 0.625 (15.88mm) 5/8 | 0.313 (7.94mm) | ||
![]() 0654-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-24 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 1.188 (30.16mm) | 1.000 (25.40mm) 1 | 0.188 (4.76mm) | ||
![]() 0486-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 2.375 (60.33mm) | 1.813 (46.04mm) | 0.563 (14.29mm) | ||
![]() 0633-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #8-32 | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | 0.938 (23.81mm) | 0.750 (19.05mm) 3/4 | 0.188 (4.76mm) | ||
![]() 0253-S-28 RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | 25.0000 ppm/°C | Panel Screw | 53.6 kOhm | 0.1 W | - | - | - | Zinc, Yellow Chromate | - | - | 1/4-28 | - | 1 | 0.563 (14.29mm) | Slotted | Knob | - | 7.06 | - | 0.875 (22.23mm) 7/8 | 0.625 (15.88mm) 5/8 | 0.250 (6.35mm) 1/4 | ||
![]() 7050-S-12 RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | Zinc, Clear Chromate | - | - | #10-32 | - | 1 | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | 1.938 (49.21mm) | 1.750 (44.45mm) | 0.188 (4.76mm) | ||
![]() 6925-S-12 RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | 50.0000 ppm/°C | Shoulder Screw | 97.6 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | Zinc, Clear Chromate | - | - | #8-32 | - | 1 | 0.313 (7.94mm) | Hex | Cheese Head | - | 7.62 | - | 0.844 (21.43mm) | 0.688 (17.46mm) | 0.156 (3.97mm) | ||
![]() 0357-SS RAF | In Stock | - | - | Stainless Steel | ±3 ppm/Year | RAF Electronic Hardware | Fundamental | Surface Mount | Bulk | Active | - | 48 MHz | -20 to 70 °C | - | - | Crystal | - | - | - | 15 ppm | 4 | - | 8 pF | ±10 ppm | 5/16-24 | 100 Ohm | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | 1.688 (42.88mm) | 1.438 (36.53mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0542-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | - | - | Bulk | Active | AEC-Q200 | - | - | - | 100 ppm/K | Panel Screw | 15.4 kOhm | 0.1 W | General Purpose | - | - | - | - | - | 5/16-24 | - | 1 | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | 1.55 mm | 0.85 mm | 2.188 (55.58mm) | 1.500 (38.10mm) | 0.688 (17.46mm) | ||
![]() M0202-B-13 RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | 100 ppm/K | Panel Screw | 1.78 Ohm | 0.125 W | General Purpose | - | - | Bright Dip | - | - | M3.5x0.6 | - | 1 | 0.315 (8.00mm) | Slotted | Knob | - | 2 | 1.25 | 1.378 (35.00mm) | 1.063 (27.00mm) | 0.315 (8.00mm) |