- Type
- Series
- Mfr
- Package
- Product Status
- Material
- Thread Size
- Head Diameter
- Head Height
- Length - Below Head
- Length - Overall
- Screw Head Type
Attribute column
Manufacturer
RAF Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Usage Level | Packaging | Series | Type | Pin Count | Plating | Thread Size | Screening Level | Head Diameter | Drive Type | Screw Head Type | Features | Product Length (mm) | Length - Overall | Length - Below Head | Head Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3446-S-5 RAF | In Stock | - | - | QFN | Steel | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 3.2(mm) | Active | Industrial grade | Bulk | - | Thumb Screw | 4 | Nickel | M4x0.7 | INDUSTRIALC | 0.433 (11.00mm) | - | Knob | - | 5(mm) | 0.669 (17.00mm) | 0.472 (12.00mm) | 0.197 (5.00mm) | 0.75(mm) | ||
![]() M3333-B RAF | In Stock | - | - | QFN | Brass | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 3.2(mm) | Active | Industrial grade | Bulk | - | Shoulder Screw | 4 | - | M5x0.8 | INDUSTRIALC | 0.394 (10.00mm) | Hex | Cheese Head | - | 5(mm) | 0.687 (17.45mm) | 0.498 (12.65mm) | 0.189 (4.80mm) | 0.75(mm) | ||
![]() M0358-B RAF | In Stock | - | - | QFN | Brass | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 5(mm) | Active | Commercial grade | Bulk | - | Panel Screw | 4 | - | M5x0.8 | Commercial | 0.374 (9.50mm) | Slotted | Knob | - | 7(mm) | 1.031 (26.19mm) | 0.843 (21.40mm) | 0.189 (4.80mm) | 0.9(mm) | ||
![]() M3308-SS RAF | In Stock | - | - | QFN | Stainless Steel | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 5(mm) | Active | Commercial grade | Bulk | - | Shoulder Screw | 4 | - | M3.5x0.6 | Commercial | 0.276 (7.00mm) | Hex | Cheese Head | - | 7(mm) | 0.500 (12.70mm) | 0.374 (9.50mm) | 0.125 (3.18mm) 1/8 | 0.9(mm) | ||
![]() 0256-SS RAF | In Stock | - | - | QFN | Stainless Steel | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 5(mm) | Active | Commercial grade | Bulk | - | Panel Screw | 4 | - | 1/4-28 | Commercial | 0.563 (14.29mm) | Slotted | Knob | - | 7(mm) | 1.063 (26.99mm) | 0.813 (20.64mm) | 0.250 (6.35mm) 1/4 | 0.9(mm) | ||
![]() 7130-AL RAF | In Stock | - | - | QFN | Aluminum | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | Industrial grade | Bulk | - | Thumb Screw | 4 | - | #8-32 | Industrial | 0.375 (9.53mm) 3/8 | - | Knob | - | 7(mm) | 0.688 (17.46mm) | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | 0.9(mm) | ||
![]() 0117-S-42 RAF | In Stock | - | - | QFN | Steel | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | Industrial grade | Bulk | - | Panel Screw | 4 | Zinc | #8-32 | Industrial | 0.438 (11.11mm) | Slotted | Knob | - | 7(mm) | 1.000 (25.40mm) 1 | 0.750 (19.05mm) 3/4 | 0.250 (6.35mm) 1/4 | 0.9(mm) | ||
![]() M0255-SS RAF | In Stock | - | - | QFN | Stainless Steel | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 5(mm) | Active | Commercial grade | Bulk | - | Panel Screw | 4 | - | M6x1 | Commercial | 0.492 (12.50mm) | Slotted | Knob | - | 7(mm) | 2.323 (59.00mm) | 1.752 (44.50mm) | 0.571 (14.50mm) | 0.9(mm) | ||
![]() 0884-S RAF | In Stock | - | - | QFN | Steel | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | Industrial grade | Bulk | - | Panel Screw | 4 | - | #10-32 | Industrial | 0.313 (7.94mm) | Slotted | Knob | - | 7(mm) | 0.993 (25.22mm) | 0.813 (20.64mm) | 0.180 (4.57mm) | 0.9(mm) | ||
![]() 7083-B-5 RAF | In Stock | - | - | QFN | Brass | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | Industrial grade | Bulk | - | Panel Screw | 4 | Nickel | #4-40 | Industrial | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | 7(mm) | 0.594 (15.08mm) | 0.469 (11.90mm) | 0.125 (3.18mm) 1/8 | 0.9(mm) | ||
![]() 7102-B-5 RAF | In Stock | - | - | QFN | Brass | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 3.2(mm) | Active | Commercial grade | Bulk | - | Thumb Screw | 4 | Nickel | #4-40 | Commercial | 0.375 (9.53mm) 3/8 | - | Knob | - | 5(mm) | 0.750 (19.05mm) 3/4 | 0.562 (14.27mm) | 0.188 (4.76mm) | 0.75(mm) | ||
![]() 0433-S RAF | In Stock | - | - | QFN | Steel | RAF Electronic Hardware | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | Industrial grade | Bulk | - | Panel Screw | 4 | - | #10-24 | Industrial | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | 7(mm) | 1.938 (49.21mm) | 1.500 (38.10mm) | 0.438 (11.11mm) | 0.9(mm) | ||
![]() 0694-B RAF | In Stock | - | - | QFN | Brass | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 3.2(mm) | Active | Commercial grade | Bulk | - | Panel Screw | 4 | - | #10-32 | Commercial | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | 5(mm) | 1.563 (39.69mm) | 1.375 (34.93mm) | 0.188 (4.76mm) | 0.75(mm) | ||
![]() 0213-S-12 RAF | In Stock | - | - | QFN | Steel | RAF Electronic Hardware | Surface Mount | -20C to 70C | Bulk | 3.2(mm) | Active | Commercial grade | Bulk | - | Panel Screw | 4 | Zinc, Clear Chromate | 1/4-20 | Commercial | 0.563 (14.29mm) | Slotted | Knob | - | 5(mm) | 1.250 (31.75mm) | 1.000 (25.40mm) 1 | 0.250 (6.35mm) 1/4 | 0.75(mm) | ||
![]() M3465-SS-11 RAF | In Stock | - | - | - | Stainless Steel | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | Thumb Screw | - | Chrome, Satin | M3x0.5 | - | 0.315 (8.00mm) | - | Knob | - | - | 0.512 (13.00mm) | 0.315 (8.00mm) | 0.197 (5.00mm) | - | ||
![]() M3400-B-5 RAF | In Stock | - | - | - | Brass | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | Shoulder Screw | - | Nickel | M4x0.7 | - | 0.315 (8.00mm) | Hex | Cheese Head | - | - | 1.343 (34.11mm) | 1.187 (30.15mm) | 0.156 (3.96mm) 5/32 | - | ||
![]() 0187-SS RAF | In Stock | - | - | - | Stainless Steel | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | Panel Screw | - | - | #12-24 | - | 0.563 (14.29mm) | Slotted | Knob | - | - | 1.063 (26.99mm) | 0.813 (20.64mm) | 0.250 (6.35mm) 1/4 | - | ||
![]() 0652-S-2 RAF | In Stock | - | - | - | Steel | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | Panel Screw | - | Cadmium, Clear Chromate | #10-24 | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | 1.063 (26.99mm) | 0.875 (22.23mm) 7/8 | 0.188 (4.76mm) | - | ||
![]() 0559-S RAF | In Stock | - | - | - | Steel | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | Panel Screw | - | - | 3/8-16 | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | 2.188 (55.58mm) | 1.500 (38.10mm) | 0.688 (17.46mm) | - | ||
![]() 0141-S RAF | In Stock | - | - | - | Steel | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | Panel Screw | - | - | #10-24 | - | 0.438 (11.11mm) | Slotted | Knob | - | - | 1.063 (26.99mm) | 0.813 (20.64mm) | 0.250 (6.35mm) 1/4 | - |