- Type
- Length (in)
- Plating
- Series
- Material
- Mfr
- Package
- Product Status
- Diameter - Inside
- Diameter - Outside
- Thickness
- Thread/Screw/Hole Size
Attribute column
Manufacturer
RAF Washers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | CoilResistance | Contact Materials | Manufacturer | Mfr | Minimum Dropout Voltage | Mounting | Package | Product Status | Relay Construction | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Plating | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Program Memory Type | Core Size | Program Memory Size | Connectivity | Product Type | Operate Time | EEPROM Size | Thread/Screw/Hole Size | Contact Arrangement | Product | Features | Product Category | Product Length | Height | Height Seated (Max) | Length | Width | Thickness | Diameter - Outside | Diameter - Inside | Length (in) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Insulating Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 | - | ||
![]() 5245-N-253-0 RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Insulating Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 | - | ||
![]() 5251-N-163-0 RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Insulating Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 10 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | 0.125 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 | - | ||
![]() 1061-SS-46 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | - | - | - | 0.012 (0.31mm) | 0.312 (7.92mm) 5/16 | 0.166 (4.22mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | 1 % | 2 | 100 ppm/°C | - | 1.38 MΩ | - | - | Metal Film | - | - | 125 mW | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military | - | - | - | - | 6.096 mm | 2.29 mm | - | - | - | 0.025 | Contains Lead | ||
![]() 1064-SS-20 RAF | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | Stainless Steel | RN732A | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | Flat | 32.4 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | Passivation | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 | - | - | Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | 0.012 (0.31mm) | 0.312 (7.92mm) 5/16 | 0.214 (5.44mm) | 0.012 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | P5CC037 | RAF Electronic Hardware | - | - | RAF Electronic Hardware | NXP USA Inc. | - | - | Bulk | Obsolete | - | Details | - | - | -25°C ~ 85°C | - | SmartMX | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | 30MHz | 6K x 8 | 1.62V ~ 5.5V | Secure MX51 | ROM | 32-Bit Single-Core | 200KB (200K x 8) | ISO 7816, UART | Screws & Fasteners | - | 36K x 8 | - | - | Washers | - | Screws & Fasteners | - | - | - | - | - | - | - | - | 0.031 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 | - | ||
![]() 5246-N-250 RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Insulating Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 | - | ||
![]() 0993-N RAF | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | - | - | - | - | 0.156 (3.96mm) | 0.375 (9.53mm) 3/8 | 0.234 (5.94mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 | - | ||
![]() 1057-SS-20 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | 950 Ohm | Silver-Tin-Indium Oxide | - | RAF Electronic Hardware | 12 Vac | Panel Mount | Bulk | Active | Non-Latching | - | Quick Connect | - | -55 to 65 °C | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | Passivation | - | - | - | - | - | - | - | - | - | 25 ms | - | #4-40 | DPST-NO | - | - | - | 68.58 mm | - | - | - | - | 0.010 (0.25mm) | 0.171 (4.34mm) | 0.093 (2.36mm) | 0.010 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 | - |