- RoHS
- Bearing Type
- Composition
- Drive Type
- Features
- Head Diameter
- Head Height
- Height
- Housing Material
- Insert Material
- Lead Free
- Length
Attribute column
Manufacturer
RAF Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Insert Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Plating | Thread Size | Wire/Cable Diameter | Bearing Type | Outside Diameter | Head Diameter | Drive Type | Screw Head Type | Features | Height | Length | Length - Overall | Length - Below Head | Head Height | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0633-B RAF | In Stock | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | 150 V | - | 1 % | 100 ppm/°C | Panel Screw | 1.78 Ω | 155 °C | -55 °C | Thick Film | 500 mW | - | #8-32 | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | 600 µm | - | 0.938 (23.81mm) | 0.750 (19.05mm) 3/4 | 0.188 (4.76mm) | - | Lead Free | ||
![]() A15-8 RAF | In Stock | - | - | External | - | Cast Iron | 52100 Steel;Black Oxide | Sealmaster | SF-30C | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | Four Bolt Flange | 6.35 mm | - | - | - | - | - | 8.7 mm | - | - | - | Unknown | - |