- Between Board Height
- Color
- Diameter - Inside
- Diameter - Outside
- Features
- Gender
- Length - Overall
- Material
- Mfr
- Operating Temperature
- Package
- Plating
Attribute column
Manufacturer
RAF Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Brand | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Screw, Thread Size | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Color | Gender | Subcategory | Ingress Protection | Current Rating | Configuration | Plating | Power Dissipation | Forward Voltage | Product Type | Reverse Voltage | Threaded/Unthreaded | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | Product | MTU | Features | SFP/XFP Ports | Product Category | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11002 RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1100-2-B RAF | In Stock | - | - | Chassis Mount | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | -45°C ~ 85°C | Bulk | IE-MiniFiberLinX-II | Obsolete | RJ45, SC | Managed | - | Female, Female | - | -- | - | Fixed | - | - | - | - | - | Unthreaded | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 100km | - | 1916 | SNMP Manageable | -- | - | 0.125 (3.18mm) 1/8 | 0.125 (3.18mm) 1/8 | 0.090 (2.29mm) | 0.125 (3.18mm) 1/8 | ||
![]() 1101-0-B RAF | In Stock | - | - | - | Brass | - | RAF Electronic Hardware | NTE Electronics | NTE3015 | RAF Electronic Hardware | Bulk | Active | Yes | - | 0.1 to 167 Degrees F | - | - | - | - | Round Spacer | Green | Female, Female | Hardware | - | 25 MilliAmps | - | - | 70 MilliWatts | 2.1 Volts DC | Standoffs, Spacers & Supports | 4 Volts DC | Unthreaded | - | - | - | - | - | Spacers | - | - | - | Standoffs & Spacers | 0.188 (4.76mm) | 0.125 (3.18mm) 1/8 | 0.064 (1.63mm) | 0.188 (4.78mm) 3/16 |