- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Series
- Switch Function
- RoHS
- Type
- Termination Style
- Features
Attribute column
Manufacturer
RAFI Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Contact Materials | ElectricalLife | Operating Temperature | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact Timing | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Angle of Throw | Depth Behind Flange | Key Removable Positions | Features | Number of Independent Keys | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.13026.8510000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | - | - | 10,000 Cycles | -25°C~70°C | Micromec | - | Active | - | - | 3 | - | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | - | - | Flat Key | DP3T | On-On-On | - | - | - | 10,000 Cycles | - | - | Not Specified | - | - | - | 90° | - | Center | IP54 | - | - | ROHS3 Compliant | ||
![]() 1.30145.0190000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.13026.0410000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | NO | - | 10,000 Cycles | -25°C~70°C | Micromec | e3 | Active | - | EAR99 | 2 | Tin (Sn) | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | 19mm | 19 mm | Flat Key | DPDT | On-On | - | 0.1A | 35V | 10,000 Cycles | KEYLOCK SWITCH | 0.1A | Not Specified | 35V | 40 deg | 1 | 40° | - | Center | IP54 | 2 | 19.5mm | ROHS3 Compliant | ||
![]() 1.10119.1170000 RAFI USA | In Stock | - | Datasheet | 10 Weeks | Panel Mount | - | - | 50,000 Cycles | -25°C~70°C | - | - | Active | 1 (Unlimited) | - | 4 | - | - | 100mA AC/DC | Gold Alloy | Solder Lug | 35V | - | - | Flat Key | SP3T | Off-On-On-On | Circular - 16.20mm Dia | - | - | 50,000 Cycles | - | - | Not Specified | - | - | - | 90° | 39.50mm | Center | Priority Lock Position Keys | - | - | ROHS3 Compliant | ||
![]() 1.15108.9110000 RAFI USA | In Stock | - | Datasheet | 10 Weeks | Panel Mount | - | Silver (Ag) | - | -25°C~70°C | LUMOTAST 75 | - | Active | 1 (Unlimited) | - | 2 | - | 230V | 4A AC 200mA DC | - | Solder Lug | 250V | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | - | - | - | - | Not Specified | - | - | - | 90° | - | All | IP40 | - | - | ROHS3 Compliant | ||
![]() 1.15108.8510000 RAFI USA | In Stock | - | Datasheet | 12 Weeks | Panel Mount | - | Silver (Ag) | - | -25°C~70°C | LUMOTAST 75 | - | Active | 1 (Unlimited) | - | 2 | - | 230V | 4A AC 200mA DC | - | Solder Lug | 250V | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | - | - | - | - | Not Specified | - | - | - | 90° | - | Center | IP40 | - | - | ROHS3 Compliant | ||
![]() 1.10119.4670000 RAFI USA | In Stock | - | Datasheet | 10 Weeks | Panel Mount | - | - | 50,000 Cycles | -25°C~70°C | - | - | Active | 1 (Unlimited) | - | 4 | - | - | 100mA AC/DC | Gold Alloy | Solder Lug | 35V | - | - | Flat Key | SP3T | Off-On-On-On | Circular - 16.20mm Dia | - | - | 50,000 Cycles | - | - | Not Specified | - | - | - | 90° | 39.50mm | All | Priority Lock Position Keys | - | - | ROHS3 Compliant | ||
![]() 1.10119.9670000 RAFI USA | In Stock | - | Datasheet | 10 Weeks | Panel Mount | - | - | 50,000 Cycles | -25°C~70°C | - | - | Active | 1 (Unlimited) | - | 4 | - | - | 100mA AC/DC | Gold Alloy | Solder Lug | 35V | - | - | Flat Key | SP3T | Off-On-On-On | Circular - 16.20mm Dia | - | - | 50,000 Cycles | - | - | Not Specified | - | - | - | 90° | 39.50mm | All | Priority Lock Position Keys | - | - | ROHS3 Compliant | ||
![]() 3.13027.0160000 RAFI USA | In Stock | - | Datasheet | 13 Weeks | Through Hole | - | - | 10,000 Cycles | -25°C~70°C | - | - | Active | 1 (Unlimited) | - | 4 | - | 35V | 100mA AC/DC | Gold Alloy | PC Pin | 35V | - | - | Flat Key | DP4T | On-On-On-On | - | - | - | 10,000 Cycles | - | - | Not Specified | - | - | - | 90° | - | All | IP54 | - | - | ROHS3 Compliant | ||
![]() 3.13009.0010000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | - | - | 10,000 Cycles | -25°C~70°C | Eurolocks | - | Active | - | - | 2 | - | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | - | - | Flat Key | DPDT | On-On | - | - | - | 10,000 Cycles | - | - | Not Specified | - | - | - | 90° | - | Center | IP54 | - | - | ROHS3 Compliant | ||
![]() 3.13026.0160000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | - | - | 10,000 Cycles | -25°C~70°C | Micromec | - | Active | - | - | 3 | - | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | - | - | Flat Key | DP3T | On-On-On | - | - | - | 10,000 Cycles | - | - | Not Specified | - | - | - | 90° | - | All | IP54 | - | - | ROHS3 Compliant | ||
![]() 3.99400.1315000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1312000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1314000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1313000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.13026.0260000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | - | - | 10,000 Cycles | -25°C~70°C | Micromec | - | Active | - | - | 4 | - | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | - | - | Flat Key | DP4T | On-On-On-On | - | - | - | 10,000 Cycles | - | - | Not Specified | - | - | - | 90° | - | All | IP54 | - | - | ROHS3 Compliant | ||
![]() 3.13026.5260000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | - | - | 10,000 Cycles | -25°C~70°C | Micromec | - | Active | - | - | 4 | - | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | - | - | Flat Key | DP4T | On-On-On-On | - | - | - | 10,000 Cycles | - | - | Not Specified | - | - | - | 90° | - | All | IP54 | - | - | ROHS3 Compliant | ||
![]() 1.30145.3190000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.15108.6310100 RAFI USA | In Stock | - | - | 12 Weeks | Panel Mount | - | Silver (Ag) | - | -25°C~70°C | LUMOTAST 75 | - | Active | 1 (Unlimited) | - | 2 | - | 230V | 4A AC 200mA DC | - | Solder Lug | 250V | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | - | - | - | - | Not Specified | - | - | - | 90° | - | All | IP40 | - | - | ROHS3 Compliant | ||
![]() 3.13016.9200000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |