- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Series
- Switch Function
- RoHS
- Type
- Termination Style
- Features
Attribute column
Manufacturer
RAFI Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Mechanical Life | Contact Timing | Angle of Throw | Depth Behind Flange | Key Removable Positions | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.30145.0160000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.30145.2190000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.30145.5190000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.15108.8510100 RAFI USA | In Stock | - | - | 12 Weeks | Panel Mount | Silver (Ag) | - | -25°C~70°C | LUMOTAST 75 | Active | 1 (Unlimited) | 2 | 230V | 4A AC 200mA DC | - | Solder Lug | 250V | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | Not Specified | 90° | - | Center | IP40 | ROHS3 Compliant | ||
![]() 3.13026.6110000 RAFI USA | In Stock | - | Datasheet | - | Through Hole | - | 10,000 Cycles | -25°C~70°C | Micromec | Active | - | - | - | 100mA AC/DC | Gold Alloy | PC Pin | 35V | Flat Key | - | - | - | 10,000 Cycles | Not Specified | - | - | - | IP54 | ROHS3 Compliant | ||
![]() 1.10118.7330000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.10118.6120000 RAFI USA | In Stock | - | - | - | Panel Mount | - | 50,000 Cycles | -25°C~70°C | - | Active | - | 2 | - | 100mA AC/DC | Gold Alloy | Solder Lug | 35V | Flat Key | SPST | Off-On | Circular - 16.20mm Dia | 50,000 Cycles | Not Specified | 90° | 39.50mm | All | - | ROHS3 Compliant | ||
![]() 3.99400.1423000 RAFI USA | In Stock | - | - | - | Panel Mount | - | 50,000 Cycles | -25°C~70°C | RG 85 III | Active | - | 2 | - | 100mA AC/DC | Gold Alloy | Connector | 35V | Flat Key | SPST-NO | Off-On | - | 50,000 Cycles | Not Specified | 90° | - | All | IP40 | ROHS3 Compliant | ||
![]() 3.99400.1428000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1324000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1318000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.10118.2120000 RAFI USA | In Stock | - | - | - | Panel Mount | - | 50,000 Cycles | -25°C~70°C | - | Active | - | 2 | - | 100mA AC/DC | Gold Alloy | Solder Lug | 35V | Flat Key | SPST | Off-On | Circular - 16.20mm Dia | 50,000 Cycles | Not Specified | 90° | 39.50mm | All | - | ROHS3 Compliant | ||
![]() 3.99400.2123000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1316000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.99400.1422000 RAFI USA | In Stock | - | - | - | Panel Mount | - | 50,000 Cycles | -25°C~70°C | RG 85 III | Active | - | 2 | - | 100mA AC/DC | Gold Alloy | Connector | 35V | Flat Key | SPST-NO | Off-On | - | 50,000 Cycles | Not Specified | 90° | - | All | IP40 | ROHS3 Compliant | ||
![]() 3.99400.1426000 RAFI USA | In Stock | - | - | - | Panel Mount | - | 50,000 Cycles | -25°C~70°C | RG 85 III | Active | - | 2 | - | 100mA AC/DC | Gold Alloy | Connector | 35V | Flat Key | SPST-NO | Off-On | - | 50,000 Cycles | Not Specified | 90° | - | All | IP40 | ROHS3 Compliant | ||
![]() 1.10118.4140000 RAFI USA | In Stock | - | - | - | Panel Mount | - | 50,000 Cycles | -25°C~70°C | - | Active | - | 4 | - | 100mA AC/DC | Gold Alloy | Solder Lug | 35V | Flat Key | SP3T | Off-On-On-On | Circular - 16.20mm Dia | 50,000 Cycles | Not Specified | 90° | 39.50mm | All | - | ROHS3 Compliant | ||
![]() 3.99400.1325000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.15108.6610100 RAFI USA | In Stock | - | - | - | Panel Mount | Silver (Ag) | - | -25°C~70°C | LUMOTAST 75 | Active | - | 2 | 230V | 4A AC 200mA DC | - | Solder Lug | 250V | Flat Key | DPST-NO/NC | On-Mom, Off-Mom | Circular - 16.20mm Dia | - | Not Specified | 90° | - | Center | IP40 | ROHS3 Compliant | ||
![]() 1.15108.6320100 RAFI USA | In Stock | - | Datasheet | 10 Weeks | Panel Mount | Silver (Ag) | - | -25°C~70°C | LUMOTAST 75 | Active | 1 (Unlimited) | 2 | 230V | 4A AC 200mA DC | - | Solder Lug | 250V | Flat Key | 4PST-2NO/2NC | On-Off, Off-On | Circular - 16.20mm Dia | - | Not Specified | 90° | - | All | IP40 | ROHS3 Compliant |