- Part Status
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Factory Lead Time
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
RAFI Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.13007.0210152 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.13007.0110152 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.10.021.201/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | 200,000 Cycles | -25°C~70°C | RAMO 22 S | Active | Not Applicable | Standard | 2 | 32V | 100mA DC | IP65 - Dust Tight, Water Resistant | Connector | - | CE | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 24VDC | LED, White | Illuminated | 200,000 Cycles | 30.00mm | - | - | ||
![]() 1.10.021.204/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | 200,000 Cycles | -25°C~70°C | RAMO 22 S | Active | Not Applicable | Standard | 2 | 32V | 100mA DC | IP65 - Dust Tight, Water Resistant | Connector | - | CE | SPST | Off-On | Circular - 22.30mm Dia | 24VDC | LED, White | Illuminated | 200,000 Cycles | 30.00mm | - | - | ||
![]() 3.13007.0310152 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3.13.007.001/0152 RAFI USA | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 50,000 Cycles | -25°C~70°C | - | Active | 1 (Unlimited) | Standard | 2 | 35V | 100mA AC/DC | IP40 | PC Pin | 35V | - | SPDT | On-On | - | - | - | Non-Illuminated | 50,000 Cycles | 24.00mm | Bezel - Round | ROHS3 Compliant | ||
![]() 1.10.021.025/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | 200,000 Cycles | -25°C~70°C | RAMO 22 S | Active | Not Applicable | Standard | 3 | 32V | 100mA DC | IP65 - Dust Tight, Water Resistant | Connector | - | CE | SPDT | On-Off-On | Circular - 22.30mm Dia | 24VDC | LED, White | Illuminated | 200,000 Cycles | 30.00mm | - | - | ||
![]() 1.15153.1060100 RAFI USA | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.10.021.026/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | 200,000 Cycles | -25°C~70°C | RAMO 22 S | Active | Not Applicable | Standard | 3 | 32V | 100mA DC | IP65 - Dust Tight, Water Resistant | Connector | - | CE | SPDT | Mom-Off-On | Circular - 22.30mm Dia | 24VDC | LED, White | Illuminated | 200,000 Cycles | 30.00mm | - | - |