- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Mfr | Mode of Oscillation | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Series Resistance | Screening Level | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS-4.000-18 Raltron Electronics | 247 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | e3 | - | Active | 1 (Unlimited) | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 8541.60.00.30 | 4MHz | ±50ppm | - | 4MHz | 130Ohm | 18pF | Fundamental | ±30ppm | 500 µW | - | 5 PPM/YEAR | 130Ohm | - | - | 3.5mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AS-16.000-18 Raltron Electronics | 444 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | Industrial grade | -20°C~70°C | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 8541.60.00.50 | 16MHz | ±50ppm | - | 16MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 500 µW | - | 5 PPM/YEAR | 40Ohm | - | - | 3.5mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A-1.8432-18 Raltron Electronics | 716 | - | Datasheet | 8 Weeks | - | Through Hole | HC-49/U | NO | 2 | - | - | - | - | - | - | - | - | - | - | - | A | 0.435Lx0.183W 11.05mmx4.65mm | e3 | yes | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 8541.60.00.30 | 1.8432MHz | ±50ppm | L11.05XB4.65XH13.49 (mm)/L0.435XB0.183XH0.531 (inch) | 1.8432MHz | 700Ohm | 18pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | - | - | 0.531 13.49mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A-4.000-18 Raltron Electronics | 411 |
| Datasheet | 8 Weeks | - | Through Hole | HC-49/U | NO | 2 | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | A | 0.435Lx0.183W 11.05mmx4.65mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | - | 4MHz | ±100ppm | L11.05XB4.65XH13.49 (mm)/L0.435XB0.183XH0.531 (inch) | 4MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 100 µW | - | - | - | - | - | - | 0.531 13.49mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RT3215-32.768-12.5-TR Raltron Electronics | 42320 |
| - | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | RT3215 | 0.126Lx0.059W 3.20mmx1.50mm | e4 | yes | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | TAPE AND REEL | 8541.60.00.10 | 32.768kHz | - | L3.2XB1.5XH0.8 (mm)/L0.126XB0.059XH0.031 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() RPCF-MA13-3308-O-A-001 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H120B-12.000MHZ-8-F-5050-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST-W7-30-A-G Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CO4310-22.1184-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA-W2-P-3216-A02-G Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA-6050-L0-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1210-32.000-5-F-0720-TR Raltron | 1781 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -10°C ~ 60°C | - | R1210 | 0.047 L x 0.039 W (1.20mm x 1.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 32 MHz | ±20ppm | - | - | 150 Ohms | 5pF | Fundamental | ±7ppm | - | - | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | - | ||
![]() TT-SMDC-25.000-20-F-TR Raltron | 8 |
| - | - | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | -10°C ~ 60°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 25 MHz | ±50ppm | - | - | 50 Ohms | 20pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | ||
![]() RT3215-32.768-7-TR-NS7 Raltron | 16 |
| - | - | - | Surface Mount | 2-SMD, No Lead | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | RT3215 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768 kHz | - | - | - | 70 kOhms | 7pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() TT-SMDC-25.000-18-F-TR Raltron | 712 |
| - | - | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | -10°C ~ 60°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 25 MHz | ±50ppm | - | - | 50 Ohms | 18pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | Surface Mount | HC-49/US | - | - | Raltron Electronics | - | - | - | Bulk | - | Active | - | - | 0°C ~ 85°C | - | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 27 MHz | ±30ppm | - | - | 50 Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | - | ||
![]() R26-32.768-12.5-EXT-5PPM Raltron | 1377 | - | - | - | - | Through Hole | Cylindrical Can, Radial | - | - | Raltron Electronics | - | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | R26 | 0.083 Dia (2.10mm) | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768 kHz | - | - | - | 35 kOhms | 12.5pF | Fundamental | ±5ppm | - | - | - | - | - | - | - | 0.244 (6.20mm) | - | - | - | - | - | ||
![]() RH100-24.000-22-EXT-TR-NS1 Raltron | 8 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Raltron Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 24 MHz | ±100ppm | - | - | 50 Ohms | 22pF | Fundamental | ±100ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() A-19.6608-18 Raltron | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7 MHz | - | - | - | - | 18 pF | - | 0.005 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R38-32.768-12.5-5PPM-NPB Raltron | In Stock | - | - | - | - | - | - | - | - | - | FLEXURAL | Through Hole | -20C to 60C | - | 3.1(mm) | - | Non-Compliant | Commercial grade | - | - | - | - | - | - | - | - | Crystal | - | - | - | Female | - | - | 0.032768(MHz) | - | - | - | - | 12.5(pF) | - | ±5 | - | 35000(ohm) | - | - | Commercial | 3.1(mm) | - | - | 8.2(mm) | - | - | Lead Free | - |