- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1612-38.400-10-F-1010-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 38.4MHz | ±10ppm | - | - | 150Ohm | 10pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() AS-7.3728-16-EXT Raltron Electronics | 1345 | - | - | 8 Weeks | Through Hole | HC-49/US | - | -40°C~85°C | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 7.3728MHz | ±50ppm | - | - | 70Ohm | 16pF | Fundamental | ±30ppm | - | 0.138 3.50mm | ROHS3 Compliant | ||
![]() H10S-18.432-18-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±100ppm | - | - | 130Ohm | 18pF | Fundamental | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() R2016-24.000-8-1010-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±10ppm | - | - | 120Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RT2012-32.768-7-20-EXT-TR Raltron Electronics | 2251 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RT2012 | 0.079Lx0.047W 2.00mmx1.20mm | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 90kOhm | 7pF | Fundamental | ±20ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() RT2012-32.768-9-20-EXT-TR Raltron Electronics | 1395 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | RT2012 | 0.079Lx0.047W 2.00mmx1.20mm | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | TR, 7 INCH | 8541.60.00.10 | 32.768kHz | - | L2.0XB1.2XH0.6 (mm)/L0.079XB0.047XH0.024 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.5 µW | 0.024 0.60mm | ROHS3 Compliant | ||
![]() R2520-26.000-9-F-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 100Ohm | 9pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() R2520-30.000-8-F-1010-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±10ppm | - | - | 100Ohms | 8pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-26.000-10-F-1010-EXT-TR Raltron Electronics | 2377 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-40.000-10-F-1010-TR Raltron Electronics | 1711 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±10ppm | - | - | 50Ohm | 10pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-26.000-20-F-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 60Ohm | 20pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-26.000-9-F-1015-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±15ppm | - | - | 60Ohm | 9pF | Fundamental | ±10ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-40.000-6-F-1010-EXT-TR Raltron Electronics | 36 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±10ppm | - | - | 50Ohm | 6pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() R2016-16.000-18-3030-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±30ppm | - | - | 200Ohm | 18pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-38.400-9-F-1010-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 38.4MHz | ±10ppm | - | - | 100Ohm | 9pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-48.000-8-F-1515-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±15ppm | - | - | 60Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2520-16.000-16-1020-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±20ppm | - | - | 150Ohm | 16pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() R2520-40.000-9-F-1010-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±10ppm | - | - | 60Ohm | 9pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-25.000-10-F-1010-EXT-TR Raltron Electronics | 1127 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-25.000-16-F-2020-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±20ppm | - | - | 60Ohm | 16pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant |