- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH100-24.000-20-3050-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-24.000-18-2030-EXT-TR Raltron Electronics | 2383 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() H130A-25.000-18-F-2030-EXT-TR Raltron Electronics | 2411 |
| - | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | H130A | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±30ppm | - | - | 20Ohm | 18pF | Fundamental | ±20ppm | - | 0.043 1.10mm | ROHS3 Compliant | ||
![]() H10S-26.000-18-F-1030-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±30ppm | - | - | 130Ohm | 18pF | Fundamental | ±10ppm | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() R2016-40.000-8-F-1515-TR-NS1 Raltron Electronics | 48 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±15ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R1612-38.400-10-F-1015-TR-NS1 Raltron Electronics | 2427 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | Active | 1 (Unlimited) | MHz Crystal | - | 38.4MHz | ±15ppm | - | - | 150Ohm | 10pF | Fundamental | ±10ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() R2016-16.000-10-1015-TR-NS1 Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | 16MHz | ±15ppm | - | - | 200Ohm | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R1612-25.000-8-F-1515-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±15ppm | - | - | 150Ohm | 8pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() H130B-25.000-12-F-EXT-TR Raltron Electronics | 1945 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | H130B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±50ppm | - | - | 20Ohm | 12pF | Fundamental | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() RH100-12.000-12-1010-EXT-TR Raltron Electronics | 683 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 12MHz | ±10ppm | - | - | 100Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() AS-26.000-20-F-SMD-TR Raltron Electronics | 43 |
| - | 8 Weeks | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | AS-SMD | 0.472Lx0.189W 12.00mmx4.80mm | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±50ppm | - | - | - | 20pF | Fundamental | ±30ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
![]() AS-27.000-20-F-3030-SMD-TR Raltron Electronics | 27 |
| - | 8 Weeks | Surface Mount | HC-49/US | YES | - | -20°C~70°C | Tape & Reel (TR) | AS-SMD | 0.472Lx0.189W 12.00mmx4.80mm | Active | 1 (Unlimited) | MHz Crystal | TR, 13 INCH | 27MHz | ±30ppm | L12.0XB4.8XH4.0 (mm)/L0.472XB0.189XH0.157 (inch) | 27MHz | 40Ohm | 20pF | Fundamental | - | 500 µW | 0.181 4.60mm | ROHS3 Compliant | ||
![]() RH100-20.000-16-3030-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 20MHz | ±30ppm | - | - | 70Ohm | 16pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-24.000-10-1010-TR Raltron Electronics | 4827 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-24.000-12-3030-EXT-TR Raltron Electronics | 1938 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±30ppm | - | - | 60Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-25.000-8-F-1010-TR Raltron Electronics | 2151 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±10ppm | - | - | 60Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RSE-32.768-7-H14-TR Raltron Electronics | 27 |
| - | 8 Weeks | Surface Mount | 4-SMD, Flat Leads | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | RSE H14 | 0.264Lx0.055W 6.70mmx1.40mm | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | - | - | 65kOhm | 7pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() R2016-26.000-8-F-1010-TR-NS1 Raltron Electronics | 60000 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±10ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2520-26.000-10-F-1010-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±10ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() R2520-40.000-12-F-1010-TR Raltron Electronics | 43 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±10ppm | - | - | 60Ohm | 12pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant |