- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2016-48.000-6-F-5050-TR Raltron Electronics | 43 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 48MHz | ±50ppm | - | - | 60Ohm | 6pF | Fundamental | - | - | - | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() R2016-48.000-18-F-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 48MHz | ±10ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() R2016-40.000-6-F-1010-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 40MHz | ±10ppm | - | - | 100Ohm | 6pF | Fundamental | - | - | - | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() RH100-27.000-18-F-2020-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 27MHz | ±20ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() R2520-26.000-18-F-1010-EXT-TR Raltron Electronics | 586 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 26MHz | ±10ppm | - | - | 100Ohm | 18pF | Fundamental | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() R2520-40.000-10-F-1010-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 40MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() RH100-27.000-12-F-1010-TR Raltron Electronics | 36 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 27MHz | ±10ppm | - | - | 60Ohm | 12pF | Fundamental | - | - | - | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() RH100-12.288-12-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 12.288MHz | ±10ppm | - | - | 100Ohm | 12pF | Fundamental | - | - | - | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() RH100-26.000-15-F-1015-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 26MHz | ±15ppm | - | - | 60Ohm | 15pF | Fundamental | ±10ppm | - | - | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() RH100-24.000-8-1530-EXT-TR Raltron Electronics | 2403 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 24MHz | ±30ppm | - | - | 60Ohm | 8pF | Fundamental | ±15ppm | - | - | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() H130B-25.000-10-F-1010-EXT-TR Raltron Electronics | 2407 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | H130B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 25MHz | ±10ppm | - | - | 20Ohm | 10pF | Fundamental | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | ||
![]() H130A-24.000-18-2030-EXT-TR Raltron Electronics | 1437 |
| - | 10 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | H130A | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 8 TO 32PF LOAD CAPACITANCE AVAILABLE | - | 24MHz | ±30ppm | 5mm x 3.2mm x 1.1mm | 24MHz | 20Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.043 1.10mm | - | ROHS3 Compliant | - | ||
![]() H13-6.000-16-5050-EXT-TR Raltron Electronics | 1704 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | H13 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 6MHz | ±50ppm | - | - | 100Ohm | 16pF | Fundamental | - | - | - | 0.051 1.30mm | - | ROHS3 Compliant | - | ||
![]() H130B-12.000-12-3030-EXT-TR Raltron Electronics | 2414 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | H130B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 12MHz | ±30ppm | - | - | 35Ohm | 12pF | Fundamental | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | ||
![]() H10S-16.384-18-1030-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 16.384MHz | ±30ppm | - | - | 130Ohm | 18pF | Fundamental | ±10ppm | - | - | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() H10S-27.120-18-F-3050-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 27.12MHz | ±50ppm | - | - | 130Ohm | 18pF | Fundamental | ±30ppm | - | - | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() A-11.0592-18 Raltron | 490 | - | Datasheet | - | - | - | YES | SURFACE MOUNT | 2 | - | - | - | - | - | - | yes | - | - | - | - | 70°C | -20°C | TAPE AND REEL | 8541.60.00.50 | 11.0592MHz | 50 ppm | - | 11.0592MHz | 25Ohm | 18pF | - | 0.003% | - | PARALLEL - FUNDAMENTAL | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() H10S-8.000-18-1020-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 8MHz | ±20ppm | - | - | 130Ohm | 18pF | Fundamental | ±10ppm | - | - | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() R2520-24.000-10-1010-TR-NS4 Raltron Electronics | 2407 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 24MHz | ±10ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() R2016-24.000-9-1010-EXT-TR Raltron Electronics | 39 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 24MHz | ±10ppm | - | - | 120Ohm | 9pF | Fundamental | - | - | - | 0.020 0.50mm | - | ROHS3 Compliant | - |