- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT1610-32.768-9-TR Raltron Electronics | 10 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | RT1610 | 0.063Lx0.039W 1.60mmx1.00mm | e4 | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | TR, 7 INCH | - | 32.768kHz | - | L1.6XB1.0XH0.5 (mm)/L0.063XB0.039XH0.02 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.1 µW | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RSE-32.768-12.5-H14-TR-10PPM Raltron Electronics | 48 |
| - | 8 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | -40°C~85°C | Tape & Reel (TR) | RSE | 0.264Lx0.055W 6.70mmx1.40mm | - | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 55kOhm | 12.5pF | Fundamental | ±10ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() R2016-48.000-7-F-0715-TR-NS1 Raltron Electronics | 48 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 48MHz | ±15ppm | - | - | 60Ohm | 7pF | Fundamental | ±7ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-27.120-8-F-1010-EXT-TR Raltron Electronics | 39 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±10ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-25.000-16-F-2525-EXT-TR Raltron Electronics | 39 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±25ppm | - | - | 120Ohm | 16pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-27.120-10-F-1010-TR-NS4 Raltron Electronics | 48 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±10ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() RH100-12.000-10-2020-EXT-TR Raltron Electronics | 787 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±20ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-12.000-20-3030-EXT-TR Raltron Electronics | 3343 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 100Ohm | 20pF | Fundamental | - | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() R1612-25.000-9-F-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±10ppm | - | - | 150Ohm | 9pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() R1612-40.000-8-F-2020-TR-NS1 Raltron Electronics | 36 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±20ppm | - | - | 150Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() R2016-16.000-9-1010-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±10ppm | - | - | 200Ohm | 9pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-24.000-7-1015-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±15ppm | - | - | 120Ohm | 7pF | Fundamental | ±10ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-24.000-12-1010-TR-NS1 Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±10ppm | - | - | 120Ohm | 12pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() AS-27.000-20-F Raltron Electronics | 770 |
| - | 8 Weeks | Through Hole | HC-49/US | YES | SURFACE MOUNT | -20°C~70°C | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | MHz Crystal | Matte Tin (Sn) | TR, 13 INCH | 8541.60.00.60 | 27MHz | ±50ppm | L12.0XB4.8XH4.6 (mm)/L0.472XB0.189XH0.181 (inch) | 27MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 µW | 5 PPM/YEAR | 0.138 3.50mm | ROHS3 Compliant | ||
![]() RT2012-32.768-9-TR Raltron Electronics | 27 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RT2012 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 90kOhm | 9pF | Fundamental | ±50ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() AS-6.000-12-2020-EXT-SMD-TR Raltron Electronics | 827 |
| - | 8 Weeks | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | AS-SMD | 0.472Lx0.189W 12.00mmx4.80mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 6MHz | ±20ppm | - | - | 80Ohm | 12pF | Fundamental | - | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
![]() R1612-25.000-9-F-3030-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 150Ohm | 9pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() R2520-25.000-16-F-1015-TR Raltron Electronics | 36 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±15ppm | - | - | 100Ohm | 16pF | Fundamental | ±10ppm | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-16.000-8-1010-TR Raltron Electronics | 37 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±10ppm | - | - | 70Ohm | 8pF | Fundamental | - | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-26.000-10-F-2030-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | ROHS3 Compliant |