- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH100-25.000-10-F-2030-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-27.120-18-F-3030-EXT-TR Raltron Electronics | 2143 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-40.000-12-F-1010-TR Raltron Electronics | 405 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±10ppm | - | - | 50Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() R2520-32.000-8-F-1030-EXT-TR Raltron Electronics | 27 | - | - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±30ppm | - | - | 60Ohm | 8pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-48.000-18-F-3030-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 48MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() AS-40.000-18-F-EXT-SMD-TR Raltron Electronics | 542 |
| - | 8 Weeks | Surface Mount | HC-49/US | YES | -40°C~85°C | Tape & Reel (TR) | AS-SMD | 0.472Lx0.189W 12.00mmx4.80mm | e3 | Active | 1 (Unlimited) | MHz Crystal | Matte Tin (Sn) | - | - | 40MHz | ±50ppm | 12mm X 4.8mm X 4mm | 40MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 500 µW | 0.181 4.60mm | ROHS3 Compliant | ||
![]() R2016-27.000-10-F-2020-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±20ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-32.000-10-F-1020-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±20ppm | - | - | 100Ohm | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-32.000-8-F-1010-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±10ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2520-16.000-10-1020-EXT-TR Raltron Electronics | 2617 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 8541.60.00.80 | 16MHz | ±20ppm | L2.5XB2.0XH0.65 (mm)/L0.098XB0.079XH0.026 (inch) | 16MHz | 150Ohm | 10pF | Fundamental | ±10ppm | 500 µW | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-25.000-20-F-1030-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 60Ohm | 20pF | Fundamental | ±10ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-19.200-12-1010-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 19.2MHz | ±10ppm | - | - | 70Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-27.120-10-F-3030-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-25.000-12-F-1010-TR Raltron Electronics | 2436 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±10ppm | - | - | 60Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-24.000-9-1015-EXT-TR Raltron Electronics | 4827 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±15ppm | - | - | 60Ohm | 9pF | Fundamental | ±10ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() H10S-13.560-10-1010-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 13.56MHz | ±10ppm | - | - | 130Ohm | 10pF | Fundamental | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() H10S-12.000-18-2020-TR-NS1 Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | H10S | 0.236Lx0.138W 6.00mmx3.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±20ppm | - | - | 130Ohm | 18pF | Fundamental | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() H130A-8.000-18-2030-EXT-TR Raltron Electronics | 2051 |
| - | 10 Weeks | Surface Mount | 2-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | H130A | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 8 TO 32PF LOAD CAPACITANCE AVAILABLE | - | 8MHz | ±30ppm | 5mm x 3.2mm x 1.1mm | 8MHz | 85Ohm | 18pF | Fundamental | ±20ppm | 100 µW | 0.043 1.10mm | ROHS3 Compliant | ||
![]() R1612-32.000-10-F-1530-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | R1612 | 0.063Lx0.049W 1.60mmx1.25mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±30ppm | - | - | 150Ohm | 10pF | Fundamental | ±15ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() AS-18.432-20 Raltron Electronics | 27 |
| - | 8 Weeks | Through Hole | HC-49/US | - | -20°C~70°C | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 18.432MHz | ±50ppm | - | - | - | 20pF | Fundamental | ±30ppm | - | 0.138 3.50mm | ROHS3 Compliant |