- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Operating Temp Range | Package | Package Type | Product Depth (mm) | Product Status | RoHS | Shell Sizes | Shell Style# | Standard Frequency | Tradename | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Contact Gender | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | ESR | Series Resistance | Screening Level | Absolute Pull Range (APR) | Shell Plating | Product | Mounting Angle | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 3308 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 75°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 38.4 MHz | ±10ppm | - | - | - | - | - | - | - | 40 Ohms | - | 8.5pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RH100-24.000-16-1010-TR-NS1 Raltron | 397 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 24 MHz | ±10ppm | - | - | - | - | - | - | - | 60 Ohms | - | 16pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
Tiny WHSL | 2480 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 90°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 40 MHz | ±20ppm | - | - | - | - | - | - | - | 30 Ohms | - | 11.5pF | Fundamental | ±7ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RH100-32.000-6-F-1020-EXT-TR Raltron | 3469 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 32 MHz | ±20ppm | - | - | - | - | - | - | - | 50 Ohms | - | 6pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() AS-4.096-22-3030-EXT-SMD-TR Raltron | 113 |
| - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | - | MHz Crystal | - | - | - | - | - | - | - | 4.096 MHz | ±30ppm | - | - | - | - | - | - | - | 130 Ohms | - | 22pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | - | ||
![]() R38-32.768KHZ-12.5 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | 12.5 pF | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | 12.5 pF | - | 0.0005 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() RH100-18.432-10-5050-TR Raltron | 7 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 18.432 MHz | ±50ppm | - | - | - | - | - | - | - | 80 Ohms | - | 10pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RT2012-32.768-12.5-TR Raltron | 3263 |
| - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RT2012 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | 90 kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() AS-16.000-20 Raltron | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Through Hole | -20C to 70C | - | - | 5(mm) | - | - | - | - | - | - | Commercial grade | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | - | - | - | 2.8V | - | 19.44MHz | ±10ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | 31mA | 20(pF) | - | ±30 | - | 40(ohm) | - | Commercial | -- | - | - | - | - | 11.35(MAX)(mm) | - | 0.039 (1.00mm) | - | - | 3.5(mm) | - | -- | ||
![]() AS-8.000-18 Raltron | 510 | - | - | - | Through Hole | - | - | - | - | 11.35 x 5 x 3.5mm | - | - | Crouse-Hinds Industrial Produc | GHG-721-1001-R0013 | 70°C | - | -20°C | - | - | - | - | HC-49-S | - | - | - | - | - | 8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | 2 | - | - | - | - | - | - | - | 18pF | - | ±30ppm | - | - | 60Ω | - | - | - | - | - | - | - | 3.5mm | - | 11.35mm | 5mm | - | - | - | ||
![]() AS-14.31818-18-SMD Raltron | 267 | - | - | - | Surface Mount | - | - | - | - | 12 x 4.8 x 4.6mm | - | - | ABB | S800-SOR12 | 70°C | - | -20°C | - | - | - | - | HC-49-US SMD | - | - | - | - | - | 14.3182MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | 2 | - | - | - | - | - | - | - | 18pF | - | ±30ppm | - | - | 50Ω | - | - | - | - | - | - | - | 4.6mm | - | 12mm | 4.8mm | - | - | - | ||
Tiny WHSL | 7 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 32 MHz | ±10ppm | - | - | - | - | - | - | - | 40 Ohms | - | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RH100-32.000-9-F-2020-EXT-TR Raltron | 301 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 32 MHz | ±20ppm | - | - | - | - | - | - | - | 50 Ohms | - | 9pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() TT-SMDC-3.6864-20-EXT-TR Raltron | 2442 |
| - | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | MHz Crystal | - | - | - | - | - | - | - | 3.6864 MHz | ±50ppm | - | - | - | - | - | - | - | 200 Ohms | - | 20pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 48 MHz | ±25ppm | - | - | - | - | - | - | - | 20 Ohms | - | 8pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() RH100-24.000-12-1010-EXT-TR Raltron | 1526 | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 24 MHz | ±10ppm | - | - | - | - | - | - | - | 60 Ohms | - | 12pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
Tiny WHSL | 1966 | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 24 MHz | ±15ppm | - | - | - | - | - | - | - | 50 Ohms | - | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() AS-6.000-18-SMD Raltron | 1110 | - | - | - | Surface Mount | - | - | - | - | 12 x 4.8 x 4.6mm | - | - | - | - | 70°C | Vishay Sfernice | -20°C | - | - | - | Box | HC-49-US SMD | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | 18pF | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mm | - | 12mm | 4.8mm | - | - | - | ||
![]() CO2520-8.000-33-50-X Raltron | 69 | - | - | Gold | - | - | Aluminum | Amphenol Aerospace | Copper Alloy | - | 1 | 25-29 | Amphenol | - | - | - | - | - | Free Hanging | - | - | - | - | - | Details | 25 | Straight | - | 38999 | - | 600 VAC, 850 VDC | - | - | TV 38999 III | - | - | - | 29 Position | - | - | - | Circular Connectors | - | 13 A | - | - | - | - | Crimp | - | - | - | Pin (Male) | - | - | - | - | - | Standard Circular Connector | - | - | - | - | Electroless Nickel | Plugs | Straight | Standard Circular Connector | - | - | - | - | - | - | - | - | ||
![]() H10S-10.000-18-F-3030-EXT Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |