- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Adjustment range undelayed short-circuit release | Colour front ring | Colour lens | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Inflammability class of insulation material according to with UL94 | Integrable in the engineering software o.t autom.system | Library with object elements | Loadable for operating system for configuration software, Linux | Loadable for operating system for configuration software, Windows 2000 | Loadable for operating system for configuration software, Windows 2003 Server | Loadable for operating system for configuration software, Windows 9x | Loadable for operating system for configuration software, Windows ME | Loadable for operating system for configuration software, Windows NT | Loadable for operating system for configuration software, Windows Vista | Material front ring | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Package | Product Status | Rated current In | Rated operating voltage Ue | Rated permanent current Iu | RoHS | Runtime operating system, Linux | Runtime operating system, Windows 2000 | Runtime operation system, Windows Vista | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of lamp socket | Type of lens | User groups (password protection) possible | Voltage type | With front ring | With light source | With programming interfaces | Operating Temperature | Series | Size / Dimension | Type | Gender | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H130B-14.31818-20-3050-TR Raltron | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Integrated | No | No | No | No | No | No | No | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | No | No | No | No | No | - | - | - | - | - | Yes | - | - | - | Yes | -20°C ~ 70°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | 14.31818 MHz | ±50ppm | 30 Ohms | 20pF | Fundamental | ±30ppm | - | 0.039 (1.00mm) | - | - | - | ||
![]() AS-16.000-12-2020-EXT-SMD-TR Raltron | 44 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | MHz Crystal | - | 16 MHz | ±20ppm | 40 Ohms | 12pF | Fundamental | ±20ppm | - | 0.157 (4.00mm) | - | - | - | ||
Tiny WHSL | 1521 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | MHz Crystal | - | 14.31818 MHz | ±30ppm | 50 Ohms | 20pF | Fundamental | ±30ppm | - | 0.157 (4.00mm) | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 25 MHz | ±15ppm | 30 Ohms | 18pF | Fundamental | ±10ppm | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | R2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 38.4 MHz | ±20ppm | 30 Ohms | 10pF | Fundamental | ±20ppm | - | 0.020 (0.50mm) | - | - | - | ||
![]() R1210-48.000-8-F-1015-EXT-TR Raltron | 28 |
| - | Surface Mount | 4-SMD, No Lead | 150 - 1200 | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | 0 | 0 | - | 40 - 100 | Tape & Reel (TR) | Active | - | - | 100 | - | - | - | - | - | - | Rocker lever | - | Other | - | - | - | - | - | - | - | -40°C ~ 85°C | R1210 | 0.047 L x 0.039 W (1.20mm x 1.00mm) | MHz Crystal | - | 48 MHz | ±20ppm | 100 Ohms | 8pF | Fundamental | ±10ppm | - | 0.014 (0.35mm) | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | 225 - 1500 | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | 0 | 0 | - | 60 - 150 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 150 | - | - | - | - | - | - | Rocker lever | - | Other | - | - | - | - | - | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 32 MHz | ±20ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | 60 - 480 | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | 0 | 0 | - | 16 - 40 | Tape & Reel (TR) | Active | - | - | 40 | - | - | - | - | - | - | Rocker lever | - | Other | - | - | - | - | - | - | - | -40°C ~ 85°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 27.12 MHz | ±20ppm | 60 Ohms | 20pF | Fundamental | ±20ppm | - | 0.026 (0.65mm) | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | 375 - 2500 | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | 0 | 0 | - | 100 - 250 | Tape & Reel (TR) | Active | - | - | 250 | - | - | - | - | - | - | Rocker lever | - | Other | - | - | - | - | - | - | - | -25°C ~ 70°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 32 MHz | ±13ppm | 50 Ohms | 12pF | Fundamental | ±20ppm | - | 0.026 (0.65mm) | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | 600 - 4800 | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | 0 | 0 | - | 150 - 400 | Tape & Reel (TR) | Active | - | - | 400 | - | - | - | - | - | - | Rocker lever | - | Other | - | - | - | - | - | - | - | -10°C ~ 60°C | R2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 40 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | 2407 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 25 MHz | ±30ppm | 60 Ohms | 16pF | Fundamental | ±30ppm | - | 0.031 (0.80mm) | - | - | - | ||
![]() RH100-24.576-8-F-3050-TR Raltron | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 24.576 MHz | ±50ppm | 60 Ohms | 8pF | Fundamental | ±30ppm | 1600 | 0.031 (0.80mm) | - | 1200 | - | ||
Tiny WHSL | 63 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 26.9721 MHz | ±5ppm | 50 Ohms | 9pF | Fundamental | ±10ppm | - | 0.031 (0.80mm) | 90.8 | - | - | ||
![]() RH100-28.224-18-F-1530-TR Raltron | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Green | - | - | - | - | Round | IP67/IP69K | Other | - | - | - | - | - | - | - | - | - | - | - | Other | Raltron Electronics | - | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 110 - 110 | - | - | - | - | - | - | - | - | Other | - | Other | Flat | - | AC | No | Yes | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 28.224 MHz | ±30ppm | 60 Ohms | 18pF | Fundamental | ±15ppm | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | 100 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Green | - | - | - | - | Round | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | - | - | Other | Raltron Electronics | - | - | 1 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 110 - 110 | - | - | - | - | - | - | - | - | Spring clamp connection | - | Other | Flat | - | AC | No | Yes | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 38.4 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | Other | Yellow | - | - | - | - | Round | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | - | - | Other | Raltron Electronics | - | - | 1 | - | Tape & Reel (TR) | Active | - | 110 - 110 | - | - | - | - | - | - | - | - | Spring clamp connection | - | Other | Flat | - | AC | No | Yes | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 24 MHz | ±15ppm | 40 Ohms | 9pF | Fundamental | ±10ppm | - | 0.031 (0.80mm) | - | - | - | ||
![]() TT-SMDC-4.9152-20-EXT-TR Raltron | 44 |
| - | Surface Mount | 4-SOJ, 9.40mm pitch | - | Other | Blue | - | - | - | - | Round | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | - | - | Other | Raltron Electronics | - | - | 1 | - | Tape & Reel (TR) | Active | - | 230 - 230 | - | - | - | - | - | - | - | - | Screw connection | - | Other | Flat | - | AC | No | Yes | - | -40°C ~ 85°C | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | MHz Crystal | - | 4.9152 MHz | ±50ppm | 150 Ohms | 20pF | Fundamental | ±50ppm | - | 0.146 (3.70mm) | - | - | - | ||
![]() AS-8.192-20-3030-SMD-TR Raltron | 3608 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | AS-SMD | 0.472 L x 0.189 W (12.00mm x 4.80mm) | MHz Crystal | Female | 8.192 MHz | ±30ppm | 60 Ohms | 20pF | Fundamental | ±30ppm | - | 0.157 (4.00mm) | - | - | - | ||
![]() AS-12.000-20-4PD-TR-NS1 Raltron | 40 |
| - | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | AS | 0.447 L x 0.197 W (11.35mm x 5.00mm) | MHz Crystal | - | 12 MHz | ±50ppm | 50 Ohms | 20pF | Fundamental | ±30ppm | - | 0.138 (3.50mm) | - | - | - | ||
![]() A-4.000-30-3RD Raltron | 40 |
| - | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raltron Electronics | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | A | 0.435 L x 0.183 W (11.05mm x 4.65mm) | MHz Crystal | - | 4 MHz | ±50ppm | 80 Ohms | 30pF | Fundamental | ±30ppm | - | 0.531 (13.49mm) | - | - | - |