- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Mfr | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | ESR (Equivalent Series Resistance) | Voltage | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Operating Frequency-Min | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCO592IV42 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592JC21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592JC41 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592JU11 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592JU21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592JV11 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592JV21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592KC21 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() XCO592KC41 Raltron | In Stock | - | - | Surface Mount | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Cut Tape | - | 5mm 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() RPA-GP-A-47-SMA-5000-Y Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSE-32.768-12.5-H2-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R38-32.768-12.5-NPB Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RQRA-0100-LPH Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-25.000-20-F Raltron | 13 |
| - | Through Hole | HC-49/US | - | - | - | - | Raltron Electronics | - | - | - | - | Bulk | - | - | Active | - | - | -20°C ~ 70°C | - | AS | 0.447 L x 0.197 W (11.35mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | 25 MHz | ±50ppm | - | 40 Ohms | - | 20pF | Fundamental | ±30ppm | - | - | - | - | - | 0.138 (3.50mm) | - | ||
![]() A-24.000-30 Raltron Electronics Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | RALTRON ELECTRONICS CORP | - | - | - | 24 MHz | 70 °C | -20 °C | - | HC-49/U, 2 PIN | Active | - | - | Yes | - | - | - | - | e3 | Yes | - | Matte Tin (Sn) | - | 8541.60.00.60 | compliant | - | 0.01% | L11.05XB4.65XH13.49 (mm)/L0.435XB0.183XH0.531 (inch) | - | - | 30 pF | - | 50 ppm | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 20 Ω | - | - | - | ||
![]() RSE-32.768-6-B-TR-NPB Raltron Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-8.000-18-EXT-SMD-H32-TR Raltron Electronics Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | RALTRON ELECTRONICS CORP | - | - | - | 8 MHz | 85 °C | -40 °C | - | HC-49, SMD, 2 PIN | Active | - | - | Yes | - | - | - | - | e3 | - | - | MATTE TIN | - | 8541.60.00.50 | compliant | - | 0.005% | 12.0mm x 4.8mm x 3.2mm | - | - | 18 pF | - | 30 ppm | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | - | - | - | ||
![]() RH100-8.000-12.5-2020-TR Raltron Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-11.0592-22-SMD-TR-H35 Raltron Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H130A-24.000-18-1050-TR Raltron Electronics Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | RALTRON ELECTRONICS CORP | - | - | 150 MHz | 24 MHz | 70 °C | -20 °C | - | - | Active | - | - | Yes | - | - | - | - | e4 | - | - | Gold (Au) | 8 TO 32PF LOAD CAPACITANCE AVAILABLE | 8541.60.00.60 | compliant | - | 0.005% | 5mm x 3.2mm x 1.1mm | - | - | 18 pF | - | 10 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 20 Ω | 8 MHz | - | - |