- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Dimensions | ECCN | For Use With/Related Products | Harmonized Code | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temp Range | Package | Package Type | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Usage Level | Voltage Rating (DC) | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Operating Mode | Accessory Type | Frequency Tolerance | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Series Resistance | Screening Level | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TT-SMDC-16.000-20-EXT-TR Raltron | 40 |
| - | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | Non-Compliant | - | 35 V | 35 V | - | -40°C ~ 85°C | Tape & Reel (TR) | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | 10 % | - | MHz Crystal | - | 125 °C | -55 °C | 22 µF | - | 16 MHz | ±50ppm | 500 mΩ | - | - | - | 20pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 4.2926 mm | 7.2898 mm | 4.2926 mm | - | - | - | Lead Free | - | ||
![]() TT-SMDC-14.31818-18-TR Raltron | 40 |
| - | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | 5 | - | - | - | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | - | - | No | -10°C ~ 60°C | Tape & Reel (TR) | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | - | Simple Reset/Power-On Reset | - | 85 °C | -40 °C | - | 571 mW | 14.31818 MHz | ±50ppm | 50 Ohms | 5.5 V | 1.1 V | 7 µA | 18pF | Fundamental | - | ±50ppm | Active High | 1 | 40 ms | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | No | - | Lead Free | - | ||
![]() RH100-32.000-6-F-2020-TR-NS1 Raltron | 40 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | -30°C ~ 85°C | - | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | 61 | - | - | - | - | 32 MHz | ±20ppm | 60 Ohms | - | - | - | 6pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() TT-SMDC-14.7456-20-EXT-TR Raltron | 2623 |
| - | - | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | - | MHz Crystal | - | - | - | - | - | 14.7456 MHz | ±50ppm | 50 Ohms | - | - | - | 20pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | - | - | ||
![]() RSM200S-32.768-6-TR-NS1 Raltron | 40 |
| - | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | - | - | - | - | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | RSM200S | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | 32.768 kHz | - | 35 kOhms | - | - | - | 6pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | - | - | - | - | ||
![]() A-20.945-20 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH100-16.000-16-5050-TR Raltron | 18 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -- | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Compliant | - | - | - | - | -20°C ~ 70°C | - | Amp+™ | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | MHz Crystal | -- | 60 °C | -10 °C | 16 pF | - | 16 MHz | ±50ppm | 100 Ohms | - | - | - | 16 pF | Fundamental | Cap (Cover) | 0.005 % | - | - | - | - | - | - | - | - | - | - | Lever | - | - | 0.031 (0.80mm) | - | - | - | - | - | Lead Free | - | ||
![]() A-3.6864-S Raltron | 49 |
| - | - | Through Hole | Through Hole | CSON | 2 | - | - | - | - | - | - | Raltron Electronics | - | -20C to 70C | Bulk | - | 5(mm) | Active | No | Compliant | Commercial grade | - | - | - | -20°C ~ 70°C | Tape and Reel | A | 0.435 L x 0.183 W (11.05mm x 4.65mm) | - | - | MHz Crystal | - | 70 °C | -20 °C | - | - | 3.6864 MHz | 100 ppm | 150 Ohms | - | - | - | Series | Fundamental | - | 0.005 % | - | - | - | - | - | - | - | - | 140 Ω | COMMERCIALC | - | 7(mm) | - | 0.531 (13.49mm) | - | - | 1.4(mm) | - | - | - | - | ||
![]() AS-27.000-18 Raltron | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 85366930 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TT-SMDC-10.000-20-TR Raltron | 49 |
| - | - | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | - | - | - | -10°C ~ 60°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | - | MHz Crystal | - | 60 °C | -10 °C | - | - | 10 MHz | ±50ppm | 50 Ohms | - | - | - | 20 pF | Fundamental | - | 0.005 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | Lead Free | - | ||
![]() TT-SMDC-8.000-20-EXT-TR Raltron | 1681 |
| - | - | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | EAR99 | - | 49119900 | Unavailable | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | TT-SMDC | 0.492 L x 0.181 W (12.50mm x 4.60mm) | - | - | MHz Crystal | - | - | - | - | - | 8 MHz | ±50ppm | 100 Ohms | - | - | - | 20pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | - | - | ||
![]() R1612-26.000-8-F-3030-TR Raltron | 49 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | EAR99 | - | 49119900 | Unavailable | - | Raltron Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | - | - | - | -10°C ~ 60°C | - | R1612 | 0.063 L x 0.049 W (1.60mm x 1.25mm) | - | - | MHz Crystal | - | 60 °C | -10 °C | 8 pF | - | 26 MHz | ±30ppm | 150 Ohms | - | - | - | 8 pF | Fundamental | - | 0.003 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | - | Lead Free | - | ||
![]() A-2.048-20 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-20.954-20 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-9.8304-18-SMD Raltron | In Stock | - | - | - | Surface Mount | Surface Mount | - | 2 | 12 x 4.8 x 4.6mm | - | - | - | - | 70°C | - | -20°C | - | - | HC-49-US SMD | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | 9.8304 MHz | ±50ppm | - | - | - | - | 18pF | - | - | 0.003 % | - | - | - | - | - | - | - | - | 60 Ω | - | - | - | 4.6mm | - | 12mm | 4.8mm | - | - | No SVHC | - | - | ||
![]() RCA-9520-A0-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA-S-2012-S1-TR Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDP-GS-P-255-MMCX-3000-G Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDM-MBD3-A-15150615-9-X-001 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDT-14860 Raltron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |