- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Approvals | Contact Materials | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Current Rating | Frequency | Frequency Stability | Number of Conductors | ESR (Equivalent Series Resistance) | Contact Style | Number of Channels | Load Capacitance | Nominal Supply Current | Operating Mode | Output Current | Max Supply Current | Frequency Tolerance | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Input Offset Voltage (Vos) | Voltage Gain | Wire/Cable Diameter | Power Supply Rejection Ratio (PSRR) | Input Bias Current | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | 150 V | -40°C ~ 85°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 1 % | 25 ppm/°C | MHz Crystal | 33.6 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | 25 MHz | ±50ppm | - | 40 Ohms | - | - | 20pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | 650 µm | 0.039 (1.00mm) | - | - | - | - | ||
![]() A-4.000-S-TR Raltron | 40 |
| - | - | Through Hole | HC-49/U | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | Non-Compliant | - | -20°C ~ 70°C | A | 0.435 L x 0.183 W (11.05mm x 4.65mm) | - | - | MHz Crystal | - | - | - | - | Female | - | - | - | 4 MHz | ±50ppm | - | 80 Ohms | Socket | - | Series | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.531 (13.49mm) | - | - | - | - | ||
![]() AS-11.0592-S-EXT-TR Raltron | 1849 |
| - | - | Through Hole | HC-49/US | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | 150 V | -40°C ~ 85°C | AS | 0.447 L x 0.197 W (11.35mm x 5.00mm) | 0.25 % | 100 ppm/°C | MHz Crystal | 67.3 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | 11.0592 MHz | ±50ppm | - | 50 Ohms | - | - | Series | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | 650 µm | 0.138 (3.50mm) | - | - | - | - | ||
![]() H13-11.0592-20-3030-EXT-TR Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | H13 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 11.0592 MHz | ±30ppm | - | 60 Ohms | - | - | 20pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() H13-30.000-18-F-TR Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | cULus | Gold | Raltron Electronics | - | Tape & Reel (TR) | Active | Compliant | - | -10°C ~ 60°C | H13 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | 8 A | 30 MHz | ±50ppm | 5 | 35 Ohms | - | - | 18pF | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | 380 µm | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() H13-14.31818-18-1030-EXT-TR Raltron | 40 |
| - | Surface Mount | Surface Mount | 4-SMD, No Lead | 16 | - | - | Raltron Electronics | 2 | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 85°C | H13 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | MHz Crystal | - | 85 °C | -40 °C | - | - | - | 1.0667 W | - | 14.31818 MHz | ±30ppm | - | 45 Ohms | - | 2 | 18pF | 46 mA | Fundamental | 50 mA | 46 mA | ±10ppm | 1.8 ns | 46 mA | 1.2 ns | 60 dB | 6.5 mV | 70 dB | - | 60 dB | 20 µA | - | 0.051 (1.30mm) | No | Unknown | Contains Lead | - | ||
![]() H130B-8.000-12-2030-EXT-TR Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 8 MHz | ±30ppm | - | 100 Ohms | - | - | 12pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() R2520-16.000-8-1515-TR-NS2 Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | Non-Compliant | - | -10°C ~ 75°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 16 MHz | ±15ppm | - | 80 Ohms | - | - | 8pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() H130B-8.000-18-3030-TR-NS2 Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | 150 V | -20°C ~ 70°C | H130B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 1 % | 25 ppm/°C | MHz Crystal | 3.09 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 8 MHz | ±30ppm | - | 80 Ohms | - | - | 18pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | 650 µm | 0.039 (1.00mm) | - | - | - | - | ||
![]() RH100-13.824-10-1010-TR-NS1 Raltron | 2749 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 13.824 MHz | ±10ppm | - | 80 Ohms | - | - | 10pF | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() R26-32.768-12.5-CL61-NS1 Raltron | 40 |
| - | - | Through Hole | Cylindrical Can, Radial | - | - | - | Raltron Electronics | - | Bulk | Active | - | - | -20°C ~ 70°C | R26 | 0.083 Dia (2.10mm) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 35 kOhms | - | - | 12.5pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | 0.244 (6.20mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | 100 V | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.25 % | 100 ppm/°C | MHz Crystal | 232 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 62.5 MHz | ±50ppm | - | 40 Ohms | - | - | 10pF | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | 650 µm | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | - | -20°C ~ 75°C | R2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 32 MHz | ±10ppm | - | 180 Ohms | - | - | 8pF | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() RH100-27.120-18-F-3030-TR Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -20°C ~ 70°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 27.12 MHz | ±30ppm | - | 60 Ohms | - | - | 18pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 25 MHz | ±20ppm | - | 60 Ohms | - | - | 10pF | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() R2520-16.000-12-3030-EXT-TR Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 85°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 16 MHz | ±30ppm | - | 150 Ohms | - | - | 12pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() R2520-16.000-12-1020-EXT-TR Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 150 V | -40°C ~ 85°C | R2520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 0.25 % | 25 ppm/°C | MHz Crystal | 7.77 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 16 MHz | ±20ppm | - | 150 Ohms | - | - | 12pF | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | 650 µm | 0.026 (0.65mm) | - | - | - | - | ||
![]() R2016-24.000-10-1515-TR-NS1 Raltron | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Tape & Reel (TR) | Active | - | - | -10°C ~ 60°C | R2016 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 24 MHz | ±15ppm | - | 100 Ohms | - | - | 10pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Bulk | Active | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 50 MHz | ±30ppm | - | 50 Ohms | - | - | 18pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Raltron Electronics | - | Bulk | Active | - | - | -40°C ~ 85°C | RH100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 25 MHz | ±20ppm | - | 40 Ohms | - | - | 18pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - |